- Accuracy
- Brand
- Factory Pack QuantityFactory Pack Quantity
- Features
- Manufacturer
- Maximum Operating Temperature
- Maximum Pressure
- Mfr
- Minimum Operating Temperature
- Operating Pressure
- Operating Temperature
- Output
Attribute column
Manufacturer
KYOCERA Pressure Sensors, Transducers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Supplier Device Package | Brand | Factory Pack QuantityFactory Pack Quantity | Manufacturer | Manufacturer Part Number | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Package | Product Status | RoHS | Voltage, Rating | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Number of Terminations | Temperature Coefficient | Resistance | Composition | Color | Power (Watts) | Subcategory | Voltage - Supply | Current Rating | Output | Termination Style | Output Type | Failure Rate | Power Dissipation | Accuracy | Operating Pressure | Pressure Type | Port Style | Forward Voltage | Port Size | Product Type | Reverse Voltage | Maximum Pressure | Features | Supply Current | Product Category | IP Rating | Height Seated (Max) | Length |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 9670500135 KYOCERA | In Stock | - | - | Axial | Axial | KYOCERA AVX | 5 | KYOCERA AVX | - | + 125 C | Stackpole Electronics Inc | - 40 C | Bulk | Active | N | - | -55°C ~ 155°C | Bulk | RNF | 0.071 Dia x 0.130 L (1.80mm x 3.30mm) | ±1% | 2 | ±100ppm/°C | 20.5 kOhms | Metal Film | - | 0.125W, 1/8W | Sensors | - | - | 4 ~ 20mA, 0.5V ~ 4.5V | Connector | Analog Current/Voltage | - | - | - | 0 bar to 20 bar | Absolute | Threaded | - | Female - 1/4 (6.35mm) | Pressure Sensors | - | - | Flame Retardant Coating, Safety | - | Industrial Pressure Sensors | - | - | - | ||
![]() 9677010950 KYOCERA | In Stock | - | - | Cylinder, Threaded | - | KYOCERA AVX | 10 | NTE Electronics | NTE30075 | + 125 C | KYOCERA AVX | - 40 C | Bulk | Active | Yes | 5V | 0.1 to 185 Degrees F | Bulk | - | - | - | - | - | - | - | Green | - | Sensors | - | 20 MilliAmps | 0.5 V ~ 4.5 V | Connector | Analog Voltage | - | 120 MilliWatts | - | 0 bar to 10 bar | - | M18 | 3.5 Volts DC | Male - M14 x 1.5 | Pressure Sensors | 5 Volts DC | - | - | 4.5mA | Industrial Pressure Sensors | IP6K9K | - | 63.7 mm | ||
![]() 9677010900 KYOCERA | In Stock | - | - | Cylinder, Threaded | - | KYOCERA AVX | 10 | NTE Electronics | NTE30076 | + 125 C | KYOCERA AVX | - 40 C | Bulk | Active | Yes | 5V | 0.1 to 185 Degrees F | Bulk | - | - | - | - | - | - | - | Yellow | - | Sensors | - | 25 MilliAmps | 0.5 V ~ 4.5 V | Connector | Analog Voltage | - | 100 MilliWatts | - | 0 bar to 10 bar | - | M14 | 2 Volts DC | Male - M14 x 1.5 | Pressure Sensors | 5 Volts DC | - | - | 4.5mA | Industrial Pressure Sensors | IP6K9K | - | 63.7 mm |