- Composition
- Failure Rate
- Features
- Height Seated (Max)
- Manufacturer
- Number of Terminations
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- Power (Watts)
- Resistance
Attribute column
Manufacturer
KYOCERA Equipment - Power Supplies (Test, Bench)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Supplier Device Package | Approvals | Case Size | Case Style | Connections | Enclosure | Manufacturer | Manufacturer Part Number | Mounting | Package | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Part Status | Number of Terminations | Temperature Coefficient | Type | Resistance | Composition | Power (Watts) | Current Rating | Failure Rate | Accuracy | Max Frequency | Features | IP Rating | Height Seated (Max) |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() AL924A KYOCERA | In Stock | - | - | - | - | - | - | - | - | R6 | ABB | ACS880-01-096A-5+B056-ABBI | Panel | ACS880R6IP55 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 500 Hz | - | IP55 | - | ||
![]() AL890NX KYOCERA | In Stock | - | - | Axial | Axial | - | - | - | - | - | - | - | - | - | -65°C ~ 175°C | Bulk | Military, MIL-R-10509/2, RN65 | 0.180 Dia x 0.562 L (4.57mm x 14.27mm) | ±1% | Active | 2 | ±50ppm/°C | - | 432 Ohms | Metal Film | 0.5W, 1/2W | - | -- | - | - | Flame Retardant Coating, Military, Moisture Resistant, Safety | - | -- | ||
![]() ALR3003 KYOCERA | In Stock | - | - | Axial | Axial | - | - | - | - | - | - | - | - | - | -65°C ~ 175°C | Bulk | Military, MIL-R-10509/7, RN55 | 0.090 Dia x 0.240 L (2.29mm x 6.10mm) | ±1% | Active | 2 | ±25ppm/°C | - | 82.5 kOhms | Metal Film | 0.125W, 1/8W | - | -- | - | - | Flame Retardant Coating, Military, Moisture Resistant, Safety | - | -- | ||
![]() ALF2405 KYOCERA | In Stock | - | - | - | - | - | 3 Inches | Right Side Mount | 1/2 NPT | - | Dwyer Instruments | BTLR32551 | - | - | - | - | - | - | - | - | - | - | Analog | - | - | - | - | - | 1 Percent | - | - | - | - | ||
![]() ALF1502D KYOCERA | In Stock | - | - | - | - | - | - | - | - | - | Miscellaneous | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() AL991S KYOCERA | In Stock | - | - | - | - | CE, CSA, UL | - | - | - | - | Cutler Hammer, Div of Eaton Corp | PDG33KH250B8NK | Panel | - | - | - | - | - | - | - | - | - | - | - | - | - | 250 A | - | - | - | - | - | - | ||
![]() AL936N KYOCERA | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ALR3002M KYOCERA | In Stock | - | - | Axial | Axial | - | - | - | - | - | - | - | - | - | -65°C ~ 175°C | Tape & Reel (TR) | Military, MIL-PRF-55182/01, RNC55 | 0.094 Dia x 0.250 L (2.39mm x 6.35mm) | ±0.1% | Active | 2 | ±25ppm/°C | - | 60.4 kOhms | Metal Film | 0.125W, 1/8W | - | P (0.1%) | - | - | Military, Moisture Resistant, Weldable | - | -- | ||
![]() AL911A KYOCERA | In Stock | - | - | Axial | Axial | - | - | - | - | - | - | - | - | - | -65°C ~ 175°C | Bulk | Military, MIL-R-10509/1, RN60 | 0.145 Dia x 0.344 L (3.68mm x 8.74mm) | ±1% | Active | 2 | ±50ppm/°C | - | 1.62 kOhms | Metal Film | 0.25W, 1/4W | - | -- | - | - | Flame Retardant Coating, Military, Moisture Resistant, Safety | - | -- |