- Attenuation Value
- Frequency Range
- Package / Case
- Part Status
- Power (Watts)
- Moisture Sensitivity Level (MSL)
- RF/Microwave Device Type
- Packaging
- Additional Feature
- Construction
- Input Power-Max (CW)
- Operating Frequency (Max)
Attribute column
Manufacturer
L3 Narda-MITEQ Attenuators
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Package / Case | Operating Frequency (Max) | Packaging | Series | Part Status | Moisture Sensitivity Level (MSL) | Power (Watts) | Additional Feature | Construction | Frequency Range | RF/Microwave Device Type | VSWR-Max | Input Power-Max (CW) | Attenuation Value | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 4779-10 L3 Narda-MITEQ | In Stock | - | Datasheet | 15 Weeks | SMA In-Line Module | - | Bulk | - | Active | Not Applicable | 2W | - | - | 0Hz~18GHz | - | - | - | 10dB | - | ||
![]() 4772-10 L3 Narda-MITEQ | In Stock | - | Datasheet | 15 Weeks | SMA In-Line Module | - | Bulk | - | Active | Not Applicable | 2W | - | - | 0Hz~6GHz | - | - | - | 10dB | - | ||
![]() 4778-20 L3 Narda-MITEQ | In Stock | - | Datasheet | 15 Weeks | SMA In-Line Module | - | Bulk | - | Active | Not Applicable | 2W | - | - | 0Hz~12.4GHz | - | - | - | 20dB | - | ||
![]() 4779-3 L3 Narda-MITEQ | In Stock | - | Datasheet | 15 Weeks | SMA In-Line Module | - | Bulk | - | Active | Not Applicable | 2W | - | - | 0Hz~18GHz | - | - | - | 3dB | - | ||
![]() 4778-10 L3 Narda-MITEQ | In Stock | - | Datasheet | 15 Weeks | SMA In-Line Module | - | Bulk | - | Active | Not Applicable | 2W | - | - | 0Hz~12.4GHz | - | - | - | 10dB | - | ||
![]() 4772-3 L3 Narda-MITEQ | In Stock | - | Datasheet | 15 Weeks | SMA In-Line Module | - | Bulk | - | Active | Not Applicable | 2W | - | - | 0Hz~6GHz | - | - | - | 3dB | - | ||
![]() 773-10 L3 Narda-MITEQ | In Stock | - | Datasheet | 15 Weeks | N-Type In-Line Module | 6000MHz | Bulk | - | Active | Not Applicable | 2W | N-F; N-M, I/P POWER-MAX(PEAK)=300W | COAXIAL | 0Hz~6GHz | FIXED ATTENUATOR | 1.25 | 33.01dBm | 10dB | - | ||
![]() 4778-6 L3 Narda-MITEQ | In Stock | - | Datasheet | 15 Weeks | SMA In-Line Module | - | Bulk | - | Active | Not Applicable | 2W | - | - | 0Hz~12.4GHz | - | - | - | 6dB | - | ||
![]() 4772-20 L3 Narda-MITEQ | In Stock | - | Datasheet | 15 Weeks | SMA In-Line Module | - | Bulk | - | Active | Not Applicable | 2W | - | - | 0Hz~6GHz | - | - | - | 20dB | - | ||
![]() 4774-10 L3 Narda-MITEQ | In Stock | - | - | - | SMA In-Line Module | 6000MHz | - | - | Active | - | 4.5W | SMA-F; SMA-M, I/P POWER-MAX(PEAK)=200W | COAXIAL | 0Hz~6GHz | FIXED ATTENUATOR | 1.4 | 36.53dBm | 10dB | Non-RoHS Compliant | ||
![]() 4774-20 L3 Narda-MITEQ | In Stock | - | - | - | SMA In-Line Module | 6000MHz | - | - | Active | - | 4.5W | SMA-F; SMA-M, I/P POWER-MAX(PEAK)=200W | COAXIAL | 0Hz~6GHz | FIXED ATTENUATOR | 1.4 | 36.53dBm | 20dB | - | ||
![]() 777C-30 L3 Narda-MITEQ | In Stock | - | Datasheet | - | N-Type In-Line Module | 12400MHz | - | - | Active | 1 (Unlimited) | 2W | N-F; N-M, I/P POWER-MAX(PEAK)=200W | COAXIAL | 0Hz~12.4GHz | FIXED ATTENUATOR | 1.25 | 33.01dBm | 30dB | - | ||
![]() 757C-10 L3 Narda-MITEQ | In Stock | - | Datasheet | - | N-Type In-Line Module | 12400MHz | - | - | Active | 1 (Unlimited) | 2W | N-F; N-M, I/P POWER-MAX(PEAK)=300W | COAXIAL | 0Hz~12.4GHz | FIXED ATTENUATOR | 1.25 | 33.01dBm | 10dB | - | ||
![]() 773-3 L3 Narda-MITEQ | In Stock | - | Datasheet | - | N-Type In-Line Module | 6000MHz | - | - | Active | 1 (Unlimited) | 2W | N-F; N-M, I/P POWER-MAX(PEAK)=300W | COAXIAL | 0Hz~6GHz | FIXED ATTENUATOR | 1.25 | 33.01dBm | 3dB | - | ||
![]() 4772-30 L3 Narda-MITEQ | In Stock | - | Datasheet | 15 Weeks | SMA In-Line Module | - | Bulk | - | Active | Not Applicable | 2W | - | - | 0Hz~6GHz | - | - | - | 30dB | - | ||
![]() 4779-8 L3 Narda-MITEQ | In Stock | - | Datasheet | 15 Weeks | SMA In-Line Module | - | Bulk | - | Active | Not Applicable | 2W | - | - | 0Hz~18GHz | - | - | - | 8dB | - | ||
![]() 766A-20 L3 Narda-MITEQ | In Stock | - | Datasheet | 15 Weeks | N-Type In-Line Module | 4000MHz | Bulk | 766A | Active | Not Applicable | 20W | N-F; N-M, I/P POWER-MAX(PEAK)=1000W | COAXIAL | 0Hz~4GHz | FIXED ATTENUATOR | 1.15 | 43.01dBm | 20dB | - | ||
![]() 766A-30 L3 Narda-MITEQ | In Stock | - | Datasheet | 15 Weeks | N-Type In-Line Module | 4000MHz | Bulk | 766A | Active | Not Applicable | 20W | N-F; N-M, I/P POWER-MAX(PEAK)=1000W | COAXIAL | 0Hz~4GHz | FIXED ATTENUATOR | 1.35 | 43.01dBm | 30dB | - | ||
![]() 776C-20 L3 Narda-MITEQ | In Stock | - | Datasheet | 15 Weeks | N-Type In-Line Module | - | Bulk | 776C | Active | Not Applicable | 50W | - | - | 0Hz~18GHz | FIXED ATTENUATOR | - | - | 20dB | - | ||
![]() 765A-30 L3 Narda-MITEQ | In Stock | - | Datasheet | 15 Weeks | N-Type In-Line Module | 5000MHz | Bulk | 765A | Active | Not Applicable | 50W | N-F; N-M, I/P POWER-MAX(PEAK)=2000W | COAXIAL | 0Hz~5GHz | FIXED ATTENUATOR | 1.3 | 46.99dBm | 30dB | - |