- Attenuation Value
- Frequency Range
- Package / Case
- Part Status
- Power (Watts)
- Moisture Sensitivity Level (MSL)
- RF/Microwave Device Type
- Packaging
- Additional Feature
- Construction
- Input Power-Max (CW)
- Operating Frequency (Max)
Attribute column
Manufacturer
L3 Narda-MITEQ Attenuators
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Operating Frequency (Max) | Operating Temperature (Max.) | Operating Temperature (Min.) | Part Status | Moisture Sensitivity Level (MSL) | Additional Feature | Construction | RF/Microwave Device Type | Operating Frequency-Min | VSWR-Max | Input Power-Max (CW) | Attenuation Value | Insertion Loss (Max) |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() JPAT-00950175-30 L3 Narda-MITEQ | In Stock | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | ||
![]() JPAT-16701750-30 L3 Narda-MITEQ | In Stock | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | ||
![]() JWPAT-34003600-30 L3 Narda-MITEQ | In Stock | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | ||
![]() AS-SMA-2.5-2-1 L3 Narda-MITEQ | In Stock | - | - | 2500MHz | 85°C | -20°C | Active | - | SMA-F | COAXIAL | VARIABLE ATTENUATOR | - | 1.4 | - | 1 dB | 1 dB | ||
![]() JPAT-01500180-30 L3 Narda-MITEQ | In Stock | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | ||
![]() JPAT-07700910-30 L3 Narda-MITEQ | In Stock | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | ||
![]() JPAT-13752200-30 L3 Narda-MITEQ | In Stock | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | ||
![]() JPAT-27503100-30 L3 Narda-MITEQ | In Stock | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | ||
![]() JPAT-07250775-30 L3 Narda-MITEQ | In Stock | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | ||
![]() AS-SMA-2.5-1-10 L3 Narda-MITEQ | In Stock | - | - | 2500MHz | 85°C | -20°C | Active | - | SMA-F | COAXIAL | VARIABLE ATTENUATOR | - | 1.5 | - | 10 dB | 0.5 dB | ||
![]() DATT-01200140 L3 Narda-MITEQ | In Stock | - | - | 1400MHz | - | - | Active | 1 (Unlimited) | SMA-F | COAXIAL | FIXED ATTENUATOR | 1200MHz | 1.5 | 10dBm | 82 dB | 5 dB | ||
![]() JPAT-19702020-30 L3 Narda-MITEQ | In Stock | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | ||
![]() 791FM L3 Narda-MITEQ | In Stock | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | ||
![]() JWPAT-27003600-30 L3 Narda-MITEQ | In Stock | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | ||
![]() MPAT-173178 L3 Narda-MITEQ | In Stock | - | - | 17800MHz | 70°C | - | Active | 1 (Unlimited) | SMA-F | COAXIAL | FIXED ATTENUATOR | 17300MHz | 1.5 | - | 10 dB | 2.7 dB | ||
![]() MPAT-07250775 L3 Narda-MITEQ | In Stock | - | - | 7750MHz | 70°C | - | Active | 1 (Unlimited) | SMA-F | COAXIAL | VARIABLE ATTENUATOR | 7250MHz | 1.5 | - | 60 dB | 2.2 dB | ||
![]() MPAT-00950175 L3 Narda-MITEQ | In Stock | - | - | 1750MHz | 70°C | - | Active | 1 (Unlimited) | SMA-F | COAXIAL | VARIABLE ATTENUATOR | 950MHz | 1.5 | - | 60 dB | 1.2 dB | ||
![]() MPAT-11701275 L3 Narda-MITEQ | In Stock | - | - | 12750MHz | 70°C | - | Active | 1 (Unlimited) | SMA-F | COAXIAL | VARIABLE ATTENUATOR | 11700MHz | 1.5 | - | 60 dB | 2.2 dB | ||
![]() MPAT-04000800-10-10-R L3 Narda-MITEQ | In Stock | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | ||
![]() MPAT-04000800-60-10 L3 Narda-MITEQ | In Stock | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - |