- Attenuation Value
- Frequency Range
- Package / Case
- Part Status
- Power (Watts)
- Moisture Sensitivity Level (MSL)
- RF/Microwave Device Type
- Packaging
- Additional Feature
- Construction
- Input Power-Max (CW)
- Operating Frequency (Max)
Attribute column
Manufacturer
L3 Narda-MITEQ Attenuators
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Operating Frequency (Max) | Operating Temperature (Max.) | Packaging | Series | Part Status | Moisture Sensitivity Level (MSL) | Power (Watts) | Additional Feature | Construction | Reach Compliance Code | Frequency Range | RF/Microwave Device Type | Operating Frequency-Min | VSWR-Max | Input Power-Max (CW) | Attenuation Value | Insertion Loss (Max) |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 773-30 L3 Narda-MITEQ | In Stock | - | Datasheet | N-Type In-Line Module | 6000MHz | - | - | - | Active | 1 (Unlimited) | 2W | N-F; N-M, I/P POWER-MAX(PEAK)=300W | COAXIAL | - | 0Hz~6GHz | FIXED ATTENUATOR | - | 1.25 | 33.01dBm | 30dB | - | ||
![]() 757C-20 L3 Narda-MITEQ | In Stock | - | Datasheet | N-Type In-Line Module | - | - | - | - | Active | 1 (Unlimited) | 2W | - | - | - | 0Hz~12.4GHz | - | - | - | - | 20dB | - | ||
![]() 776C-10 L3 Narda-MITEQ | In Stock | - | Datasheet | N-Type In-Line Module | - | - | - | 776C | Active | 1 (Unlimited) | 50W | - | - | - | 0Hz~18GHz | FIXED ATTENUATOR | - | - | - | 10dB | - | ||
![]() 779-4 L3 Narda-MITEQ | In Stock | - | Datasheet | N-Type In-Line Module | 18000MHz | - | - | - | Active | 1 (Unlimited) | 2W | N-F; N-M, I/P POWER-MAX(PEAK)=200W | COAXIAL | - | 0Hz~18GHz | FIXED ATTENUATOR | - | 1.4 | 33.01dBm | 4dB | - | ||
![]() 4793 L3 Narda-MITEQ | In Stock | - | Datasheet | Module, SMA Connectors | - | - | - | - | Active | 1 (Unlimited) | 5W | - | - | - | 12.4GHz~18GHz | - | - | - | - | 30dB | - | ||
![]() 779-40 L3 Narda-MITEQ | In Stock | - | Datasheet | N-Type In-Line Module | 18000MHz | - | - | - | Active | 1 (Unlimited) | 2W | N-F; N-M, I/P POWER-MAX(PEAK)=200W | COAXIAL | - | 0Hz~18GHz | FIXED ATTENUATOR | - | 1.4 | 33.01dBm | 40dB | - | ||
![]() 776-40 L3 Narda-MITEQ | In Stock | - | Datasheet | N-Type In-Line Module | - | - | - | 776 | Active | 1 (Unlimited) | 50W | - | - | - | 0Hz~18GHz | FIXED ATTENUATOR | - | - | - | 40dB | - | ||
![]() 777C-10 L3 Narda-MITEQ | In Stock | - | Datasheet | N-Type In-Line Module | 12400MHz | - | - | - | Active | 1 (Unlimited) | 2W | N-F; N-M, I/P POWER-MAX(PEAK)=200W | COAXIAL | - | 0Hz~12.4GHz | FIXED ATTENUATOR | - | 1.2 | 33.01dBm | 10dB | - | ||
![]() 752-6 L3 Narda-MITEQ | In Stock | - | Datasheet | N-Type In-Line Module | - | - | Box | - | Active | 1 (Unlimited) | 5W | - | - | - | 0Hz~3GHz | - | - | - | - | 6dB | - | ||
![]() 770-50 L3 Narda-MITEQ | In Stock | - | Datasheet | N-Type In-Line Module | 18000MHz | - | - | 770 | Active | 1 (Unlimited) | 100W | N-F; N-M, I/P POWER-MAX(PEAK)=1000W | COAXIAL | - | 0Hz~18GHz | FIXED ATTENUATOR | - | 1.4 | 50dBm | 50dB | - | ||
![]() 770-60 L3 Narda-MITEQ | In Stock | - | Datasheet | N-Type In-Line Module | 18000MHz | - | - | 770 | Active | 1 (Unlimited) | 100W | N-F; N-M, I/P POWER-MAX(PEAK)=1000W | COAXIAL | - | 0Hz~18GHz | FIXED ATTENUATOR | - | 1.4 | 50dBm | 60dB | - | ||
![]() 779-30 L3 Narda-MITEQ | In Stock | - | Datasheet | N-Type In-Line Module | 18000MHz | - | - | - | Active | 1 (Unlimited) | 2W | N-F; N-M, I/P POWER-MAX(PEAK)=200W | COAXIAL | - | 0Hz~18GHz | FIXED ATTENUATOR | - | 1.4 | 33.01dBm | 30dB | - | ||
![]() 779-2 L3 Narda-MITEQ | In Stock | - | Datasheet | N-Type In-Line Module | 18000MHz | - | Box | - | Active | 1 (Unlimited) | 2W | N-F; N-M, I/P POWER-MAX(PEAK)=200W | COAXIAL | - | 0Hz~18GHz | FIXED ATTENUATOR | - | 1.4 | 33.01dBm | 2dB | - | ||
![]() 4791 L3 Narda-MITEQ | In Stock | - | Datasheet | Module, SMA Connectors | - | - | - | - | Active | 1 (Unlimited) | 5W | - | - | unknown | 4GHz~18GHz | VARIABLE ATTENUATOR | - | - | - | 15dB | - | ||
![]() MPAT-188196 L3 Narda-MITEQ | In Stock | - | - | - | 19600MHz | - | - | - | Active | 1 (Unlimited) | - | - | COAXIAL | - | - | FIXED ATTENUATOR | 18800MHz | 1.5 | - | 10 dB | 3 dB | ||
![]() MPAT-640720 L3 Narda-MITEQ | In Stock | - | - | - | 7200MHz | 70°C | - | - | Active | 1 (Unlimited) | - | SMA-F | COAXIAL | - | - | FIXED ATTENUATOR | 6400MHz | 1.5 | - | 30 dB | 2.2 dB | ||
![]() MPAT-12751325 L3 Narda-MITEQ | In Stock | - | - | - | 13250MHz | 70°C | - | - | Active | 1 (Unlimited) | - | SMA-F | COAXIAL | - | - | VARIABLE ATTENUATOR | 12750MHz | 1.5 | - | 60 dB | 2.5 dB | ||
![]() MPAT-04000800-40-10 L3 Narda-MITEQ | In Stock | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MPAT-07900840 L3 Narda-MITEQ | In Stock | - | - | - | 8400MHz | 70°C | - | - | Active | 1 (Unlimited) | - | SMA-F | COAXIAL | - | - | VARIABLE ATTENUATOR | 7900MHz | 1.5 | - | 60 dB | 2.2 dB | ||
![]() MPAT-01000200-20-15 L3 Narda-MITEQ | In Stock | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - |