- Part Status
- Antenna Type
- Frequency (Center/Band)
- Frequency Group
- Frequency Range
- Gain
- Height (Max)
- Mounting Type
- Number of Bands
- VSWR
- Series
- RF/Microwave Device Type
Attribute column
Manufacturer
L3 Narda-MITEQ RF Antennas
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Operating Frequency (Max) | Operating Temperature (Max.) | Operating Temperature (Min.) | Series | Part Status | Additional Feature | Construction | Gain | Frequency Range | RF/Microwave Device Type | Antenna Type | Operating Frequency-Min | VSWR | Number of Bands | Frequency Group | Frequency (Center/Band) | Attenuation Value | Insertion Loss (Max) | Height (Max) |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 655-15 L3 Narda-MITEQ | In Stock | - | Datasheet | Bracket Mount | - | - | - | 655 | Active | - | - | 15dB | 4.9GHz~7.05GHz | - | Horn | - | 1.18 | 1 | SHF f > 4GHz | 5.975GHz | - | - | 8.000 203.20mm | ||
![]() 657-10 L3 Narda-MITEQ | In Stock | - | Datasheet | Bracket Mount | - | - | - | 657 | Active | - | - | 10dB | 7.05GHz~10GHz | - | Horn | - | 1.25 | 1 | SHF f > 4GHz | 8.525GHz | - | - | 2.550 64.77mm | ||
![]() 662-20 L3 Narda-MITEQ | In Stock | - | Datasheet | Bracket Mount | - | - | - | 662 | Active | - | - | 20dB | 15GHz~22GHz | - | Horn | - | 1.15 | 1 | SHF f > 4GHz | 18.5GHz | - | - | 4.880 123.95mm | ||
![]() 659-15 L3 Narda-MITEQ | In Stock | - | Datasheet | Bracket Mount | - | - | - | 659 | Active | - | - | 15dB | 8.2GHz~12.4GHz | - | Horn | - | 1.18 | 1 | SHF f > 4GHz | 10.3GHz | - | - | 5.460 138.68mm | ||
![]() 664-20 L3 Narda-MITEQ | In Stock | - | Datasheet | Bracket Mount | - | - | - | 664 | Active | - | - | 20dB | 22GHz~23GHz | - | Horn | - | 1.15 | 1 | SHF f > 4GHz | 22.5GHz | - | - | 3.560 90.42mm | ||
![]() 654-20 L3 Narda-MITEQ | In Stock | - | Datasheet | Bracket Mount | 4200MHz | 60°C | -40°C | 654 | Active | LOW NOISE, HIGH RELIABILITY | - | 20dB | 3.95GHz~5.85GHz | NARROW BAND LOW POWER | Horn | 3650MHz | 1.15 | 1 | SHF f > 4GHz | 4.9GHz | - | - | 14.930 379.22mm | ||
![]() 655-20 L3 Narda-MITEQ | In Stock | - | Datasheet | Bracket Mount | - | - | - | 655 | Active | - | - | 20dB | 4.9GHz~7.05GHz | - | Horn | - | 1.15 | 1 | SHF f > 4GHz | 5.975GHz | - | - | 11.730 297.94mm | ||
![]() 658-10 L3 Narda-MITEQ | In Stock | - | Datasheet | Bracket Mount | - | - | - | 658 | Active | - | - | 10dB | 7GHz~11GHz | - | Horn | - | 1.25 | 1 | SHF f > 4GHz | 9GHz | - | - | 3.000 76.20mm | ||
![]() 661-20 L3 Narda-MITEQ | In Stock | - | Datasheet | Bracket Mount | - | - | - | 661 | Active | - | - | 20dB | 12.4GHz~18GHz | - | Horn | - | 1.15 | 1 | SHF f > 4GHz | 15.2GHz | - | - | 5.750 146.05mm | ||
![]() 656-20 L3 Narda-MITEQ | In Stock | - | Datasheet | Bracket Mount | - | - | - | 656 | Active | - | - | 20dB | 5.85GHz~8.2GHz | - | Horn | - | 1.15 | 1 | SHF f > 4GHz | 7.025GHz | - | - | 12.190 309.63mm | ||
![]() 658-15 L3 Narda-MITEQ | In Stock | - | Datasheet | Bracket Mount | - | - | - | 658 | Active | - | - | 15dB | 7GHz~11GHz | - | Horn | - | 1.18 | 1 | SHF f > 4GHz | 9GHz | - | - | 6.000 152.40mm | ||
![]() 661-10 L3 Narda-MITEQ | In Stock | - | Datasheet | Bracket Mount | - | - | - | 661 | Active | - | - | 10dB | 12.4GHz~18GHz | - | Horn | - | 1.25 | 1 | SHF f > 4GHz | 15.2GHz | - | - | 1.000 25.40mm | ||
![]() 654-10 L3 Narda-MITEQ | In Stock | - | Datasheet | Bracket Mount | - | - | - | 654 | Active | - | - | 10dB | 3.95GHz~5.85GHz | - | Horn | - | 1.25 | 1 | SHF f > 4GHz | 4.9GHz | - | - | 5.500 139.70mm | ||
![]() 660-15 L3 Narda-MITEQ | In Stock | - | Datasheet | Bracket Mount | - | - | - | 660 | Active | - | COAXIAL | 15dB | 10GHz~15GHz | FIXED ATTENUATOR | Horn | - | 1.18 | 1 | SHF f > 4GHz | 12.5GHz | 60 dB | 3 dB | 4.690 119.13mm | ||
![]() 656-15 L3 Narda-MITEQ | In Stock | - | Datasheet | Bracket Mount | - | - | - | 656 | Active | - | - | 15dB | 5.85GHz~8.2GHz | - | Horn | - | 1.18 | 1 | SHF f > 4GHz | 7.025GHz | - | - | 6.510 165.35mm | ||
![]() 663-15 L3 Narda-MITEQ | In Stock | - | Datasheet | Bracket Mount | - | - | - | 663 | Active | - | - | 15dB | 18GHz~26.5GHz | - | Horn | - | 1.18 | 1 | SHF f > 4GHz | 22.25GHz | - | - | 2.370 60.20mm | ||
![]() 664-10 L3 Narda-MITEQ | In Stock | - | Datasheet | Bracket Mount | - | - | - | 664 | Active | - | - | 10dB | 22GHz~23GHz | - | Horn | - | 1.25 | 1 | SHF f > 4GHz | 22.5GHz | - | - | 1.130 28.70mm | ||
![]() 658-20 L3 Narda-MITEQ | In Stock | - | Datasheet | Bracket Mount | - | - | - | 658 | Active | - | - | 20dB | 7GHz~11GHz | - | Horn | - | 1.15 | 1 | SHF f > 4GHz | 9GHz | - | - | 11.130 282.70mm | ||
![]() 653-15 L3 Narda-MITEQ | In Stock | - | Datasheet | Bracket Mount | - | - | - | 653 | Active | - | - | 15dB | 3.3GHz~4.9GHz | - | Horn | - | 1.18 | 1 | SHF f > 4GHz | 4.1GHz | - | - | 10.400 264.16mm | ||
![]() 665-10 L3 Narda-MITEQ | In Stock | - | Datasheet | Bracket Mount | - | - | - | 665 | Active | - | - | 10dB | 26.5GHz~40GHz | - | Horn | - | 1.25 | 1 | SHF f > 4GHz | 33.25GHz | - | - | 1.000 25.40mm |