- Part Status
- Moisture Sensitivity Level (MSL)
- RF/Microwave Device Type
- Construction
- Input Power-Max (CW)
- VSWR-Max
- Operating Frequency (Max)
- Operating Frequency-Min
- Insertion Loss (Max)
- Additional Feature
- Applications
- Coupler Type
Attribute column
Manufacturer
L3 Narda-MITEQ RF Directional Coupler
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Supplier Device Package | Operating Frequency (Max) | Operating Temperature (Max.) | Packaging | Part Status | Moisture Sensitivity Level (MSL) | Applications | Additional Feature | Construction | Frequency | Power - Max | RF/Microwave Device Type | Insertion Loss | Operating Frequency-Min | VSWR-Max | Input Power-Max (CW) | Insertion Loss (Max) | Coupler Type | Coupling Factor | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CD2-202-402-20S L3 Narda-MITEQ | In Stock | - | - | - | - | 4000MHz | - | - | Active | 1 (Unlimited) | - | SMA-F, I/P POWER-MAX(PEAK)=3000WATT | COAXIAL | - | - | BI-DIRECTIONAL COUPLER | - | 2000MHz | 1.2 | 46.99dBm | 0.5 dB | - | - | Non-RoHS Compliant | ||
![]() CD-642-842-10S L3 Narda-MITEQ | In Stock | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CD-202-802-30S L3 Narda-MITEQ | In Stock | - | - | - | - | 8000MHz | - | - | Active | 1 (Unlimited) | - | SMA-F, I/P POWER-MAX(PEAK)=3000WATT | COAXIAL | - | - | DIRECTIONAL COUPLER | - | 2000MHz | 1.25 | 46.99dBm | 0.4 dB | - | - | Non-RoHS Compliant | ||
![]() CD-602-183-6SP L3 Narda-MITEQ | In Stock | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CD2-702-1242-30N L3 Narda-MITEQ | In Stock | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CD2-1242-183-30S L3 Narda-MITEQ | In Stock | - | - | - | - | 18000MHz | - | - | Active | 1 (Unlimited) | - | SMA-F, I/P POWER-MAX(PEAK)=1000WATT | COAXIAL | - | - | BI-DIRECTIONAL COUPLER | - | 12400MHz | 1.4 | 46.99dBm | 1 dB | - | - | Non-RoHS Compliant | ||
![]() CD-262-522-30S L3 Narda-MITEQ | In Stock | - | - | - | - | 5200MHz | - | - | Active | 1 (Unlimited) | - | SMA-F, I/P POWER-MAX(PEAK)=3000WATT | COAXIAL | - | - | DIRECTIONAL COUPLER | - | 2600MHz | 1.25 | 46.99dBm | 0.2 dB | - | - | Non-RoHS Compliant | ||
![]() CD-602-183-30S L3 Narda-MITEQ | In Stock | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CD2-262-522-30S L3 Narda-MITEQ | In Stock | - | - | - | - | 5200MHz | - | - | Active | 1 (Unlimited) | - | SMA-F, I/P POWER-MAX(PEAK)=3000WATT | COAXIAL | - | - | BI-DIRECTIONAL COUPLER | - | 2600MHz | 1.3 | 46.99dBm | 0.4 dB | - | - | Non-RoHS Compliant | ||
![]() 4202B-6 L3 Narda-MITEQ | In Stock | - | - | Module, SMA Connectors | Module | - | - | Box | Active | 1 (Unlimited) | General Purpose | - | - | 1GHz~12.4GHz | 20W | - | 2.35dB | - | - | - | - | Standard | 6dB | - | ||
![]() CD-702-1242-20SMIO L3 Narda-MITEQ | In Stock | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CD-102-103-20S L3 Narda-MITEQ | In Stock | - | - | - | - | 10000MHz | - | - | Active | 1 (Unlimited) | - | SMA-F, I/P POWER-MAX(PEAK)=1000WATT | COAXIAL | - | - | DIRECTIONAL COUPLER | - | 1000MHz | 1.5 | 46.99dBm | 0.75 dB | - | - | Non-RoHS Compliant | ||
![]() CD-102-402-20S-R L3 Narda-MITEQ | In Stock | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CD-1242-183-30S-R L3 Narda-MITEQ | In Stock | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 27001A-50 L3 Narda-MITEQ | In Stock | - | - | Module | - | - | 85°C | - | Active | - | General Purpose | N-F; N-M, I/P POWER-MAX(PEAK)=3000WATT | COAXIAL | 6GHz~18GHz | 400W | DIRECTIONAL COUPLER | 0.5dB | - | 1.6 | 56.02dBm | - | Standard | 50dB | - | ||
![]() 3094 L3 Narda-MITEQ | In Stock | - | - | Module | Module | - | - | - | Active | - | General Purpose | - | - | 3.7GHz~8.3GHz | 30W | - | - | - | - | - | - | Standard | 10dB | - | ||
![]() 3045C-20 L3 Narda-MITEQ | In Stock | - | - | Module | - | - | - | - | Active | - | General Purpose | - | - | 7GHz~12.4GHz | 100W | DIRECTIONAL COUPLER | 0.35dB | - | - | - | - | Standard | 20dB | - | ||
![]() 27005-50 L3 Narda-MITEQ | In Stock | - | - | Module, SMA Connectors | - | - | 85°C | - | Active | - | General Purpose | SMA-F; TNC-F; TNC-M, I/P POWER-MAX (PEAK)=5000WATT | COAXIAL | 2GHz~8GHz | 400W | DIRECTIONAL COUPLER | 0.25dB | - | 1.4 | 56.02dBm | - | Standard | 50dB | - | ||
![]() 27005SC-40 L3 Narda-MITEQ | In Stock | - | - | Module, SMA Connectors | - | - | - | - | Active | - | General Purpose | - | - | 2GHz~8GHz | 1000W | DIRECTIONAL COUPLER | 0.25dB | - | - | - | - | Standard | 40dB | - | ||
![]() 3042B-30 L3 Narda-MITEQ | In Stock | - | - | Module | - | - | - | - | Active | 1 (Unlimited) | General Purpose | - | - | 920MHz~2.2GHz | 500W | DIRECTIONAL COUPLER | 0.2dB | - | - | - | - | Standard | 30dB | - |