- Part Status
- Moisture Sensitivity Level (MSL)
- RF/Microwave Device Type
- Construction
- Input Power-Max (CW)
- VSWR-Max
- Operating Frequency (Max)
- Operating Frequency-Min
- Insertion Loss (Max)
- Additional Feature
- Applications
- Coupler Type
Attribute column
Manufacturer
L3 Narda-MITEQ RF Directional Coupler
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Operating Frequency (Max) | Operating Temperature (Max.) | Part Status | Moisture Sensitivity Level (MSL) | Additional Feature | Construction | RF/Microwave Device Type | Operating Frequency-Min | VSWR-Max | Input Power-Max (CW) | Characteristic Impedance | Insertion Loss (Max) |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() M-961-121-95WN L3 Narda-MITEQ | In Stock | - | - | 1220MHz | - | Active | - | - | COAXIAL | 90 DEGREE HYBRID COUPLER | 960MHz | 1.2 | 56.99dBm | 50Ohm | 0.2 dB | ||
![]() M-122-142-92W102-R L3 Narda-MITEQ | In Stock | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | ||
![]() M-82-162-95WB302-R L3 Narda-MITEQ | In Stock | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | ||
![]() M-88-108-91KWC502 L3 Narda-MITEQ | In Stock | - | - | 108MHz | - | Active | - | - | MODULE | 90 DEGREE HYBRID COUPLER | 88MHz | 1.2 | 60dBm | 50Ohm | 0.2 dB | ||
![]() 32136 L3 Narda-MITEQ | In Stock | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | ||
![]() 4016C-30 L3 Narda-MITEQ | In Stock | - | - | 18000MHz | 105°C | Active | - | SMA-F | COAXIAL | DIRECTIONAL COUPLER | 12400MHz | 1.4 | 46.99dBm | - | 0.55 dB | ||
![]() 4203-10 L3 Narda-MITEQ | In Stock | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | ||
![]() ACPSC-20K-2M-I/O/G L3 Narda-MITEQ | In Stock | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | ||
![]() 30470 L3 Narda-MITEQ | In Stock | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | ||
![]() 4244-30 L3 Narda-MITEQ | In Stock | - | - | 8000MHz | - | Active | - | SMA-F, I/P POWER-MAX(PEAK)=3000WATT | COAXIAL | DIRECTIONAL COUPLER | 2000MHz | 1.25 | 46.99dBm | - | - | ||
![]() 4018-20 L3 Narda-MITEQ | In Stock | - | - | - | - | Active | - | - | - | DIRECTIONAL COUPLER | - | - | - | - | - | ||
![]() 4247-20 L3 Narda-MITEQ | In Stock | - | - | - | - | Active | - | - | - | DIRECTIONAL COUPLER | - | - | - | - | - | ||
![]() 4018-10 L3 Narda-MITEQ | In Stock | - | - | - | - | Active | - | - | - | DIRECTIONAL COUPLER | - | - | - | - | - | ||
![]() 4854 L3 Narda-MITEQ | In Stock | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | ||
![]() 855 L3 Narda-MITEQ | In Stock | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | ||
![]() 3033B L3 Narda-MITEQ | In Stock | - | - | - | - | Active | 1 (Unlimited) | - | - | 90 DEGREE HYBRID COUPLER | - | - | - | - | - | ||
![]() ACPSC-50K-20M-I/O/G L3 Narda-MITEQ | In Stock | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | ||
![]() C01-00500100-10 L3 Narda-MITEQ | In Stock | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | ||
![]() M-961-1221-X2 L3 Narda-MITEQ | In Stock | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | ||
![]() M-12-52-98WS L3 Narda-MITEQ | In Stock | - | - | - | - | Active | - | - | - | - | - | - | - | - | - |