- Part Status
- Moisture Sensitivity Level (MSL)
- RF/Microwave Device Type
- Construction
- Input Power-Max (CW)
- VSWR-Max
- Operating Frequency (Max)
- Operating Frequency-Min
- Insertion Loss (Max)
- Additional Feature
- Applications
- Coupler Type
Attribute column
Manufacturer
L3 Narda-MITEQ RF Directional Coupler
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Operating Frequency (Max) | Part Status | Moisture Sensitivity Level (MSL) | Additional Feature | Construction | RF/Microwave Device Type | Operating Frequency-Min | VSWR-Max | Input Power-Max (CW) | Characteristic Impedance | Insertion Loss (Max) |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() M-88-108-91KWN L3 Narda-MITEQ | In Stock | - | - | 108MHz | Active | - | N-F | COAXIAL | 90 DEGREE HYBRID COUPLER | 88MHz | 1.2 | 60dBm | 50Ohm | 0.2 dB | ||
![]() M-121-231-92W012-R L3 Narda-MITEQ | In Stock | - | - | - | Active | - | - | - | - | - | - | - | - | - | ||
![]() M-121-231-92W312 L3 Narda-MITEQ | In Stock | - | - | 230MHz | Active | - | - | MODULE | 90 DEGREE HYBRID COUPLER | 120MHz | 1.2 | 53.98dBm | 50Ohm | 0.2 dB | ||
![]() M-22-42-91KW402-R L3 Narda-MITEQ | In Stock | - | - | - | Active | - | - | - | - | - | - | - | - | - | ||
![]() M-42-13-92W102 L3 Narda-MITEQ | In Stock | - | - | 1000MHz | Active | - | - | MODULE | 90 DEGREE HYBRID COUPLER | 400MHz | 1.2 | 53.98dBm | 50Ohm | 0.25 dB | ||
![]() M-251-52-92W102 L3 Narda-MITEQ | In Stock | - | - | 500MHz | Active | - | - | MODULE | 90 DEGREE HYBRID COUPLER | 250MHz | 1.2 | 53.98dBm | 50Ohm | 0.25 dB | ||
![]() M-251-52-92WS-R L3 Narda-MITEQ | In Stock | - | - | - | Active | - | - | - | - | - | - | - | - | - | ||
![]() M-961-1221-95WB302-R L3 Narda-MITEQ | In Stock | - | - | - | Active | - | - | - | - | - | - | - | - | - | ||
![]() 4853 L3 Narda-MITEQ | In Stock | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | ||
![]() 4852 L3 Narda-MITEQ | In Stock | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | ||
![]() 853 L3 Narda-MITEQ | In Stock | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | ||
![]() M-22-42-92W602-R L3 Narda-MITEQ | In Stock | - | - | - | Active | - | - | - | - | - | - | - | - | - | ||
![]() M-151-251-92W012 L3 Narda-MITEQ | In Stock | - | - | 250MHz | Active | - | - | MODULE | 90 DEGREE HYBRID COUPLER | 150MHz | 1.2 | 53.98dBm | 50Ohm | 0.25 dB | ||
![]() M-42-13-92W412-R L3 Narda-MITEQ | In Stock | - | - | - | Active | - | - | - | - | - | - | - | - | - | ||
![]() M-13-23-95WB302 L3 Narda-MITEQ | In Stock | - | - | 2000MHz | Active | - | - | MODULE | 90 DEGREE HYBRID COUPLER | 1000MHz | 1.2 | 56.99dBm | 50Ohm | 0.2 dB | ||
![]() M-421-451-92W202 L3 Narda-MITEQ | In Stock | - | - | - | Active | - | - | - | - | - | - | - | - | - | ||
![]() M-42-13-91KWN L3 Narda-MITEQ | In Stock | - | - | 1000MHz | Active | - | - | COAXIAL | 90 DEGREE HYBRID COUPLER | 400MHz | 1.2 | 60dBm | 50Ohm | 0.2 dB | ||
![]() M-42-13-95WB302 L3 Narda-MITEQ | In Stock | - | - | 1000MHz | Active | - | - | MODULE | 90 DEGREE HYBRID COUPLER | 400MHz | 1.2 | 56.99dBm | 50Ohm | 0.2 dB | ||
![]() CD-402-802-6S L3 Narda-MITEQ | In Stock | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | ||
![]() CD-163-1752-H04 L3 Narda-MITEQ | In Stock | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - |