- Part Status
- Moisture Sensitivity Level (MSL)
- RF/Microwave Device Type
- Construction
- Input Power-Max (CW)
- VSWR-Max
- Operating Frequency (Max)
- Operating Frequency-Min
- Insertion Loss (Max)
- Additional Feature
- Applications
- Coupler Type
Attribute column
Manufacturer
L3 Narda-MITEQ RF Directional Coupler
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Supplier Device Package | Operating Frequency (Max) | Operating Temperature (Max.) | Part Status | Moisture Sensitivity Level (MSL) | Applications | Additional Feature | Construction | Frequency | Power - Max | RF/Microwave Device Type | Insertion Loss | Operating Frequency-Min | VSWR-Max | Input Power-Max (CW) | Characteristic Impedance | Insertion Loss (Max) | Coupler Type | Coupling Factor | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CD2-101-501-40NK L3 Narda-MITEQ | In Stock | - | - | - | - | 500MHz | - | Active | 1 (Unlimited) | - | N-F, I/P POWER-MAX(PEAK)=10000WATT | COAXIAL | - | - | BI-DIRECTIONAL COUPLER | - | 100MHz | 1.15 | 60dBm | 50Ohm | 0.3 dB | - | - | Non-RoHS Compliant | ||
![]() CD-1242-183-20S-R L3 Narda-MITEQ | In Stock | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CD2-122-142-10S L3 Narda-MITEQ | In Stock | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CD-102-183-20S L3 Narda-MITEQ | In Stock | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CD2-101-501-40N L3 Narda-MITEQ | In Stock | - | - | - | - | 500MHz | - | Active | 1 (Unlimited) | - | N-F, I/P POWER-MAX(PEAK)=5000WATT | COAXIAL | - | - | BI-DIRECTIONAL COUPLER | - | 100MHz | 1.15 | 56.99dBm | 50Ohm | 0.3 dB | - | - | Non-RoHS Compliant | ||
![]() CD-202-402-40NMI L3 Narda-MITEQ | In Stock | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CD-501-102-30S L3 Narda-MITEQ | In Stock | - | - | - | - | 1000MHz | - | Active | 1 (Unlimited) | - | SMA-F, I/P POWER-MAX(PEAK)=3000WATT | COAXIAL | - | - | DIRECTIONAL COUPLER | - | 500MHz | 1.1 | 46.99dBm | - | 0.2 dB | - | - | Non-RoHS Compliant | ||
![]() CD-202-183-10S-R L3 Narda-MITEQ | In Stock | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CD-102-183-30S L3 Narda-MITEQ | In Stock | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 4216-20 L3 Narda-MITEQ | In Stock | - | - | Module, SMA Connectors | - | - | 105°C | Active | 1 (Unlimited) | General Purpose | SMA-F | COAXIAL | 500MHz~8GHz | 50W | DIRECTIONAL COUPLER | 0.8dB | - | 1.3 | 46.99dBm | 50Ohm | - | Standard | 20 ± 1.5dB | - | ||
![]() 4242-10 L3 Narda-MITEQ | In Stock | - | - | Module, SMA Connectors | - | - | - | Active | 1 (Unlimited) | General Purpose | SMA-F, I/P POWER-MAX(PEAK)=3000WATT | COAXIAL | 500MHz~2GHz | 50W | DIRECTIONAL COUPLER | 0.9dB | - | 1.2 | 46.99dBm | - | - | Standard | 10dB | - | ||
![]() 3092 L3 Narda-MITEQ | In Stock | - | - | Module | Module | - | - | Active | - | General Purpose | - | - | 950MHz~2.2GHz | 30W | - | - | - | - | - | - | - | Standard | 10dB | - | ||
![]() 27003-50 L3 Narda-MITEQ | In Stock | - | - | Module, SMA Connectors | - | - | 85°C | Active | - | General Purpose | SMA-F; TNC-F; TNC-M, I/P POWER-MAX (PEAK)=3000WATT | COAXIAL | 2GHz~18GHz | 400W | DIRECTIONAL COUPLER | 0.5dB | - | 1.6 | 56.02dBm | - | - | Standard | 50dB | - | ||
![]() 3222-16 L3 Narda-MITEQ | In Stock | - | - | Module | Module | - | - | Active | - | General Purpose | - | - | 1GHz~18GHz | 20W | - | 1.25dB | - | - | - | - | - | Standard | 16dB | - | ||
![]() 27001A-30 L3 Narda-MITEQ | In Stock | - | - | Module | - | - | 85°C | Active | - | General Purpose | N-F; N-M, I/P POWER-MAX(PEAK)=3000WATT | COAXIAL | 6GHz~18GHz | 400W | DIRECTIONAL COUPLER | 0.5dB | - | 1.6 | 56.02dBm | - | - | Standard | 30dB | - | ||
![]() 3151-30 L3 Narda-MITEQ | In Stock | - | - | Module | - | - | - | Active | - | General Purpose | - | - | 820MHz~980MHz | 500W | DIRECTIONAL COUPLER | 0.15dB | - | - | - | - | - | Standard | 30 ± 1dB | - | ||
![]() 3202B-20 L3 Narda-MITEQ | In Stock | - | - | Module | Module | - | - | Active | - | General Purpose | - | - | 1GHz~12.4GHz | 20W | - | 1.05dB | - | - | - | - | - | Standard | 20dB | - | ||
![]() 3171-30 L3 Narda-MITEQ | In Stock | - | - | Module | - | - | - | Active | - | General Purpose | - | - | 700MHz~2.5GHz | 500W | DIRECTIONAL COUPLER | 0.15dB | - | - | - | - | - | Standard | 32 ± 3dB | - | ||
![]() 4151-20 L3 Narda-MITEQ | In Stock | - | - | Module, SMA Connectors | - | - | - | Active | - | General Purpose | - | - | 820MHz~980MHz | 50W | DIRECTIONAL COUPLER | 0.2dB | - | - | - | - | - | Standard | 20 ± 1dB | - | ||
![]() M-82-162-91KWB912 L3 Narda-MITEQ | In Stock | - | - | - | - | 1600MHz | - | Active | - | - | - | MODULE | - | - | 90 DEGREE HYBRID COUPLER | - | 800MHz | 1.3 | 60dBm | 50Ohm | 0.2 dB | - | - | - |