- Part Status
- Moisture Sensitivity Level (MSL)
- RF/Microwave Device Type
- Construction
- Input Power-Max (CW)
- VSWR-Max
- Operating Frequency (Max)
- Operating Frequency-Min
- Insertion Loss (Max)
- Additional Feature
- Applications
- Coupler Type
Attribute column
Manufacturer
L3 Narda-MITEQ RF Directional Coupler
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Supplier Device Package | Operating Temperature (Max.) | Packaging | Part Status | Moisture Sensitivity Level (MSL) | Applications | Additional Feature | Construction | Frequency | Power - Max | RF/Microwave Device Type | Insertion Loss | Isolation | VSWR-Max | Input Power-Max (CW) | Coupler Type | Coupling Factor | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 4012C-10 L3 Narda-MITEQ | In Stock | - | Datasheet | Module, SMA Connectors | - | 105°C | - | Active | 1 (Unlimited) | General Purpose | SMA-F | COAXIAL | 1GHz~2GHz | 50W | DIRECTIONAL COUPLER | 0.9dB | - | 1.1 | 46.99dBm | Standard | 10 ± 1.25dB | - | ||
![]() 3001-30 L3 Narda-MITEQ | In Stock | - | Datasheet | Module | - | - | - | Active | 1 (Unlimited) | General Purpose | - | - | 460MHz~950MHz | 500W | DIRECTIONAL COUPLER | 0.2dB | - | - | - | Standard | 30dB | - | ||
![]() 3095 L3 Narda-MITEQ | In Stock | - | - | Module | Module | - | - | Active | - | General Purpose | - | - | 7GHz~12.4GHz | 30W | - | - | - | - | - | Standard | 10dB | - | ||
![]() 4855 L3 Narda-MITEQ | In Stock | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 857 L3 Narda-MITEQ | In Stock | - | Datasheet | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 4017-20 L3 Narda-MITEQ | In Stock | - | Datasheet | Module | - | - | - | Active | 1 (Unlimited) | General Purpose | - | - | 18GHz~26.5GHz | 30W | DIRECTIONAL COUPLER | 0.8dB | - | - | - | Standard | 20 ± 1dB | - | ||
![]() 4017C-10 L3 Narda-MITEQ | In Stock | - | Datasheet | Module | - | - | - | Active | 1 (Unlimited) | General Purpose | - | - | 18GHz~26.5GHz | 30W | DIRECTIONAL COUPLER | 1.5dB | - | - | - | Standard | 10 ± 1dB | - | ||
![]() 4011C-20 L3 Narda-MITEQ | In Stock | - | Datasheet | Module, SMA Connectors | - | 105°C | - | Active | 1 (Unlimited) | General Purpose | SMA-F | COAXIAL | 500MHz~1GHz | 50W | DIRECTIONAL COUPLER | 0.8dB | - | 1.15 | 46.99dBm | Standard | 20 ± 1.25dB | - | ||
![]() 3004-10 L3 Narda-MITEQ | In Stock | - | Datasheet | Module | - | - | - | Active | 1 (Unlimited) | General Purpose | - | - | 4GHz~10GHz | 200W | DIRECTIONAL COUPLER | 0.85dB | - | - | - | Standard | 10dB | - | ||
![]() 4014C-30 L3 Narda-MITEQ | In Stock | - | Datasheet | Module, SMA Connectors | - | 105°C | - | Active | 1 (Unlimited) | General Purpose | SMA-F | COAXIAL | 4GHz~8GHz | 50W | DIRECTIONAL COUPLER | 0.25dB | - | - | 46.99dBm | Standard | 30 ± 1.25dB | - | ||
![]() 4015C-10 L3 Narda-MITEQ | In Stock | - | Datasheet | Module, SMA Connectors | - | 105°C | - | Active | 1 (Unlimited) | General Purpose | SMA-F | COAXIAL | 7GHz~12.4GHz | 50W | DIRECTIONAL COUPLER | 1dB | - | 1.3 | 46.99dBm | Standard | 10 ± 1.25dB | - | ||
![]() 3001-20 L3 Narda-MITEQ | In Stock | - | Datasheet | Module | Module | - | - | Active | 1 (Unlimited) | General Purpose | - | - | 460MHz~950MHz | 500W | - | 0.2dB | - | - | - | Standard | 20dB | - | ||
![]() 3002-20 L3 Narda-MITEQ | In Stock | - | Datasheet | Module | - | - | - | Active | 1 (Unlimited) | General Purpose | - | - | 950MHz~2GHz | 500W | DIRECTIONAL COUPLER | 0.2dB | - | - | - | Standard | 20dB | - | ||
![]() 3004-30 L3 Narda-MITEQ | In Stock | - | Datasheet | Module | - | - | - | Active | 1 (Unlimited) | General Purpose | - | - | 4GHz~10GHz | 500W | DIRECTIONAL COUPLER | 0.2dB | - | - | - | Standard | 30dB | RoHS Compliant | ||
![]() 3001-10 L3 Narda-MITEQ | In Stock | - | Datasheet | Module | Module | - | - | Active | 1 (Unlimited) | General Purpose | - | - | 460MHz~950MHz | 200W | - | 0.7dB | - | - | - | Standard | 10dB | - | ||
![]() 4015C-6 L3 Narda-MITEQ | In Stock | - | Datasheet | Module, SMA Connectors | - | 105°C | Box | Active | 1 (Unlimited) | General Purpose | SMA-F | COAXIAL | 7GHz~12.4GHz | 50W | DIRECTIONAL COUPLER | 2dB | - | 1.3 | 46.99dBm | Standard | 6 ± 1dB | - | ||
![]() 4015C-20 L3 Narda-MITEQ | In Stock | - | Datasheet | Module, SMA Connectors | - | 105°C | - | Active | 1 (Unlimited) | General Purpose | SMA-F | COAXIAL | 7GHz~12.4GHz | 50W | DIRECTIONAL COUPLER | 0.35dB | - | 1.25 | 46.99dBm | Standard | 20 ± 1dB | - | ||
![]() 3003-30 L3 Narda-MITEQ | In Stock | - | Datasheet | Module | - | - | - | Active | 1 (Unlimited) | General Purpose | - | - | 2GHz~4GHz | 500W | DIRECTIONAL COUPLER | 0.2dB | - | - | - | Standard | 30dB | - | ||
![]() 4356B L3 Narda-MITEQ | In Stock | - | - | Module, SMA Connectors | - | - | - | Active | - | General Purpose | - | - | 2GHz~18GHz | 30W | 90 DEGREE HYBRID COUPLER | 1dB | 20dB | - | - | Standard | 3dB | - | ||
![]() 852 L3 Narda-MITEQ | In Stock | - | Datasheet | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - |