- Part Status
- Moisture Sensitivity Level (MSL)
- RF/Microwave Device Type
- Construction
- Input Power-Max (CW)
- VSWR-Max
- Operating Frequency (Max)
- Operating Frequency-Min
- Insertion Loss (Max)
- Additional Feature
- Applications
- Coupler Type
Attribute column
Manufacturer
L3 Narda-MITEQ RF Directional Coupler
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Supplier Device Package | Operating Frequency (Max) | Operating Temperature (Max.) | Part Status | Moisture Sensitivity Level (MSL) | Applications | Additional Feature | Construction | Frequency | Power - Max | RF/Microwave Device Type | Insertion Loss | Operating Frequency-Min | VSWR-Max | Input Power-Max (CW) | Characteristic Impedance | Insertion Loss (Max) | Coupler Type | Coupling Factor | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 3001-20 L3 Narda-MITEQ | In Stock | - | Datasheet | Module | Module | - | - | Active | 1 (Unlimited) | General Purpose | - | - | 460MHz~950MHz | 500W | - | 0.2dB | - | - | - | - | - | Standard | 20dB | - | ||
![]() 3002-20 L3 Narda-MITEQ | In Stock | - | Datasheet | Module | - | - | - | Active | 1 (Unlimited) | General Purpose | - | - | 950MHz~2GHz | 500W | DIRECTIONAL COUPLER | 0.2dB | - | - | - | - | - | Standard | 20dB | - | ||
![]() 3004-30 L3 Narda-MITEQ | In Stock | - | Datasheet | Module | - | - | - | Active | 1 (Unlimited) | General Purpose | - | - | 4GHz~10GHz | 500W | DIRECTIONAL COUPLER | 0.2dB | - | - | - | - | - | Standard | 30dB | RoHS Compliant | ||
![]() 3001-10 L3 Narda-MITEQ | In Stock | - | Datasheet | Module | Module | - | - | Active | 1 (Unlimited) | General Purpose | - | - | 460MHz~950MHz | 200W | - | 0.7dB | - | - | - | - | - | Standard | 10dB | - | ||
![]() CD-1242-183-10S L3 Narda-MITEQ | In Stock | - | - | - | - | 18000MHz | - | Active | 1 (Unlimited) | - | SMA-F, I/P POWER-MAX(PEAK)=1000WATT | COAXIAL | - | - | DIRECTIONAL COUPLER | - | 12400MHz | 1.35 | 46.99dBm | - | 1.2 dB | - | - | Non-RoHS Compliant | ||
![]() CD2-102-802-300N L3 Narda-MITEQ | In Stock | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CD-802-1202-10S L3 Narda-MITEQ | In Stock | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CD2-1242-183-10S L3 Narda-MITEQ | In Stock | - | - | - | - | 18000MHz | - | Active | 1 (Unlimited) | - | SMA-F, I/P POWER-MAX(PEAK)=1000WATT | COAXIAL | - | - | BI-DIRECTIONAL COUPLER | - | 12400MHz | 1.4 | 40dBm | - | 2.2 dB | - | - | Non-RoHS Compliant | ||
![]() CD-602-183-10S L3 Narda-MITEQ | In Stock | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CD2-200-101-40NK L3 Narda-MITEQ | In Stock | - | - | - | - | 100MHz | - | Active | 1 (Unlimited) | - | N-F, I/P POWER-MAX(PEAK)=10000WATT | COAXIAL | - | - | BI-DIRECTIONAL COUPLER | - | 20MHz | 1.15 | 60dBm | 50Ohm | 0.2 dB | - | - | - | ||
![]() CD-502-103-10S L3 Narda-MITEQ | In Stock | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 4222-16 L3 Narda-MITEQ | In Stock | - | - | Module, SMA Connectors | Module | - | - | Active | 1 (Unlimited) | General Purpose | - | - | 1GHz~18GHz | 20W | - | 0.9dB | - | - | - | - | - | Standard | 16dB | - | ||
![]() 3024 L3 Narda-MITEQ | In Stock | - | - | Module | Module | - | - | Active | - | General Purpose | - | - | 4GHz~8GHz | 500W | - | 0.6dB | - | - | - | - | - | Standard | 20dB | - | ||
![]() 27004A-30 L3 Narda-MITEQ | In Stock | - | - | Module, SMA Connectors | - | - | 85°C | Active | - | General Purpose | SMA-F; TNC-F; TNC-M, I/P POWER-MAX (PEAK)=5000WATT | COAXIAL | 6GHz~18GHz | 400W | DIRECTIONAL COUPLER | 0.5dB | - | 1.6 | 56.02dBm | - | - | Standard | 30dB | - | ||
![]() 27003-40 L3 Narda-MITEQ | In Stock | - | - | Module, SMA Connectors | - | - | 85°C | Active | - | General Purpose | SMA-F; TNC-F; TNC-M, I/P POWER-MAX (PEAK)=3000WATT | COAXIAL | 2GHz~18GHz | 400W | DIRECTIONAL COUPLER | 0.5dB | - | 1.6 | 56.02dBm | - | - | Standard | 40dB | - | ||
![]() CD2-401-102-40N L3 Narda-MITEQ | In Stock | - | - | - | - | 1000MHz | - | Active | - | - | N-F, I/P POWER-MAX(PEAK)=5000WATT | COAXIAL | - | - | BI-DIRECTIONAL COUPLER | - | 400MHz | 1.2 | 56.99dBm | - | 0.2 dB | - | - | Non-RoHS Compliant | ||
![]() 4161-30 L3 Narda-MITEQ | In Stock | - | - | Module, SMA Connectors | - | - | - | Active | - | General Purpose | - | - | 1.7GHz~2.1GHz | 50W | DIRECTIONAL COUPLER | 0.15dB | - | - | - | - | - | Standard | 30 ± 1dB | - | ||
![]() 3161-30 L3 Narda-MITEQ | In Stock | - | - | Module | - | - | - | Active | - | General Purpose | - | - | 1.7GHz~2.1GHz | 500W | DIRECTIONAL COUPLER | 0.15dB | - | - | - | - | - | Standard | 30 ± 1dB | - | ||
![]() CD-202-802-20S L3 Narda-MITEQ | In Stock | - | - | - | - | 8000MHz | - | Active | 1 (Unlimited) | - | SMA-F, I/P POWER-MAX(PEAK)=3000WATT | COAXIAL | - | - | DIRECTIONAL COUPLER | - | 2000MHz | 1.25 | 46.99dBm | - | 0.45 dB | - | - | Non-RoHS Compliant | ||
![]() CD2-202-402-30N L3 Narda-MITEQ | In Stock | - | - | - | - | 4000MHz | - | Active | 1 (Unlimited) | - | N-F, I/P POWER-MAX(PEAK)=5000WATT | COAXIAL | - | - | BI-DIRECTIONAL COUPLER | - | 2000MHz | 1.2 | 56.99dBm | - | 0.2 dB | - | - | Non-RoHS Compliant |