- Part Status
- Moisture Sensitivity Level (MSL)
- RF/Microwave Device Type
- Construction
- Input Power-Max (CW)
- VSWR-Max
- Operating Frequency (Max)
- Operating Frequency-Min
- Insertion Loss (Max)
- Additional Feature
- Applications
- Coupler Type
Attribute column
Manufacturer
L3 Narda-MITEQ RF Directional Coupler
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Supplier Device Package | Operating Frequency (Max) | Part Status | Moisture Sensitivity Level (MSL) | Applications | Additional Feature | Construction | Frequency | Power - Max | RF/Microwave Device Type | Insertion Loss | Operating Frequency-Min | VSWR-Max | Input Power-Max (CW) | Characteristic Impedance | Insertion Loss (Max) | Coupler Type | Coupling Factor | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CD2-102-202-6S L3 Narda-MITEQ | In Stock | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CD2-202-402-20N L3 Narda-MITEQ | In Stock | - | - | - | - | 4000MHz | Active | 1 (Unlimited) | - | N-F, I/P POWER-MAX(PEAK)=5000WATT | COAXIAL | - | - | BI-DIRECTIONAL COUPLER | - | 2000MHz | 1.2 | 56.99dBm | - | 0.2 dB | - | - | Non-RoHS Compliant | ||
![]() CD-102-183-10S L3 Narda-MITEQ | In Stock | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CD2-202-402-40N L3 Narda-MITEQ | In Stock | - | - | - | - | 4000MHz | Active | 1 (Unlimited) | - | N-F, I/P POWER-MAX(PEAK)=5000WATT | COAXIAL | - | - | BI-DIRECTIONAL COUPLER | - | 2000MHz | 1.2 | 56.99dBm | - | 0.2 dB | - | - | Non-RoHS Compliant | ||
![]() CD2-200-101-40N L3 Narda-MITEQ | In Stock | - | - | - | - | 100MHz | Active | 1 (Unlimited) | - | N-F, I/P POWER-MAX(PEAK)=5000WATT | COAXIAL | - | - | BI-DIRECTIONAL COUPLER | - | 20MHz | 1.15 | 56.99dBm | 50Ohm | 0.2 dB | - | - | - | ||
![]() 5292 L3 Narda-MITEQ | In Stock | - | - | Module | Module | - | Active | 1 (Unlimited) | General Purpose | - | - | 1GHz~18GHz | 5W | - | 1dB | - | - | - | - | - | Standard | 13 ± 1dB | - | ||
![]() CD-102-183-6S L3 Narda-MITEQ | In Stock | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CD-102-103-10S-R L3 Narda-MITEQ | In Stock | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CD-1242-183-30S L3 Narda-MITEQ | In Stock | - | - | - | - | 18000MHz | Active | 1 (Unlimited) | - | SMA-F, I/P POWER-MAX(PEAK)=1000WATT | COAXIAL | - | - | DIRECTIONAL COUPLER | - | 12400MHz | 1.35 | 46.99dBm | - | 0.5 dB | - | - | Non-RoHS Compliant | ||
![]() 4226-20 L3 Narda-MITEQ | In Stock | - | - | Module, SMA Connectors | Module | - | Active | 1 (Unlimited) | General Purpose | - | - | 500MHz~18GHz | 20W | - | 0.9dB | - | - | - | - | - | Standard | 20dB | - | ||
![]() CD-402-802-20S L3 Narda-MITEQ | In Stock | - | - | - | - | 8000MHz | Active | 1 (Unlimited) | - | SMA-F, I/P POWER-MAX(PEAK)=3000WATT | COAXIAL | - | - | DIRECTIONAL COUPLER | - | 4000MHz | 1.25 | 46.99dBm | - | 0.3 dB | - | - | Non-RoHS Compliant | ||
![]() CD-402-802-10S-R L3 Narda-MITEQ | In Stock | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CD2-23-123-25-200S L3 Narda-MITEQ | In Stock | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CD2-122-142-40-2K L3 Narda-MITEQ | In Stock | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CD-602-183-6S L3 Narda-MITEQ | In Stock | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CD2-33-163-25-200N L3 Narda-MITEQ | In Stock | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CD-501-202-6S L3 Narda-MITEQ | In Stock | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CD-402-802-30S-R L3 Narda-MITEQ | In Stock | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CD2-202-402-30S L3 Narda-MITEQ | In Stock | - | - | - | - | 4000MHz | Active | 1 (Unlimited) | - | SMA-F, I/P POWER-MAX(PEAK)=3000WATT | COAXIAL | - | - | BI-DIRECTIONAL COUPLER | - | 2000MHz | 1.2 | 46.99dBm | - | 0.4 dB | - | - | Non-RoHS Compliant | ||
![]() CD2-102-602-10S L3 Narda-MITEQ | In Stock | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |