- Part Status
- Moisture Sensitivity Level (MSL)
- RF/Microwave Device Type
- Construction
- Input Power-Max (CW)
- VSWR-Max
- Operating Frequency (Max)
- Operating Frequency-Min
- Insertion Loss (Max)
- Additional Feature
- Applications
- Coupler Type
Attribute column
Manufacturer
L3 Narda-MITEQ RF Directional Coupler
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Supplier Device Package | Operating Frequency (Max) | Operating Temperature (Max.) | Operating Temperature (Min.) | Packaging | Part Status | Moisture Sensitivity Level (MSL) | Applications | Additional Feature | Construction | Frequency | Power - Max | Gain | RF/Microwave Device Type | Insertion Loss | Isolation | Operating Frequency-Min | VSWR-Max | Input Power-Max (CW) | Insertion Loss (Max) | Coupler Type | Coupling Factor | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CD-102-103-6S L3 Narda-MITEQ | In Stock | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CD2-102-402-6S L3 Narda-MITEQ | In Stock | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CD2-501-102-30S L3 Narda-MITEQ | In Stock | - | - | - | - | 1000MHz | - | - | - | Active | 1 (Unlimited) | - | SMA-F, I/P POWER-MAX(PEAK)=3000WATT | COAXIAL | - | - | - | BI-DIRECTIONAL COUPLER | - | - | 500MHz | 1.15 | 46.99dBm | 0.4 dB | - | - | Non-RoHS Compliant | ||
![]() CD2-501-102-10S-R L3 Narda-MITEQ | In Stock | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 30300D L3 Narda-MITEQ | In Stock | - | - | Module | Module | - | - | - | - | Active | 1 (Unlimited) | General Purpose | - | - | 820MHz~960MHz | 500W | - | - | - | - | - | - | - | - | Standard | - | - | ||
![]() CD2-752-163-30SMI-R L3 Narda-MITEQ | In Stock | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 4065 L3 Narda-MITEQ | In Stock | - | - | Module, SMA Connectors | - | - | 60°C | -40°C | - | Active | 1 (Unlimited) | General Purpose | SMA-F | COAXIAL | 7.5GHz~16GHz | 30W | 60 dB | NARROW BAND LOW POWER | 0.6dB | 15dB | - | 1.5 | - | - | Standard | 3dB | - | ||
![]() CD-102-103-10S L3 Narda-MITEQ | In Stock | - | - | - | - | 10000MHz | - | - | - | Active | 1 (Unlimited) | - | SMA-F, I/P POWER-MAX(PEAK)=1000WATT | COAXIAL | - | - | - | DIRECTIONAL COUPLER | - | - | 1000MHz | 1.5 | 46.99dBm | 0.9 dB | - | - | Non-RoHS Compliant | ||
![]() CD-102-402-30S-R L3 Narda-MITEQ | In Stock | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CD-262-522-10S L3 Narda-MITEQ | In Stock | - | - | - | - | 5200MHz | - | - | - | Active | 1 (Unlimited) | - | SMA-F, I/P POWER-MAX(PEAK)=3000WATT | COAXIAL | - | - | - | DIRECTIONAL COUPLER | - | - | 2600MHz | 1.25 | 46.99dBm | 0.8 dB | - | - | Non-RoHS Compliant | ||
![]() CD-225-401-20N-1 L3 Narda-MITEQ | In Stock | - | - | - | - | - | - | - | Box | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CD-202-183-10S L3 Narda-MITEQ | In Stock | - | - | - | - | 18000MHz | - | - | - | Active | 1 (Unlimited) | - | SMA-F, I/P POWER-MAX(PEAK)=1000WATT | COAXIAL | - | - | - | DIRECTIONAL COUPLER | - | - | 2000MHz | 1.5 | 44.77dBm | 1.3 dB | - | - | Non-RoHS Compliant | ||
![]() 4242-20 L3 Narda-MITEQ | In Stock | - | - | Module, SMA Connectors | - | - | - | - | - | Active | 1 (Unlimited) | General Purpose | SMA-F, I/P POWER-MAX(PEAK)=3000WATT | COAXIAL | 500MHz~2GHz | 50W | - | DIRECTIONAL COUPLER | 0.4dB | - | - | 1.2 | 46.99dBm | - | Standard | 20dB | - | ||
![]() 4226-10 L3 Narda-MITEQ | In Stock | - | - | Module, SMA Connectors | Module | - | - | - | - | Active | 1 (Unlimited) | General Purpose | - | - | 500MHz~18GHz | 20W | - | - | 1.5dB | - | - | - | - | - | Standard | 10dB | - | ||
![]() 3203-16 L3 Narda-MITEQ | In Stock | - | - | Module | Module | - | - | - | - | Active | 1 (Unlimited) | General Purpose | - | - | 2GHz~18GHz | 20W | - | - | 1dB | - | - | - | - | - | Standard | 16dB | - | ||
![]() 27002-40 L3 Narda-MITEQ | In Stock | - | - | Module | - | - | 85°C | - | - | Active | - | General Purpose | N-F; N-M, I/P POWER-MAX (PEAK)=5000WATT | COAXIAL | 2GHz~8GHz | 400W | - | DIRECTIONAL COUPLER | 0.25dB | - | - | 1.4 | 56.02dBm | - | Standard | 40dB | - | ||
![]() 27000-50 L3 Narda-MITEQ | In Stock | - | - | Module | - | - | 85°C | - | - | Active | - | General Purpose | N-F; N-M, I/P POWER-MAX(PEAK)=3000WATT | COAXIAL | 2GHz~18GHz | 400W | - | DIRECTIONAL COUPLER | 0.5dB | - | - | 1.6 | 56.02dBm | - | Standard | 50dB | - | ||
![]() 27005-30 L3 Narda-MITEQ | In Stock | - | - | Module, SMA Connectors | - | - | 85°C | - | - | Active | - | General Purpose | SMA-F; TNC-F; TNC-M, I/P POWER-MAX (PEAK)=5000WATT | COAXIAL | 2GHz~8GHz | 400W | - | DIRECTIONAL COUPLER | 0.25dB | - | - | 1.4 | 56.02dBm | - | Standard | 30dB | - | ||
![]() 27004A-40 L3 Narda-MITEQ | In Stock | - | - | Module, SMA Connectors | - | - | 85°C | - | - | Active | - | General Purpose | SMA-F; TNC-F; TNC-M, I/P POWER-MAX (PEAK)=5000WATT | COAXIAL | 6GHz~18GHz | 400W | - | DIRECTIONAL COUPLER | 0.5dB | - | - | 1.6 | 56.02dBm | - | Standard | 40dB | - | ||
![]() 4242-6 L3 Narda-MITEQ | In Stock | - | - | Module, SMA Connectors | - | - | - | - | Box | Active | 1 (Unlimited) | General Purpose | SMA-F, I/P POWER-MAX(PEAK)=3000WATT | COAXIAL | 500MHz~2GHz | 50W | - | DIRECTIONAL COUPLER | 2dB | - | - | 1.2 | 46.99dBm | - | Standard | 6dB | - |