- Part Status
- Construction
- Input Power-Max (CW)
- RF/Microwave Device Type
- Operating Temperature (Max.)
- Additional Feature
- Operating Temperature (Min.)
- Mounting Type
- Operating Frequency-Min
- Operating Frequency (Max)
- Package / Case
- RF Type
Attribute column
Manufacturer
L3 Narda-MITEQ RF Misc ICs and Modules
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Operating Frequency (Max) | Operating Temperature (Max.) | Operating Temperature (Min.) | Part Status | Moisture Sensitivity Level (MSL) | Additional Feature | Construction | Frequency | Function | RF/Microwave Device Type | Operating Frequency-Min | VSWR-Max | RF Type | Input Power-Max (CW) | Characteristic Impedance |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MAX4M050055-14P L3 Narda-MITEQ | In Stock | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MAX5M114127 L3 Narda-MITEQ | In Stock | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SYS2X1122 L3 Narda-MITEQ | In Stock | - | - | Connector Mount | Module, SMA Connectors | - | - | 65°C | -40°C | Active | - | SMA | COAXIAL | 9.5GHz~11.5GHz | Frequency Multiplier | FREQUENCY DOUBLER | - | 2.5 | General Purpose | - | 50Ohm | ||
![]() MAX16M016019 L3 Narda-MITEQ | In Stock | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MAX2V010060 L3 Narda-MITEQ | In Stock | - | - | - | - | - | 3000MHz | 75°C | -30°C | Active | - | SMA-F | COAXIAL | - | - | FREQUENCY DOUBLER | 500MHz | - | - | 20dBm | - | ||
![]() MAX2V060260 L3 Narda-MITEQ | In Stock | - | - | - | - | - | 13000MHz | 75°C | -30°C | Active | - | SMA-F | COAXIAL | - | - | FREQUENCY DOUBLER | 3000MHz | - | - | 20dBm | - | ||
![]() MAX2J010060 L3 Narda-MITEQ | In Stock | - | - | - | - | - | 3000MHz | 75°C | -30°C | Active | - | SMA-F | COAXIAL | - | - | FREQUENCY DOUBLER | 500MHz | - | - | 8dBm | - | ||
![]() MAX2M0714N01U L3 Narda-MITEQ | In Stock | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MAX5J090095 L3 Narda-MITEQ | In Stock | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SYS2X1428N01U L3 Narda-MITEQ | In Stock | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MAX3H050055 L3 Narda-MITEQ | In Stock | - | - | - | - | - | 1830MHz | 75°C | -30°C | Active | - | SMA-F | COAXIAL | - | - | FREQUENCY TRIPLER | 1670MHz | 1.5 | - | 16dBm | - | ||
![]() SYS2X0218S2-R L3 Narda-MITEQ | In Stock | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MAX7H084091-15P L3 Narda-MITEQ | In Stock | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MAX5M085090 L3 Narda-MITEQ | In Stock | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SYS3H072078 L3 Narda-MITEQ | In Stock | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 4590 L3 Narda-MITEQ | In Stock | - | - | Connector Mount | Module, SMA Connectors | Module | - | - | - | Active | 1 (Unlimited) | - | - | 18GHz~26GHz | Phase Shifter | - | - | - | General Purpose | - | - | ||
![]() MAX32S027029N01X L3 Narda-MITEQ | In Stock | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MAX14M179179 L3 Narda-MITEQ | In Stock | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MAX2H040080 L3 Narda-MITEQ | In Stock | - | - | - | - | - | 4000MHz | 75°C | -30°C | Active | - | SMA-F | COAXIAL | - | - | FREQUENCY DOUBLER | 2000MHz | - | - | 16dBm | - | ||
![]() MAX4H065070 L3 Narda-MITEQ | In Stock | - | - | - | - | - | 1750MHz | 75°C | -30°C | Active | - | SMA-F | COAXIAL | - | - | FREQUENCY QUADRUPLER | 1625MHz | 1.5 | - | 16dBm | - |