- Part Status
- Construction
- Input Power-Max (CW)
- RF/Microwave Device Type
- Operating Temperature (Max.)
- Additional Feature
- Operating Temperature (Min.)
- Mounting Type
- Operating Frequency-Min
- Operating Frequency (Max)
- Package / Case
- RF Type
Attribute column
Manufacturer
L3 Narda-MITEQ RF Misc ICs and Modules
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Operating Frequency (Max) | Operating Temperature (Max.) | Operating Temperature (Min.) | Part Status | Additional Feature | Construction | Frequency | Function | RF/Microwave Device Type | Operating Frequency-Min | VSWR-Max | RF Type | Input Power-Max (CW) | Characteristic Impedance | Conversion Loss-Max | LO Tunable | RF Input Frequency-Max | RF Input Frequency-Min | IF Frequency-Max | IF Frequency-Min | Down Conversion Gain-Min | Noise Figure-Max |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SYS4X1040D04Y L3 Narda-MITEQ | In Stock | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SYS2X2050L L3 Narda-MITEQ | In Stock | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SYS4X2040 L3 Narda-MITEQ | In Stock | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SYS3X0202A30Y L3 Narda-MITEQ | In Stock | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MX2V030180-2C L3 Narda-MITEQ | In Stock | - | - | Connector Mount | Module, SMA Connectors | Module | - | - | - | Active | - | - | 1.5GHz~9GHz | Frequency Doubler | - | - | - | General Purpose | - | - | - | - | - | - | - | - | - | - | ||
![]() SYS2M068212-12P L3 Narda-MITEQ | In Stock | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SYS3X7278N01X L3 Narda-MITEQ | In Stock | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SYS4X1144-90 L3 Narda-MITEQ | In Stock | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SYS3X2327K12AD L3 Narda-MITEQ | In Stock | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MAX2M550650W L3 Narda-MITEQ | In Stock | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DSS0818 L3 Narda-MITEQ | In Stock | - | - | - | - | - | - | - | - | Active | - | COAXIAL | - | - | DOWN CONVERTER | - | 2 | - | - | - | - | YES | 18000MHz | 8000MHz | 240MHz | 80MHz | 3 dB | 14 dB | ||
![]() FMDM-750/250-25 L3 Narda-MITEQ | In Stock | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() FMDM-1000/300-50AC L3 Narda-MITEQ | In Stock | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() FMDM-70/36-10 L3 Narda-MITEQ | In Stock | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() FMDMW-1.4/2.25-10 L3 Narda-MITEQ | In Stock | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MX2 L3 Narda-MITEQ | In Stock | - | - | - | - | - | 9000MHz | 75°C | -30°C | Active | SMA-F | COAXIAL | - | - | FREQUENCY DOUBLER | 1500MHz | - | - | 20dBm | - | 15 dB | - | - | - | - | - | - | - | ||
![]() SYSMM3X3638WG1 L3 Narda-MITEQ | In Stock | - | - | - | - | - | 38000MHz | 65°C | -40°C | Active | SMA-F, HIGH RELIABILITY | COAXIAL | - | - | IMAGE REJECTION | 36000MHz | 2 | - | - | 50Ohm | - | - | - | - | - | - | - | - | ||
![]() SYS5J0404D06X L3 Narda-MITEQ | In Stock | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DC-0.8/18-70/140/160 L3 Narda-MITEQ | In Stock | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SLS48505650 L3 Narda-MITEQ | In Stock | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |