- Part Status
- RF/Microwave Device Type
- Operating Temperature (Max.)
- VSWR-Max
- Operating Temperature (Min.)
- Additional Feature
- Construction
- RoHS Status
- Conversion Loss-Max
- Operating Frequency (Max)
- Operating Frequency-Min
- Mounting Type
Attribute column
Manufacturer
L3 Narda-MITEQ RF Mixers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Operating Frequency (Max) | Operating Temperature (Max.) | Operating Temperature (Min.) | Series | Part Status | Moisture Sensitivity Level (MSL) | Terminal Finish | Additional Feature | Construction | Frequency | RF/Microwave Device Type | Operating Frequency-Min | VSWR-Max | RF Type | Characteristic Impedance | Secondary Attributes | Noise Figure | Number of Mixers | Conversion Loss-Max | Modulation Technique | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() M21 L3 Narda-MITEQ | In Stock | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() IRM0307M04V L3 Narda-MITEQ | In Stock | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() IR0102LC1Q L3 Narda-MITEQ | In Stock | - | - | - | - | - | 2000MHz | 85°C | -54°C | - | Active | - | Nickel (Ni) | SMA-F | COAXIAL | - | DEMODULATOR | 1000MHz | 1.5 | - | - | - | - | - | 11 dB | I/Q | Non-RoHS Compliant | ||
![]() IR0104LC1A L3 Narda-MITEQ | In Stock | - | - | - | - | - | 4000MHz | 85°C | -54°C | - | Active | - | Nickel (Ni) | SMA-F | COAXIAL | - | IMAGE REJECTION | 1000MHz | 1.5 | - | - | - | - | - | 9.5 dB | - | Non-RoHS Compliant | ||
![]() IR1218HC2A L3 Narda-MITEQ | In Stock | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() IRM9196G08W L3 Narda-MITEQ | In Stock | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() IRM0226MC1C L3 Narda-MITEQ | In Stock | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SBB0226LR5 L3 Narda-MITEQ | In Stock | - | - | Connector Mount | Module, SMA Connectors | - | - | 85°C | -54°C | SBB | Active | 1 (Unlimited) | - | SMA-F | COAXIAL | 2GHz~26GHz | SINGLE BALANCED | - | 2 | General Purpose | 50Ohm | - | 15dB | 1 | - | - | Non-RoHS Compliant | ||
![]() DB0418LW1-R L3 Narda-MITEQ | In Stock | - | - | Connector Mount | Module, SMA Connectors | Module | - | - | - | DB0418 | Active | - | - | - | - | 4GHz~18GHz | - | - | - | General Purpose | - | Up/Down Converter | 10.5dB | 2 | - | - | - | ||
![]() DB1218HW1 L3 Narda-MITEQ | In Stock | - | - | Connector Mount | Module, SMA Connectors | - | - | 85°C | -54°C | DB | Active | - | - | SMA-F | COAXIAL | 12GHz~18GHz | DOUBLE BALANCED | - | 2.5 | General Purpose | - | Up/Down Converter | 10.5dB | 2 | - | - | Non-RoHS Compliant | ||
![]() DB0118HA2 L3 Narda-MITEQ | In Stock | - | - | Connector Mount | Module, SMA Connectors | - | - | 85°C | -54°C | DB | Active | - | - | HIGH DYNAMIC RANGE | - | 1GHz~18GHz | DOUBLE BALANCED | - | 2.5 | General Purpose | - | Up/Down Converter | 9dB | 2 | - | - | Non-RoHS Compliant | ||
![]() DM0412F09V L3 Narda-MITEQ | In Stock | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DB0416H12W L3 Narda-MITEQ | In Stock | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DM0520LW1-H L3 Narda-MITEQ | In Stock | - | - | Connector Mount | Module, SMA Connectors | - | - | 85°C | -54°C | DM | Active | - | NICKEL | SMA-F, HIGH RELIABILITY | COAXIAL | 5GHz~20GHz | DOUBLE BALANCED | - | 2 | General Purpose | - | - | 9dB | 2 | 10 dB | - | - | ||
![]() DB1218HW1-R L3 Narda-MITEQ | In Stock | - | - | Connector Mount | Module, SMA Connectors | Module | - | - | - | DB | Active | - | - | - | - | 12GHz~18GHz | - | - | - | General Purpose | - | Up/Down Converter | 10.5dB | 2 | - | - | - | ||
![]() DM0520MW1-H L3 Narda-MITEQ | In Stock | - | - | Connector Mount | Module, SMA Connectors | Module | - | - | - | DM | Active | - | - | - | - | 5GHz~20GHz | - | - | - | General Purpose | - | - | 9dB | 2 | - | - | - | ||
![]() DM0412HW2 L3 Narda-MITEQ | In Stock | - | - | Connector Mount | Module, SMA Connectors | - | - | 85°C | -54°C | DM | Active | - | - | HIGH RELIABILITY, HIGH ISOLATION, HIGH DYNAMIC RANGE | - | 4GHz~12GHz | DOUBLE BALANCED | - | 2 | General Purpose | - | Up/Down Converter | 9dB | 2 | 8 dB | - | Non-RoHS Compliant | ||
![]() DM0204LW2-R L3 Narda-MITEQ | In Stock | - | - | Connector Mount | Module, SMA Connectors | Module | - | - | - | DM | Active | - | - | - | - | 2GHz~4GHz | - | - | - | General Purpose | - | Up/Down Converter | 5dB | 2 | - | - | - | ||
![]() DB0226B22Z L3 Narda-MITEQ | In Stock | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DB0418HW6 L3 Narda-MITEQ | In Stock | - | - | Connector Mount | Module | - | - | 85°C | -54°C | DB0418 | Active | - | - | - | COMPONENT | 4GHz~18GHz | DOUBLE BALANCED | - | 2 | General Purpose | - | Up/Down Converter | 7.5dB | 2 | 9.5 dB | - | Non-RoHS Compliant |