- Part Status
- RF/Microwave Device Type
- Operating Temperature (Max.)
- VSWR-Max
- Operating Temperature (Min.)
- Additional Feature
- Construction
- RoHS Status
- Conversion Loss-Max
- Operating Frequency (Max)
- Operating Frequency-Min
- Mounting Type
Attribute column
Manufacturer
L3 Narda-MITEQ RF Mixers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Operating Frequency (Max) | Operating Temperature (Max.) | Operating Temperature (Min.) | JESD-609 Code | Part Status | Terminal Finish | Additional Feature | Construction | RF/Microwave Device Type | Operating Frequency-Min | VSWR-Max | Input Power-Max (CW) | Characteristic Impedance | Conversion Loss-Max | LO Tunable | RF Input Frequency-Max | RF Input Frequency-Min | IF Frequency-Max | IF Frequency-Min | Down Conversion Gain-Min | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() IRM0408HC2B L3 Narda-MITEQ | In Stock | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() IR0104HC1Q L3 Narda-MITEQ | In Stock | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() IRM0208HC2A L3 Narda-MITEQ | In Stock | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() IR1218HC2B L3 Narda-MITEQ | In Stock | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() IRM0812MC2C L3 Narda-MITEQ | In Stock | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ME2640W1 L3 Narda-MITEQ | In Stock | - | - | 40000MHz | 85°C | -54°C | - | Active | - | SMA-F | COAXIAL | TRIPLE BALANCED | 20000MHz | 3 | - | - | 15 dB | - | - | - | - | - | - | - | ||
![]() IRM0408MC2C L3 Narda-MITEQ | In Stock | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() IRO502HC1 L3 Narda-MITEQ | In Stock | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() IR0218HC1A L3 Narda-MITEQ | In Stock | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() IRA0226LC1B L3 Narda-MITEQ | In Stock | - | - | - | 85°C | -54°C | - | Active | Nickel (Ni) | SMA-F, IMAGE REJECTION, LOW NOISE | COAXIAL | DOWN CONVERTER | - | 1.5 | - | 50Ohm | - | YES | 26000MHz | 2000MHz | 80MHz | 40MHz | 20 dB | Non-RoHS Compliant | ||
![]() IRM0812LC2A L3 Narda-MITEQ | In Stock | - | - | 12000MHz | 85°C | -54°C | - | Active | Nickel (Ni) | SMA-F | COAXIAL | IMAGE REJECTION | 8000MHz | 1.5 | - | - | 8 dB | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() IR0203G20Y L3 Narda-MITEQ | In Stock | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DA0812LR5 L3 Narda-MITEQ | In Stock | - | - | 12000MHz | 85°C | -54°C | - | Active | - | SMA-F | COAXIAL | DOUBLE BALANCED | 8000MHz | 2 | - | 50Ohm | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() IR1826NI7Q L3 Narda-MITEQ | In Stock | - | - | 26000MHz | 85°C | -54°C | e4 | Active | Gold (Au) | K-F; SMA-F | COAXIAL | IMAGE REJECTION | 18000MHz | 1.5 | - | - | 13.5 dB | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() IRM0101F10Z L3 Narda-MITEQ | In Stock | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() IR0104MC1Q L3 Narda-MITEQ | In Stock | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() IR0502MC1A L3 Narda-MITEQ | In Stock | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() IRA5459N05X-MS4 L3 Narda-MITEQ | In Stock | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() IRM0218LC1B L3 Narda-MITEQ | In Stock | - | - | 18000MHz | 85°C | -54°C | - | Active | Nickel (Ni) | SMA-F | COAXIAL | IMAGE REJECTION | 2000MHz | 1.5 | 13dBm | 50Ohm | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() ARZ9910N01R L3 Narda-MITEQ | In Stock | - | - | 10400MHz | 85°C | -55°C | - | Active | - | SMA-F | COAXIAL | IMAGE REJECTION | 9900MHz | 2 | 33dBm | 50Ohm | - | - | - | - | - | - | - | Non-RoHS Compliant |