- Part Status
- RF/Microwave Device Type
- Operating Temperature (Max.)
- VSWR-Max
- Operating Temperature (Min.)
- Additional Feature
- Construction
- RoHS Status
- Conversion Loss-Max
- Operating Frequency (Max)
- Operating Frequency-Min
- Mounting Type
Attribute column
Manufacturer
L3 Narda-MITEQ RF Mixers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Operating Frequency (Max) | Operating Temperature (Max.) | Operating Temperature (Min.) | Part Status | Additional Feature | Construction | RF/Microwave Device Type | Operating Frequency-Min | VSWR-Max | Input Power-Max (CW) | Characteristic Impedance | Conversion Loss-Max | LO Tunable | RF Input Frequency-Max | RF Input Frequency-Min | IF Frequency-Max | IF Frequency-Min | Down Conversion Gain-Min | Noise Figure-Max | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() IR0812LI2A L3 Narda-MITEQ | In Stock | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() IR1826NI7C L3 Narda-MITEQ | In Stock | - | - | 26000MHz | 85°C | -54°C | Active | K-F; SMA-F | COAXIAL | IMAGE REJECTION | 18000MHz | 1.5 | - | - | 13.5 dB | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() IR0502C28F L3 Narda-MITEQ | In Stock | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() IRM0118HC1Q L3 Narda-MITEQ | In Stock | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() IR0408LC2A L3 Narda-MITEQ | In Stock | - | - | 8000MHz | 85°C | -54°C | Active | SMA-F, LOW NOISE | COAXIAL | IMAGE REJECTION | 4000MHz | 1.5 | - | 50Ohm | 8 dB | - | - | - | - | - | - | - | - | ||
![]() IR0118HC1A L3 Narda-MITEQ | In Stock | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() IRM0104LC1B L3 Narda-MITEQ | In Stock | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() IR1218LC2A L3 Narda-MITEQ | In Stock | - | - | 18000MHz | 85°C | -54°C | Active | SMA-F, LOW NOISE | COAXIAL | IMAGE REJECTION | 12000MHz | 1.5 | - | 50Ohm | 9.5 dB | - | - | - | - | - | - | - | - | ||
![]() IR0204LC2A L3 Narda-MITEQ | In Stock | - | - | 4000MHz | 85°C | -54°C | Active | SMA-F, LOW NOISE | COAXIAL | IMAGE REJECTION | 2000MHz | 1.5 | - | 50Ohm | 7.5 dB | - | - | - | - | - | - | - | - | ||
![]() DBF9210C25W-P L3 Narda-MITEQ | In Stock | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SBWA1618L05AA L3 Narda-MITEQ | In Stock | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SBWE1536C24W L3 Narda-MITEQ | In Stock | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SW-TR-022042 L3 Narda-MITEQ | In Stock | - | - | 1850MHz | 70°C | - | Active | TRANSMITTER FREQUENCY IS 5900-6400 MHZ AND RECEIVER FREQUENCY IS 2200-4200 MHZ, LOW NOISE | COMPONENT | DIVERSITY SWITCH | 1750MHz | 2 | 33.01dBm | 50Ohm | - | - | - | - | - | - | - | - | - | ||
![]() AR0618LC2B L3 Narda-MITEQ | In Stock | - | - | - | 85°C | -54°C | Active | SMA-F, IMAGE REJECTION, LOW NOISE | COAXIAL | DOWN CONVERTER | - | 2 | - | - | - | YES | 18000MHz | 6000MHz | 80MHz | 40MHz | 22 dB | 4 dB | - | ||
![]() AR0208LC2C L3 Narda-MITEQ | In Stock | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() AR0204LC2B L3 Narda-MITEQ | In Stock | - | - | - | 85°C | -54°C | Active | SMA-F, IMAGE REJECTION, LOW NOISE | COAXIAL | DOWN CONVERTER | - | 2 | - | - | - | YES | 4000MHz | 2000MHz | 80MHz | 40MHz | 27 dB | 1.5 dB | - | ||
![]() ARM0101J25E L3 Narda-MITEQ | In Stock | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DBF0812HI2F L3 Narda-MITEQ | In Stock | - | - | - | 85°C | -54°C | Active | SMA-F, LOW NOISE, HIGH DYNAMIC RANGE | COAXIAL | DOWN CONVERTER | - | 1.4 | - | - | - | YES | 12000MHz | 8000MHz | 2000MHz | 1500MHz | - | - | - | ||
![]() ARM5557H01AC L3 Narda-MITEQ | In Stock | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ARZ0181 L3 Narda-MITEQ | In Stock | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |