- Part Status
- RF/Microwave Device Type
- Operating Temperature (Max.)
- VSWR-Max
- Operating Temperature (Min.)
- Additional Feature
- Construction
- RoHS Status
- Conversion Loss-Max
- Operating Frequency (Max)
- Operating Frequency-Min
- Mounting Type
Attribute column
Manufacturer
L3 Narda-MITEQ RF Mixers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Operating Frequency (Max) | Operating Temperature (Max.) | Operating Temperature (Min.) | Series | Part Status | Moisture Sensitivity Level (MSL) | Terminal Finish | Additional Feature | Construction | Frequency | RF/Microwave Device Type | Operating Frequency-Min | VSWR-Max | RF Type | Characteristic Impedance | Secondary Attributes | Noise Figure | Number of Mixers | Conversion Loss-Max | LO Tunable | RF Input Frequency-Max | Modulation Technique | RF Input Frequency-Min | IF Frequency-Max | IF Frequency-Min | Down Conversion Gain-Min | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() IQM1316K07L L3 Narda-MITEQ | In Stock | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() IRM0226HC1C L3 Narda-MITEQ | In Stock | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() IR0204LC2C L3 Narda-MITEQ | In Stock | - | - | - | - | 4000MHz | 85°C | -54°C | - | Active | - | - | SMA-F, LOW NOISE | COAXIAL | - | IMAGE REJECTION | 2000MHz | 1.5 | - | 50Ohm | - | - | - | 7.5 dB | - | - | - | - | - | - | - | - | ||
![]() IRE0618LI1A L3 Narda-MITEQ | In Stock | - | - | - | - | 18000MHz | 85°C | -54°C | - | Active | - | Nickel (Ni) | SMA-F | COAXIAL | - | IMAGE REJECTION | 6000MHz | 1.5 | - | - | - | - | - | 10.5 dB | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() IRA0226LC1C L3 Narda-MITEQ | In Stock | - | - | - | - | - | 85°C | -54°C | - | Active | - | Nickel (Ni) | SMA-F, IMAGE REJECTION, LOW NOISE | COAXIAL | - | DOWN CONVERTER | - | 1.5 | - | 50Ohm | - | - | - | - | YES | 26000MHz | - | 2000MHz | 200MHz | 100MHz | 20 dB | Non-RoHS Compliant | ||
![]() IR1218MC2Q L3 Narda-MITEQ | In Stock | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() IRZ0003 L3 Narda-MITEQ | In Stock | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() IRM0812LC2Q L3 Narda-MITEQ | In Stock | - | - | - | - | 12000MHz | 85°C | -54°C | - | Active | - | Nickel (Ni) | SMA-F | COAXIAL | - | DEMODULATOR | 8000MHz | 1.5 | - | - | - | - | - | 11 dB | - | - | I/Q | - | - | - | - | Non-RoHS Compliant | ||
![]() IR0102MC1A L3 Narda-MITEQ | In Stock | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() IRM0618C20Y L3 Narda-MITEQ | In Stock | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() IR0102LC1C L3 Narda-MITEQ | In Stock | - | - | - | - | 2000MHz | 85°C | -54°C | - | Active | - | Nickel (Ni) | SMA-F | COAXIAL | - | IMAGE REJECTION | 1000MHz | 1.5 | - | - | - | - | - | 8 dB | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() IRM0226LC1B L3 Narda-MITEQ | In Stock | - | - | - | - | 26000MHz | 85°C | -54°C | - | Active | - | - | SMA-F | COAXIAL | - | IMAGE REJECTION | 2000MHz | 1.5 | - | 50Ohm | - | - | - | 14.5 dB | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() IRM1617G08W L3 Narda-MITEQ | In Stock | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() IRM5.6-2A-30H-15P L3 Narda-MITEQ | In Stock | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() LNB2640N01W L3 Narda-MITEQ | In Stock | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() LNB0606A11Y L3 Narda-MITEQ | In Stock | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DB0140B22Z L3 Narda-MITEQ | In Stock | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DB0218HW2 L3 Narda-MITEQ | In Stock | - | - | Connector Mount | Module, SMA Connectors | - | 85°C | -54°C | DB | Active | - | - | HIGH RELIABILITY, HIGH DYNAMIC RANGE | - | 2GHz~18GHz | DOUBLE BALANCED | - | 1.5 | General Purpose | - | Up/Down Converter | 8dB | 2 | - | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() DM0416HW2 L3 Narda-MITEQ | In Stock | - | - | Connector Mount | Module, SMA Connectors | - | 85°C | -54°C | DM | Active | - | - | HIGH RELIABILITY, HIGH ISOLATION, HIGH DYNAMIC RANGE | - | 4GHz~16GHz | DOUBLE BALANCED | - | 2 | General Purpose | - | Up/Down Converter | 9dB | 2 | 8 dB | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() DB0130HA2 L3 Narda-MITEQ | In Stock | - | - | Connector Mount | Module, SMA Connectors | - | - | - | DB | Active | - | - | LOW NOISE | - | 1GHz~30GHz | DOUBLE BALANCED | - | - | General Purpose | - | Up/Down Converter | 9dB | 2 | - | - | - | - | - | - | - | - | Non-RoHS Compliant |