- Part Status
- RF/Microwave Device Type
- Operating Temperature (Max.)
- VSWR-Max
- Operating Temperature (Min.)
- Additional Feature
- Construction
- RoHS Status
- Conversion Loss-Max
- Operating Frequency (Max)
- Operating Frequency-Min
- Mounting Type
Attribute column
Manufacturer
L3 Narda-MITEQ RF Mixers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Operating Frequency (Max) | Operating Temperature (Max.) | Operating Temperature (Min.) | Series | JESD-609 Code | Part Status | Terminal Finish | Additional Feature | Construction | Frequency | RF/Microwave Device Type | Operating Frequency-Min | VSWR-Max | RF Type | Characteristic Impedance | Secondary Attributes | Noise Figure | Number of Mixers | Conversion Loss-Max | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() IRM0226MC1Q L3 Narda-MITEQ | In Stock | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() IRM1218LC2C L3 Narda-MITEQ | In Stock | - | - | - | - | - | 18000MHz | 85°C | -54°C | - | - | Active | Nickel (Ni) | SMA-F | COAXIAL | - | IMAGE REJECTION | 12000MHz | 1.5 | - | 50Ohm | - | - | - | 13 dB | Non-RoHS Compliant | ||
![]() IRM0408HC2C L3 Narda-MITEQ | In Stock | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() IRM0204MC2B L3 Narda-MITEQ | In Stock | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() IRM9196E18Y L3 Narda-MITEQ | In Stock | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() M0408W1 L3 Narda-MITEQ | In Stock | - | - | - | - | - | 8000MHz | 85°C | -54°C | - | e4 | Active | Gold (Au) | SMA-F | COAXIAL | - | DOUBLE BALANCED | 4000MHz | 2.75 | - | - | - | - | - | 9.5 dB | Non-RoHS Compliant | ||
![]() IR0104LC1Q L3 Narda-MITEQ | In Stock | - | - | - | - | - | 4000MHz | 85°C | -54°C | - | - | Active | Nickel (Ni) | SMA-F | COAXIAL | - | IMAGE REJECTION | 1000MHz | 1.5 | - | - | - | - | - | 12.5 dB | Non-RoHS Compliant | ||
![]() IRM0408LC2A L3 Narda-MITEQ | In Stock | - | - | - | - | - | 8000MHz | 85°C | -54°C | - | - | Active | Nickel (Ni) | SMA-F | COAXIAL | - | IMAGE REJECTION | 4000MHz | 1.5 | - | 50Ohm | - | - | - | 11 dB | Non-RoHS Compliant | ||
![]() MA2640W1-R L3 Narda-MITEQ | In Stock | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ARM5459N04X L3 Narda-MITEQ | In Stock | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() M20SP L3 Narda-MITEQ | In Stock | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() IR1942D25N L3 Narda-MITEQ | In Stock | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DB1826HW1 L3 Narda-MITEQ | In Stock | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DM0052HA2 L3 Narda-MITEQ | In Stock | - | - | Connector Mount | Module, SMA Connectors | - | - | 85°C | -54°C | DM | - | Active | - | SMA-F | COAXIAL | 500MHz~2GHz | DOUBLE BALANCED | - | 2.5 | General Purpose | - | Up/Down Converter | 8.5dB | 2 | 8.5 dB | Non-RoHS Compliant | ||
![]() DB1218LW1 L3 Narda-MITEQ | In Stock | - | - | Connector Mount | Module, SMA Connectors | - | - | 85°C | -54°C | DB | - | Active | - | SMA-F | COAXIAL | 12GHz~18GHz | DOUBLE BALANCED | - | 2.5 | General Purpose | - | Up/Down Converter | 10.5dB | 2 | - | Non-RoHS Compliant | ||
![]() DB0118A17AD-MS4 L3 Narda-MITEQ | In Stock | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DB0226MA1 L3 Narda-MITEQ | In Stock | - | - | Connector Mount | Module, SMA Connectors | Module | - | - | - | DB | - | Active | - | - | - | 2GHz~26GHz | - | - | - | General Purpose | - | Up/Down Converter | 10dB | 2 | - | - | ||
![]() DM0204HA1 L3 Narda-MITEQ | In Stock | - | - | - | - | - | 4000MHz | 85°C | -54°C | - | - | Active | - | HIGH RELIABILITY, HIGH ISOLATION, HIGH DYNAMIC RANGE | MODULE | - | DOUBLE BALANCED | 2000MHz | 2.5 | - | - | - | - | - | 7 dB | Non-RoHS Compliant | ||
![]() DM0052LW2 L3 Narda-MITEQ | In Stock | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DB0418C12Z L3 Narda-MITEQ | In Stock | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - |