- Part Status
- RF/Microwave Device Type
- Operating Temperature (Max.)
- VSWR-Max
- Operating Temperature (Min.)
- Additional Feature
- Construction
- RoHS Status
- Conversion Loss-Max
- Operating Frequency (Max)
- Operating Frequency-Min
- Mounting Type
Attribute column
Manufacturer
L3 Narda-MITEQ RF Mixers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Operating Frequency (Max) | Operating Temperature (Max.) | Operating Temperature (Min.) | Part Status | Terminal Finish | Additional Feature | Construction | RF/Microwave Device Type | Operating Frequency-Min | VSWR-Max | Characteristic Impedance | Conversion Loss-Max | LO Tunable | RF Input Frequency-Max | RF Input Frequency-Min | IF Frequency-Max | IF Frequency-Min | Down Conversion Gain-Min | Noise Figure-Max | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() IRM0126LC1Q L3 Narda-MITEQ | In Stock | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() IR0609K31AA-R L3 Narda-MITEQ | In Stock | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() IRB0218LC1A L3 Narda-MITEQ | In Stock | - | - | 18000MHz | 85°C | -54°C | Active | Nickel (Ni) | SMA-F, LOW NOISE | COAXIAL | IMAGE REJECTION | 2000MHz | 1.5 | 50Ohm | 12.5 dB | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() IR0218LC1C L3 Narda-MITEQ | In Stock | - | - | 18000MHz | 85°C | -54°C | Active | - | SMA-F, LOW NOISE | COAXIAL | IMAGE REJECTION | 2000MHz | 1.5 | 50Ohm | 11 dB | - | - | - | - | - | - | - | - | ||
![]() IR2640LC2A L3 Narda-MITEQ | In Stock | - | - | 40000MHz | 85°C | -54°C | Active | - | K-F; SMA-F, LOW NOISE | COAXIAL | IMAGE REJECTION | 26000MHz | 1.5 | 50Ohm | 12.5 dB | - | - | - | - | - | - | - | - | ||
![]() IRM0180LM1Q L3 Narda-MITEQ | In Stock | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() IRM0226MC1B L3 Narda-MITEQ | In Stock | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() IR3A5459LR6A L3 Narda-MITEQ | In Stock | - | - | 5900MHz | 85°C | -54°C | Active | - | SMA-F | COAXIAL | IMAGE REJECTION | 5400MHz | 2 | 50Ohm | - | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() IRM0208HC2Q L3 Narda-MITEQ | In Stock | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() IR2640NI7B L3 Narda-MITEQ | In Stock | - | - | 40000MHz | 85°C | -54°C | Active | - | K-F; SMA-F, LOW NOISE | COAXIAL | IMAGE REJECTION | 26000MHz | 1.5 | - | 12 dB | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() IR0226HC1A L3 Narda-MITEQ | In Stock | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() IR0619M19N L3 Narda-MITEQ | In Stock | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() IRM0618MC2B L3 Narda-MITEQ | In Stock | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() IR1218MC2A L3 Narda-MITEQ | In Stock | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ME3334W1 L3 Narda-MITEQ | In Stock | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() AR0618LC2A L3 Narda-MITEQ | In Stock | - | - | - | 85°C | -54°C | Active | - | SMA-F, IMAGE REJECTION, LOW NOISE | COAXIAL | DOWN CONVERTER | - | 2 | - | - | YES | 18000MHz | 6000MHz | 40MHz | 20MHz | 22 dB | 4 dB | - | ||
![]() DA0202F24V L3 Narda-MITEQ | In Stock | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ARM1218LC2A L3 Narda-MITEQ | In Stock | - | - | 18000MHz | 85°C | -54°C | Active | - | SMA-F | COAXIAL | IMAGE REJECTION | 12000MHz | 2 | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() ARM0408LC2B L3 Narda-MITEQ | In Stock | - | - | 8000MHz | 85°C | -54°C | Active | - | SMA-F | COAXIAL | IMAGE REJECTION | 4000MHz | 2 | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() AR0812LC2A L3 Narda-MITEQ | In Stock | - | - | - | 85°C | -54°C | Active | - | SMA-F, IMAGE REJECTION, LOW NOISE | COAXIAL | DOWN CONVERTER | - | 2 | - | - | YES | 12000MHz | 8000MHz | 40MHz | 20MHz | 29 dB | 2.5 dB | - |