- Part Status
- RF/Microwave Device Type
- Operating Temperature (Max.)
- VSWR-Max
- Operating Temperature (Min.)
- Additional Feature
- Construction
- RoHS Status
- Conversion Loss-Max
- Operating Frequency (Max)
- Operating Frequency-Min
- Mounting Type
Attribute column
Manufacturer
L3 Narda-MITEQ RF Mixers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Operating Frequency (Max) | Operating Temperature (Max.) | Operating Temperature (Min.) | Series | Part Status | Moisture Sensitivity Level (MSL) | Terminal Finish | Additional Feature | Construction | Frequency | RF/Microwave Device Type | Operating Frequency-Min | VSWR-Max | RF Type | Characteristic Impedance | Secondary Attributes | Noise Figure | Number of Mixers | Conversion Loss-Max | LO Tunable | RF Input Frequency-Max | RF Input Frequency-Min | IF Frequency-Max | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() IRM0226LC1A L3 Narda-MITEQ | In Stock | - | - | - | - | - | 26000MHz | 85°C | -54°C | - | Active | - | - | SMA-F | COAXIAL | - | IMAGE REJECTION | 2000MHz | 1.5 | - | 50Ohm | - | - | - | 14.5 dB | - | - | - | - | Non-RoHS Compliant | ||
![]() IRM5800D20V L3 Narda-MITEQ | In Stock | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() IRM001002LC1Q L3 Narda-MITEQ | In Stock | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() IR1218C10R L3 Narda-MITEQ | In Stock | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() IRM0204LI2-400 L3 Narda-MITEQ | In Stock | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() IRE0618LI1C L3 Narda-MITEQ | In Stock | - | - | - | - | - | 18000MHz | 85°C | -54°C | - | Active | - | Nickel (Ni) | SMA-F | COAXIAL | - | IMAGE REJECTION | 6000MHz | 1.5 | - | - | - | - | - | 10.5 dB | - | - | - | - | Non-RoHS Compliant | ||
![]() IRM0618LC2Q L3 Narda-MITEQ | In Stock | - | - | - | - | - | 18000MHz | 85°C | -54°C | - | Active | - | Nickel (Ni) | SMA-F | COAXIAL | - | IMAGE REJECTION | 6000MHz | 1.5 | - | - | - | - | - | 13 dB | - | - | - | - | Non-RoHS Compliant | ||
![]() IRM0408LC2B L3 Narda-MITEQ | In Stock | - | - | - | - | - | 8000MHz | 85°C | -54°C | - | Active | - | Nickel (Ni) | SMA-F | COAXIAL | - | IMAGE REJECTION | 4000MHz | 1.5 | - | 50Ohm | - | - | - | 11 dB | - | - | - | - | Non-RoHS Compliant | ||
![]() SSB0218LR5 L3 Narda-MITEQ | In Stock | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SSB140170U60 L3 Narda-MITEQ | In Stock | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TIM0206HI2 L3 Narda-MITEQ | In Stock | - | - | - | - | - | - | 85°C | -54°C | - | Active | - | - | SMA-F | COAXIAL | - | DOWN CONVERTER | - | 2 | - | - | - | - | - | - | YES | 6000MHz | 2000MHz | 2000MHz | Non-RoHS Compliant | ||
![]() LNB-1826-24 L3 Narda-MITEQ | In Stock | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() LNB-1826-30-09-12V L3 Narda-MITEQ | In Stock | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() LNB-2640-40-09-P-R L3 Narda-MITEQ | In Stock | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() LNB-1826-30-09-P-R L3 Narda-MITEQ | In Stock | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() LNB0708N01X L3 Narda-MITEQ | In Stock | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DM0052HA2 L3 Narda-MITEQ | In Stock | - | - | Connector Mount | Module, SMA Connectors | - | - | 85°C | -54°C | DM | Active | - | - | SMA-F | COAXIAL | 500MHz~2GHz | DOUBLE BALANCED | - | 2.5 | General Purpose | - | Up/Down Converter | 8.5dB | 2 | 8.5 dB | - | - | - | - | Non-RoHS Compliant | ||
![]() DB1218LW1 L3 Narda-MITEQ | In Stock | - | - | Connector Mount | Module, SMA Connectors | - | - | 85°C | -54°C | DB | Active | - | - | SMA-F | COAXIAL | 12GHz~18GHz | DOUBLE BALANCED | - | 2.5 | General Purpose | - | Up/Down Converter | 10.5dB | 2 | - | - | - | - | - | Non-RoHS Compliant | ||
![]() DB0118A17AD-MS4 L3 Narda-MITEQ | In Stock | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DB0226MA1 L3 Narda-MITEQ | In Stock | - | - | Connector Mount | Module, SMA Connectors | Module | - | - | - | DB | Active | - | - | - | - | 2GHz~26GHz | - | - | - | General Purpose | - | Up/Down Converter | 10dB | 2 | - | - | - | - | - | - |