- Part Status
- RF/Microwave Device Type
- Operating Temperature (Max.)
- VSWR-Max
- Operating Temperature (Min.)
- Additional Feature
- Construction
- RoHS Status
- Conversion Loss-Max
- Operating Frequency (Max)
- Operating Frequency-Min
- Mounting Type
Attribute column
Manufacturer
L3 Narda-MITEQ RF Mixers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Operating Frequency (Max) | Operating Temperature (Max.) | Operating Temperature (Min.) | Part Status | Terminal Finish | Additional Feature | Construction | RF/Microwave Device Type | Operating Frequency-Min | VSWR-Max | Input Power-Max (CW) | Characteristic Impedance | Conversion Loss-Max | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() IRM5090M08V L3 Narda-MITEQ | In Stock | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | ||
![]() IRM0101E22Z L3 Narda-MITEQ | In Stock | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | ||
![]() IRM0118LC1A L3 Narda-MITEQ | In Stock | - | - | 18000MHz | 85°C | -54°C | Active | Nickel (Ni) | SMA-F | COAXIAL | IMAGE REJECTION | 1000MHz | 1.5 | - | 50Ohm | 14 dB | Non-RoHS Compliant | ||
![]() IR0408MC2C L3 Narda-MITEQ | In Stock | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | ||
![]() DA0818LR2 L3 Narda-MITEQ | In Stock | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | ||
![]() IR3A8596LR6A L3 Narda-MITEQ | In Stock | - | - | 9600MHz | 85°C | -54°C | Active | - | SMA-F | COAXIAL | IMAGE REJECTION | 8500MHz | 2 | - | 50Ohm | - | - | ||
![]() IR0618LC2A L3 Narda-MITEQ | In Stock | - | - | 18000MHz | 85°C | -54°C | Active | - | SMA-F, LOW NOISE | COAXIAL | IMAGE REJECTION | 6000MHz | 1.5 | - | 50Ohm | 10 dB | - | ||
![]() IRF0306HI2 L3 Narda-MITEQ | In Stock | - | - | 6000MHz | 85°C | -54°C | Active | - | SMA-F, LOW NOISE | COAXIAL | IMAGE REJECTION | 3000MHz | 2.5 | - | 50Ohm | 9 dB | - | ||
![]() IR1826NI7B L3 Narda-MITEQ | In Stock | - | - | 26000MHz | 85°C | -54°C | Active | - | K-F; SMA-F | COAXIAL | IMAGE REJECTION | 18000MHz | 1.5 | - | - | 13.5 dB | Non-RoHS Compliant | ||
![]() DA40618L12V L3 Narda-MITEQ | In Stock | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | ||
![]() IR0502LC1C L3 Narda-MITEQ | In Stock | - | - | 2000MHz | 85°C | -54°C | Active | Nickel (Ni) | SMA-F | COAXIAL | IMAGE REJECTION | 500MHz | 1.5 | - | - | 9.5 dB | Non-RoHS Compliant | ||
![]() SBWA3435N01RC L3 Narda-MITEQ | In Stock | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | ||
![]() SYSMM3X4345 L3 Narda-MITEQ | In Stock | - | - | 45000MHz | 65°C | -40°C | Active | - | K-F; SMA-F,HIGH RELIABILITY | COAXIAL | IMAGE REJECTION | 43000MHz | 2.5 | - | 50Ohm | - | Non-RoHS Compliant | ||
![]() SBW2226LG1 L3 Narda-MITEQ | In Stock | - | - | 26000MHz | 85°C | -54°C | Active | - | SMA-F | COAXIAL | SINGLE BALANCED | 22000MHz | 1.5 | 10dBm | - | 7.5 dB | Non-RoHS Compliant | ||
![]() IRJ085095U30A L3 Narda-MITEQ | In Stock | - | - | 9500MHz | 85°C | -55°C | Active | Nickel (Ni) | SMA-F | COAXIAL | IMAGE REJECTION | 8500MHz | 1.5 | - | - | 8 dB | Non-RoHS Compliant | ||
![]() IRM0305B14Y L3 Narda-MITEQ | In Stock | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | ||
![]() IRM0204MC2A L3 Narda-MITEQ | In Stock | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | ||
![]() LNB-197207-60/120-1 L3 Narda-MITEQ | In Stock | - | - | - | - | - | Active | - | - | - | DOWN CONVERTER | - | - | - | - | - | - | ||
![]() IRM0812LC2Q-R L3 Narda-MITEQ | In Stock | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | ||
![]() IRM1218HC2C L3 Narda-MITEQ | In Stock | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - |