- Part Status
- RF/Microwave Device Type
- Operating Temperature (Max.)
- VSWR-Max
- Operating Temperature (Min.)
- Additional Feature
- Construction
- RoHS Status
- Conversion Loss-Max
- Operating Frequency (Max)
- Operating Frequency-Min
- Mounting Type
Attribute column
Manufacturer
L3 Narda-MITEQ RF Mixers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Operating Frequency (Max) | Operating Temperature (Max.) | Operating Temperature (Min.) | Part Status | Terminal Finish | Additional Feature | Construction | RF/Microwave Device Type | Operating Frequency-Min | VSWR-Max | Input Power-Max (CW) | Characteristic Impedance | Conversion Loss-Max | Modulation Technique | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() IR0000J21P L3 Narda-MITEQ | In Stock | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | ||
![]() IR0118HC1Q L3 Narda-MITEQ | In Stock | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | ||
![]() IR1218LC2Q L3 Narda-MITEQ | In Stock | - | - | 18000MHz | 85°C | -54°C | Active | - | SMA-F, LOW NOISE | COAXIAL | DEMODULATOR | 12000MHz | 1.5 | - | 50Ohm | 12.5 dB | I/Q | - | ||
![]() IR0812HC2A L3 Narda-MITEQ | In Stock | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | ||
![]() IR1218LC2C L3 Narda-MITEQ | In Stock | - | - | 18000MHz | 85°C | -54°C | Active | - | SMA-F, LOW NOISE | COAXIAL | IMAGE REJECTION | 12000MHz | 1.5 | - | 50Ohm | 9.5 dB | - | - | ||
![]() IRM0204HC2Q L3 Narda-MITEQ | In Stock | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | ||
![]() IR0502LC1A L3 Narda-MITEQ | In Stock | - | - | 2000MHz | 85°C | -54°C | Active | Nickel (Ni) | SMA-F | COAXIAL | IMAGE REJECTION | 500MHz | 1.5 | - | - | 9.5 dB | - | Non-RoHS Compliant | ||
![]() IR0102LC1B L3 Narda-MITEQ | In Stock | - | - | 2000MHz | 85°C | -54°C | Active | Nickel (Ni) | SMA-F | COAXIAL | IMAGE REJECTION | 1000MHz | 1.5 | - | - | 8 dB | - | Non-RoHS Compliant | ||
![]() IR2640LC2Q L3 Narda-MITEQ | In Stock | - | - | 40000MHz | 85°C | -54°C | Active | - | K-F; SMA-F, LOW NOISE | COAXIAL | DEMODULATOR | 26000MHz | 1.5 | 13dBm | 50Ohm | 15.5 dB | I/Q | - | ||
![]() IR0208LC2A L3 Narda-MITEQ | In Stock | - | - | 8000MHz | 85°C | -54°C | Active | - | SMA-F, LOW NOISE | COAXIAL | IMAGE REJECTION | 2000MHz | 1.5 | - | 50Ohm | 9 dB | - | - | ||
![]() IRA5459N09X L3 Narda-MITEQ | In Stock | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | ||
![]() IR0204MC2Q L3 Narda-MITEQ | In Stock | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | ||
![]() IR0226MC1A L3 Narda-MITEQ | In Stock | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | ||
![]() IRJ085095L120A L3 Narda-MITEQ | In Stock | - | - | 9500MHz | - | - | Active | - | - | COAXIAL | IMAGE REJECTION | 8500MHz | - | - | 50Ohm | 8 dB | - | Non-RoHS Compliant | ||
![]() IR0102HC1A L3 Narda-MITEQ | In Stock | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | ||
![]() IR0118LC1C L3 Narda-MITEQ | In Stock | - | - | 18000MHz | 85°C | -54°C | Active | - | SMA-F, LOW NOISE | COAXIAL | IMAGE REJECTION | 1000MHz | 1.5 | - | 50Ohm | 11 dB | - | - | ||
![]() IQM2733B15L L3 Narda-MITEQ | In Stock | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | ||
![]() IRM0218MC1Q L3 Narda-MITEQ | In Stock | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | ||
![]() IRM0910D08V L3 Narda-MITEQ | In Stock | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | ||
![]() IRM0226LC1C L3 Narda-MITEQ | In Stock | - | - | 26000MHz | 85°C | -54°C | Active | - | SMA-F | COAXIAL | IMAGE REJECTION | 2000MHz | 1.5 | - | 50Ohm | 14.5 dB | - | Non-RoHS Compliant |