- Part Status
- RF/Microwave Device Type
- Operating Temperature (Max.)
- VSWR-Max
- Operating Temperature (Min.)
- Additional Feature
- Construction
- RoHS Status
- Conversion Loss-Max
- Operating Frequency (Max)
- Operating Frequency-Min
- Mounting Type
Attribute column
Manufacturer
L3 Narda-MITEQ RF Mixers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Operating Frequency (Max) | Operating Temperature (Max.) | Operating Temperature (Min.) | Part Status | Moisture Sensitivity Level (MSL) | Terminal Finish | Additional Feature | Construction | RF/Microwave Device Type | Operating Frequency-Min | VSWR-Max | Characteristic Impedance | Conversion Loss-Max | LO Tunable | RF Input Frequency-Max | Modulation Technique | RF Input Frequency-Min | IF Frequency-Max | IF Frequency-Min | RF Output Frequency-Max | RF Output Frequency-Min | Down Conversion Gain-Min | Noise Figure-Max | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() IRA2729E13R L3 Narda-MITEQ | In Stock | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() IQM0208 L3 Narda-MITEQ | In Stock | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() M0408W8 L3 Narda-MITEQ | In Stock | - | - | 8000MHz | 85°C | -54°C | Active | - | - | - | COMPONENT | DOUBLE BALANCED | 4000MHz | 3 | - | 10 dB | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() IRM6285LC2B L3 Narda-MITEQ | In Stock | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() M0520W1 L3 Narda-MITEQ | In Stock | - | - | 20000MHz | 85°C | -54°C | Active | - | - | SMA-F | COAXIAL | DOUBLE BALANCED | 5000MHz | 2.5 | - | 13 dB | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() AR8596C13Y L3 Narda-MITEQ | In Stock | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() M20H L3 Narda-MITEQ | In Stock | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ARM8596N01X L3 Narda-MITEQ | In Stock | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() IRA0202F24V L3 Narda-MITEQ | In Stock | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() IR0208LC2Q L3 Narda-MITEQ | In Stock | - | - | 8000MHz | 85°C | -54°C | Active | - | - | SMA-F, LOW NOISE | COAXIAL | DEMODULATOR | 2000MHz | 1.5 | 50Ohm | 12 dB | - | - | I/Q | - | - | - | - | - | - | - | - | ||
![]() IR0208MC2B L3 Narda-MITEQ | In Stock | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() IR0812HC2Q L3 Narda-MITEQ | In Stock | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DBF0611HI2 L3 Narda-MITEQ | In Stock | - | - | - | 85°C | -54°C | Active | - | - | SMA-F | COAXIAL | UP CONVERTER | - | 1.25 | - | - | YES | - | - | - | 1500MHz | 500MHz | 11000MHz | 6000MHz | - | - | - | ||
![]() IRE0208LI1B L3 Narda-MITEQ | In Stock | - | - | 8000MHz | 85°C | -54°C | Active | - | Nickel (Ni) | SMA-F | COAXIAL | IMAGE REJECTION | 2000MHz | 1.5 | - | 9.5 dB | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() DA0218LR5-R L3 Narda-MITEQ | In Stock | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() LNB1826J18M L3 Narda-MITEQ | In Stock | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() LNB-1826-30 L3 Narda-MITEQ | In Stock | - | - | - | - | - | Active | 1 (Unlimited) | - | LOW NOISE | MODULE | DOWN CONVERTER | - | 2.5 | 50Ohm | - | NO | 26000MHz | - | 18000MHz | 10000MHz | 2000MHz | - | - | 42 dB | 3 dB | - | ||
![]() LNB-1826-30-09 L3 Narda-MITEQ | In Stock | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() IRM0226HC1Q L3 Narda-MITEQ | In Stock | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SYSMM2X3436 L3 Narda-MITEQ | In Stock | - | - | 36000MHz | 65°C | -40°C | Active | - | - | K-F; SMA-F,HIGH RELIABILITY | COAXIAL | IMAGE REJECTION | 34000MHz | 2 | 50Ohm | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant |