- Part Status
- RF/Microwave Device Type
- Operating Temperature (Max.)
- VSWR-Max
- Operating Temperature (Min.)
- Additional Feature
- Construction
- RoHS Status
- Conversion Loss-Max
- Operating Frequency (Max)
- Operating Frequency-Min
- Mounting Type
Attribute column
Manufacturer
L3 Narda-MITEQ RF Mixers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Operating Frequency (Max) | Operating Temperature (Max.) | Operating Temperature (Min.) | Series | Part Status | Moisture Sensitivity Level (MSL) | Terminal Finish | Additional Feature | Construction | Frequency | RF/Microwave Device Type | Operating Frequency-Min | VSWR-Max | RF Type | Characteristic Impedance | Secondary Attributes | Noise Figure | Number of Mixers | Conversion Loss-Max | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() IR9.4D08D L3 Narda-MITEQ | In Stock | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() IRM0204LC2C L3 Narda-MITEQ | In Stock | - | - | - | - | 4000MHz | 85°C | -54°C | - | Active | - | Nickel (Ni) | SMA-F | COAXIAL | - | IMAGE REJECTION | 2000MHz | 1.5 | - | 50Ohm | - | - | - | 10.5 dB | Non-RoHS Compliant | ||
![]() IR0118MC1Q L3 Narda-MITEQ | In Stock | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() IRA8596E28J L3 Narda-MITEQ | In Stock | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() IRM0208MC2B L3 Narda-MITEQ | In Stock | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() IR0102HC1Q L3 Narda-MITEQ | In Stock | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() IRM0118MC1C L3 Narda-MITEQ | In Stock | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() IRJ085095U60A L3 Narda-MITEQ | In Stock | - | - | - | - | 9500MHz | 85°C | -55°C | - | Active | - | Nickel (Ni) | SMA-F | COAXIAL | - | IMAGE REJECTION | 8500MHz | 1.5 | - | - | - | - | - | 8 dB | Non-RoHS Compliant | ||
![]() IR0104HC1C L3 Narda-MITEQ | In Stock | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() IRM0408HC2Q L3 Narda-MITEQ | In Stock | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() M2640LWR28 L3 Narda-MITEQ | In Stock | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() IRM0618LC2B L3 Narda-MITEQ | In Stock | - | - | - | - | 18000MHz | 85°C | -54°C | - | Active | - | Nickel (Ni) | SMA-F | COAXIAL | - | IMAGE REJECTION | 6000MHz | 1.5 | - | - | - | - | - | 13 dB | Non-RoHS Compliant | ||
![]() IRM1218LC2Q L3 Narda-MITEQ | In Stock | - | - | - | - | 18000MHz | 85°C | -54°C | - | Active | - | Nickel (Ni) | SMA-F | COAXIAL | - | IMAGE REJECTION | 12000MHz | 1.5 | - | 50Ohm | - | - | - | 13 dB | Non-RoHS Compliant | ||
![]() M30V L3 Narda-MITEQ | In Stock | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() IR1218MC2C L3 Narda-MITEQ | In Stock | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() IR0104J05Y L3 Narda-MITEQ | In Stock | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() IRM0812LC2A-R L3 Narda-MITEQ | In Stock | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SBB0218C22F L3 Narda-MITEQ | In Stock | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DB0226LA1 L3 Narda-MITEQ | In Stock | - | - | Connector Mount | Module, SMA Connectors | - | 85°C | -54°C | DB | Active | - | - | SMA-F, HIGH RELIABILITY | COAXIAL | 2GHz~26GHz | DOUBLE BALANCED | - | 1.5 | General Purpose | - | Up/Down Converter | 10dB | 2 | - | Non-RoHS Compliant | ||
![]() DB0218LA1 L3 Narda-MITEQ | In Stock | - | - | Connector Mount | Module, SMA Connectors | - | 85°C | -54°C | DB | Active | - | - | SMA-F, HIGH RELIABILITY | COAXIAL | 2GHz~18GHz | DOUBLE BALANCED | - | 1.5 | General Purpose | - | Up/Down Converter | 9dB | 2 | - | Non-RoHS Compliant |