- Part Status
- RF/Microwave Device Type
- Operating Temperature (Max.)
- VSWR-Max
- Operating Temperature (Min.)
- Additional Feature
- Construction
- RoHS Status
- Conversion Loss-Max
- Operating Frequency (Max)
- Operating Frequency-Min
- Mounting Type
Attribute column
Manufacturer
L3 Narda-MITEQ RF Mixers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Operating Frequency (Max) | Operating Temperature (Max.) | Operating Temperature (Min.) | Part Status | Terminal Finish | Additional Feature | Construction | RF/Microwave Device Type | Operating Frequency-Min | VSWR-Max | Input Power-Max (CW) | Characteristic Impedance | Conversion Loss-Max | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() IR1840C22Z L3 Narda-MITEQ | In Stock | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | ||
![]() IRE0307E07W L3 Narda-MITEQ | In Stock | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | ||
![]() IR0408MC2B L3 Narda-MITEQ | In Stock | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | ||
![]() IR3545E28V L3 Narda-MITEQ | In Stock | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | ||
![]() IRM0204HC2A L3 Narda-MITEQ | In Stock | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | ||
![]() IRA5459D06X-MS3 L3 Narda-MITEQ | In Stock | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | ||
![]() IR0118LC1A L3 Narda-MITEQ | In Stock | - | - | 18000MHz | 85°C | -54°C | Active | - | SMA-F, LOW NOISE | COAXIAL | IMAGE REJECTION | 1000MHz | 1.5 | - | 50Ohm | 11 dB | - | ||
![]() IR3A5459LR6B L3 Narda-MITEQ | In Stock | - | - | 5900MHz | 85°C | -54°C | Active | - | SMA-F | COAXIAL | IMAGE REJECTION | 5400MHz | 2 | - | 50Ohm | - | - | ||
![]() IRF0612HI2 L3 Narda-MITEQ | In Stock | - | - | 12000MHz | 85°C | -54°C | Active | - | SMA-F, LOW NOISE | COAXIAL | IMAGE REJECTION | 6000MHz | 2.5 | - | - | 10 dB | - | ||
![]() IRM0204HC2C L3 Narda-MITEQ | In Stock | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | ||
![]() IR0618MC2A L3 Narda-MITEQ | In Stock | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | ||
![]() IR0102F17W L3 Narda-MITEQ | In Stock | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | ||
![]() IRM0218MC1C L3 Narda-MITEQ | In Stock | - | - | 18000MHz | 85°C | -54°C | Active | Nickel (Ni) | SMA-F | COAXIAL | IMAGE REJECTION | 2000MHz | 1.5 | 16dBm | 50Ohm | - | Non-RoHS Compliant | ||
![]() IRA5459N06X L3 Narda-MITEQ | In Stock | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | ||
![]() IRM0408LC2Q L3 Narda-MITEQ | In Stock | - | - | 8000MHz | 85°C | -54°C | Active | Nickel (Ni) | SMA-F | COAXIAL | IMAGE REJECTION | 4000MHz | 1.5 | - | 50Ohm | 11 dB | Non-RoHS Compliant | ||
![]() IRE0208LI1B-U L3 Narda-MITEQ | In Stock | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | ||
![]() IRM0118MC1B L3 Narda-MITEQ | In Stock | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | ||
![]() DA40818C17W L3 Narda-MITEQ | In Stock | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | ||
![]() IR0104MC1B L3 Narda-MITEQ | In Stock | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | ||
![]() IR0226LC1A L3 Narda-MITEQ | In Stock | - | - | 26000MHz | 85°C | -54°C | Active | - | SMA-F, LOW NOISE | COAXIAL | IMAGE REJECTION | 2000MHz | 1.5 | - | 50Ohm | 14.5 dB | - |