- Part Status
- RF/Microwave Device Type
- Operating Temperature (Max.)
- VSWR-Max
- Operating Temperature (Min.)
- Additional Feature
- Construction
- RoHS Status
- Conversion Loss-Max
- Operating Frequency (Max)
- Operating Frequency-Min
- Mounting Type
Attribute column
Manufacturer
L3 Narda-MITEQ RF Mixers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Operating Frequency (Max) | Operating Temperature (Max.) | Operating Temperature (Min.) | Part Status | Terminal Finish | Additional Feature | Construction | RF/Microwave Device Type | Operating Frequency-Min | VSWR-Max | Input Power-Max (CW) | Characteristic Impedance | Conversion Loss-Max | Modulation Technique | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() IRM0218HC1A L3 Narda-MITEQ | In Stock | - | - | 18000MHz | 85°C | -54°C | Active | Nickel (Ni) | SMA-F | COAXIAL | IMAGE REJECTION | 2000MHz | 1.5 | 20dBm | 50Ohm | - | - | Non-RoHS Compliant | ||
![]() IR0218LC1A L3 Narda-MITEQ | In Stock | - | - | 18000MHz | 85°C | -54°C | Active | - | SMA-F, LOW NOISE | COAXIAL | IMAGE REJECTION | 2000MHz | 1.5 | - | 50Ohm | 11 dB | - | - | ||
![]() IR0708LI3Q L3 Narda-MITEQ | In Stock | - | - | 8400MHz | 85°C | -54°C | Active | Nickel (Ni) | - | COAXIAL | DEMODULATOR | 7200MHz | 1.4 | - | 50Ohm | 10.5 dB | I/Q | Non-RoHS Compliant | ||
![]() IRE0618HI1B L3 Narda-MITEQ | In Stock | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | ||
![]() IR0208HC2B L3 Narda-MITEQ | In Stock | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | ||
![]() IRBA0226LC1A L3 Narda-MITEQ | In Stock | - | - | 26000MHz | 85°C | -54°C | Active | - | SMA-F, LOW NOISE | COAXIAL | IMAGE REJECTION | 2000MHz | 1.5 | - | 50Ohm | - | - | Non-RoHS Compliant | ||
![]() IR6285A28Z L3 Narda-MITEQ | In Stock | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | ||
![]() IRA5459N06X-R L3 Narda-MITEQ | In Stock | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | ||
![]() IR0408LC2Q L3 Narda-MITEQ | In Stock | - | - | 8000MHz | 85°C | -54°C | Active | - | SMA-F | COAXIAL | DEMODULATOR | 4000MHz | 1.5 | - | 50Ohm | 8 dB | I/Q | - | ||
![]() IR0618LC2Q L3 Narda-MITEQ | In Stock | - | - | 18000MHz | 85°C | -54°C | Active | - | SMA-F, LOW NOISE | COAXIAL | DEMODULATOR | 6000MHz | 1.5 | - | 50Ohm | 13 dB | I/Q | - | ||
![]() IRE0618HI1A L3 Narda-MITEQ | In Stock | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | ||
![]() IR0118LC1Q L3 Narda-MITEQ | In Stock | - | - | 18000MHz | 85°C | -54°C | Active | - | SMA-F, LOW NOISE | COAXIAL | DEMODULATOR | 1000MHz | 1.5 | - | 50Ohm | 14 dB | I/Q | - | ||
![]() SRD18G31D L3 Narda-MITEQ | In Stock | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SBWA3435N01RA L3 Narda-MITEQ | In Stock | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SBWA3435N01RB L3 Narda-MITEQ | In Stock | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SRD0218LW4 L3 Narda-MITEQ | In Stock | - | - | 18000MHz | 85°C | -54°C | Active | Nickel (Ni) | SMA-F | COAXIAL | SINGLE BALANCED | 2000MHz | 2.5 | - | - | - | - | Non-RoHS Compliant | ||
![]() SU0502C28F L3 Narda-MITEQ | In Stock | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | ||
![]() M4200W3 L3 Narda-MITEQ | In Stock | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SYS0911F29V L3 Narda-MITEQ | In Stock | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SYS1316E18V L3 Narda-MITEQ | In Stock | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - |