- Part Status
- RF/Microwave Device Type
- Construction
- Operating Temperature (Max.)
- Operating Temperature (Min.)
- VSWR-Max
- Additional Feature
- Characteristic Impedance
- IF Frequency-Max
- LO Tunable
- RF Input Frequency-Max
- RF Input Frequency-Min
Attribute column
Manufacturer
L3 Narda-MITEQ RF Modulators
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Operating Frequency (Max) | Operating Temperature (Max.) | Operating Temperature (Min.) | Part Status | Terminal Finish | Additional Feature | Construction | RF/Microwave Device Type | Operating Frequency-Min | VSWR-Max | Input Power-Max (CW) | Characteristic Impedance | Conversion Loss-Max | LO Tunable | RF Input Frequency-Max | Modulation Technique | RF Input Frequency-Min | IF Frequency-Max | IF Frequency-Min | RF Output Frequency-Max | RF Output Frequency-Min |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SMC1218D13W L3 Narda-MITEQ | In Stock | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SM0218LC1MDA L3 Narda-MITEQ | In Stock | - | - | 18000MHz | 85°C | -54°C | Active | - | SMA-F | COAXIAL | MODULATOR | 2000MHz | 2.5 | - | 50Ohm | 12 dB | - | - | SSB | - | - | - | - | - | ||
![]() SDM0103C02Y L3 Narda-MITEQ | In Stock | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SMC0206LI1CDA L3 Narda-MITEQ | In Stock | - | - | 6000MHz | 85°C | -54°C | Active | NICKEL | SMA-F | COAXIAL | MODULATOR | 2000MHz | 2.5 | 18dBm | 50Ohm | 15 dB | - | - | SSB | - | - | - | - | - | ||
![]() SM2737LI6CDQ L3 Narda-MITEQ | In Stock | - | - | 3700MHz | 85°C | -54°C | Active | NICKEL | - | COAXIAL | MODULATOR | 2700MHz | 2.5 | 13dBm | 50Ohm | 8 dB | - | - | QPSK | - | - | - | - | - | ||
![]() SM0618LC2MDB L3 Narda-MITEQ | In Stock | - | - | 18000MHz | 85°C | -54°C | Active | - | SMA-F | COAXIAL | MODULATOR | 6000MHz | 2.5 | - | 50Ohm | 10 dB | - | - | SSB | - | - | - | - | - | ||
![]() SMC0206LI1CDB L3 Narda-MITEQ | In Stock | - | - | 6000MHz | 85°C | -54°C | Active | NICKEL | SMA-F | COAXIAL | MODULATOR | 2000MHz | 2.5 | 18dBm | 50Ohm | 15 dB | - | - | SSB | - | - | - | - | - | ||
![]() SSM2400E29Z L3 Narda-MITEQ | In Stock | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SMT8085G09U L3 Narda-MITEQ | In Stock | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SM0226LC1MDQ-R L3 Narda-MITEQ | In Stock | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SDM0104J25U L3 Narda-MITEQ | In Stock | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SMC0915F16V L3 Narda-MITEQ | In Stock | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SMA7613C21N L3 Narda-MITEQ | In Stock | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SM7613H07U L3 Narda-MITEQ | In Stock | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SDM0502LC1MDB-R L3 Narda-MITEQ | In Stock | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SM0208HC2MDA L3 Narda-MITEQ | In Stock | - | - | - | 85°C | -54°C | Active | - | SMA-F | COAXIAL | UP CONVERTER | - | 2.5 | - | 50Ohm | - | NO | 8000MHz | - | 2000MHz | 40MHz | 20MHz | 8000MHz | 2000MHz | ||
![]() SM0204LC2MDQ L3 Narda-MITEQ | In Stock | - | - | - | 85°C | -54°C | Active | - | SMA-F | COAXIAL | UP CONVERTER | - | 2.5 | - | 50Ohm | - | NO | 4000MHz | - | 2000MHz | 500MHz | - | 4000MHz | 2000MHz | ||
![]() SMC0618DDS L3 Narda-MITEQ | In Stock | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SM1217A03N L3 Narda-MITEQ | In Stock | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SDM0104LC1CDB L3 Narda-MITEQ | In Stock | - | - | 4000MHz | 85°C | -54°C | Active | NICKEL | SMA-F | COAXIAL | MODULATOR | 1000MHz | 2.5 | 13dBm | 50Ohm | 10 dB | - | - | SSB | - | - | - | - | - |