- Part Status
- RF/Microwave Device Type
- Construction
- Operating Temperature (Max.)
- Operating Temperature (Min.)
- VSWR-Max
- Additional Feature
- Characteristic Impedance
- IF Frequency-Max
- LO Tunable
- RF Input Frequency-Max
- RF Input Frequency-Min
Attribute column
Manufacturer
L3 Narda-MITEQ RF Modulators
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Operating Frequency (Max) | Operating Temperature (Max.) | Operating Temperature (Min.) | Part Status | Moisture Sensitivity Level (MSL) | Terminal Finish | Additional Feature | Construction | RF/Microwave Device Type | Operating Frequency-Min | VSWR-Max | Input Power-Max (CW) | Characteristic Impedance | Conversion Loss-Max | LO Tunable | RF Input Frequency-Max | Modulation Technique | RF Input Frequency-Min | IF Frequency-Max | IF Frequency-Min | RF Output Frequency-Max | RF Output Frequency-Min |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SYS0118G30Z-FM L3 Narda-MITEQ | In Stock | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SDM0104LC1CDC L3 Narda-MITEQ | In Stock | - | - | 4000MHz | 85°C | -54°C | Active | - | NICKEL | SMA-F | COAXIAL | MODULATOR | 1000MHz | 2.5 | 13dBm | 50Ohm | 10 dB | - | - | SSB | - | - | - | - | - | ||
![]() SME0618LI1MDC L3 Narda-MITEQ | In Stock | - | - | 18000MHz | 85°C | -54°C | Active | - | NICKEL | SMA-F | COAXIAL | MODULATOR | 6000MHz | 2.5 | 5dBm | 50Ohm | 13 dB | - | - | SSB | - | - | - | - | - | ||
![]() SME0208LI1MDA L3 Narda-MITEQ | In Stock | - | - | 8000MHz | 85°C | -54°C | Active | - | NICKEL | SMA-F | COAXIAL | MODULATOR | 2000MHz | 2.5 | 5dBm | 50Ohm | 11 dB | - | - | SSB | - | - | - | - | - | ||
![]() SMC0618L13V L3 Narda-MITEQ | In Stock | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SM0408HC2MDB L3 Narda-MITEQ | In Stock | - | - | - | 85°C | -54°C | Active | - | NICKEL | SMA-F | COAXIAL | UP CONVERTER | - | 2.5 | - | 50Ohm | - | NO | 8000MHz | - | 4000MHz | 80MHz | 40MHz | 8000MHz | 4000MHz | ||
![]() SM1921D16AB L3 Narda-MITEQ | In Stock | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SM0618HC2MDQ L3 Narda-MITEQ | In Stock | - | - | - | 85°C | -54°C | Active | - | - | SMA-F | COAXIAL | UP CONVERTER | - | 2.5 | - | 50Ohm | - | NO | 18000MHz | - | 6000MHz | 500MHz | - | 18000MHz | 6000MHz | ||
![]() SM0204MC2MDA L3 Narda-MITEQ | In Stock | - | - | - | 85°C | -54°C | Active | - | - | SMA-F | COAXIAL | UP CONVERTER | - | 2.5 | - | 50Ohm | - | NO | 4000MHz | - | 2000MHz | 40MHz | 20MHz | 4000MHz | 2000MHz | ||
![]() SME0607F27X L3 Narda-MITEQ | In Stock | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SMC0618LAVC L3 Narda-MITEQ | In Stock | - | - | 18000MHz | 85°C | -54°C | Active | - | - | SMA-F | COAXIAL | MODULATOR | 6000MHz | 2.1 | 18dBm | - | - | - | - | I/Q | - | - | - | - | - | ||
![]() SM0218LC1CDQ-DEMO L3 Narda-MITEQ | In Stock | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SM0218LC1MDQ L3 Narda-MITEQ | In Stock | - | - | 18000MHz | 85°C | -54°C | Active | - | - | SMA-F | COAXIAL | MODULATOR | 2000MHz | 2.5 | - | 50Ohm | 12 dB | - | - | I/Q | - | - | - | - | - | ||
![]() SM0118D30U L3 Narda-MITEQ | In Stock | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SM1218MC2MDB L3 Narda-MITEQ | In Stock | - | - | - | 85°C | -54°C | Active | - | - | SMA-F | COAXIAL | UP CONVERTER | - | 2.5 | - | 50Ohm | - | NO | 18000MHz | - | 12000MHz | 80MHz | 40MHz | 18000MHz | 12000MHz | ||
![]() SM0812LC2MDA L3 Narda-MITEQ | In Stock | - | - | 12000MHz | 85°C | -54°C | Active | - | - | - | COAXIAL | MODULATOR | 8000MHz | 2.5 | 5dBm | 50Ohm | 9 dB | - | - | SSB | - | - | - | - | - | ||
![]() SDM0402LC1MD-450 L3 Narda-MITEQ | In Stock | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SDM0708LI3CDQ L3 Narda-MITEQ | In Stock | - | - | 8400MHz | 85°C | -54°C | Active | - | NICKEL | SMA-F | COAXIAL | MODULATOR | 7200MHz | 2.5 | 12dBm | 50Ohm | 8.5 dB | - | - | QPSK | - | - | - | - | - | ||
![]() SSM0812B14Z-R L3 Narda-MITEQ | In Stock | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SYS0202C22Y-R L3 Narda-MITEQ | In Stock | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |