- Part Status
- RF/Microwave Device Type
- Construction
- Operating Temperature (Max.)
- Operating Temperature (Min.)
- VSWR-Max
- Additional Feature
- Characteristic Impedance
- IF Frequency-Max
- LO Tunable
- RF Input Frequency-Max
- RF Input Frequency-Min
Attribute column
Manufacturer
L3 Narda-MITEQ RF Modulators
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Operating Frequency (Max) | Operating Temperature (Max.) | Operating Temperature (Min.) | Part Status | Moisture Sensitivity Level (MSL) | Terminal Finish | Additional Feature | Construction | RF/Microwave Device Type | Operating Frequency-Min | VSWR-Max | Input Power-Max (CW) | Characteristic Impedance | Conversion Loss-Max | LO Tunable | RF Input Frequency-Max | Modulation Technique | RF Input Frequency-Min | IF Frequency-Max | IF Frequency-Min | RF Output Frequency-Max | RF Output Frequency-Min |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SME0618LI1CDC L3 Narda-MITEQ | In Stock | - | - | 18000MHz | 85°C | -54°C | Active | - | NICKEL | SMA-F | COAXIAL | MODULATOR | 6000MHz | 2.5 | 16dBm | 50Ohm | 13 dB | - | - | SSB | - | - | - | - | - | ||
![]() SM0204HC2MDA L3 Narda-MITEQ | In Stock | - | - | - | 85°C | -54°C | Active | - | - | SMA-F | COAXIAL | UP CONVERTER | - | 2.5 | - | 50Ohm | - | NO | 4000MHz | - | 2000MHz | 40MHz | 20MHz | 4000MHz | 2000MHz | ||
![]() SME0618LI1MDQ L3 Narda-MITEQ | In Stock | - | - | 18000MHz | 85°C | -54°C | Active | - | NICKEL | SMA-F | COAXIAL | MODULATOR | 6000MHz | 2.5 | 5dBm | 50Ohm | 13 dB | - | - | I/Q | - | - | - | - | - | ||
![]() SM0618MC2MDA L3 Narda-MITEQ | In Stock | - | - | - | 85°C | -54°C | Active | - | - | SMA-F | COAXIAL | UP CONVERTER | - | 2.5 | - | 50Ohm | - | NO | 18000MHz | - | 6000MHz | 40MHz | 20MHz | 18000MHz | 6000MHz | ||
![]() SM0204MC2MDC L3 Narda-MITEQ | In Stock | - | - | - | 85°C | -54°C | Active | - | - | SMA-F | COAXIAL | UP CONVERTER | - | 2.5 | - | 50Ohm | - | NO | 4000MHz | - | 2000MHz | 200MHz | 100MHz | 4000MHz | 2000MHz | ||
![]() SMT8085N01U L3 Narda-MITEQ | In Stock | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SME1516L16X L3 Narda-MITEQ | In Stock | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SSM1218LC2MDB L3 Narda-MITEQ | In Stock | - | - | - | 85°C | -54°C | Active | - | - | SMA-F | COAXIAL | UP CONVERTER | - | 2.5 | - | 50Ohm | - | NO | 18000MHz | - | 12000MHz | 80MHz | 40MHz | 18000MHz | 12000MHz | ||
![]() SM1218HC2MDB L3 Narda-MITEQ | In Stock | - | - | - | 85°C | -54°C | Active | - | - | SMA-F | COAXIAL | UP CONVERTER | - | 2.5 | - | 50Ohm | - | NO | 18000MHz | - | 12000MHz | 80MHz | 40MHz | 18000MHz | 12000MHz | ||
![]() SSM0812MC2MDA L3 Narda-MITEQ | In Stock | - | - | - | 85°C | -54°C | Active | - | - | SMA-F | COAXIAL | UP CONVERTER | - | 2.5 | - | 50Ohm | - | NO | 12000MHz | - | 8000MHz | 40MHz | 20MHz | 12000MHz | 8000MHz | ||
![]() SSM0618HC2MDC L3 Narda-MITEQ | In Stock | - | - | - | 85°C | -54°C | Active | - | - | SMA-F | COAXIAL | UP CONVERTER | - | 2.5 | - | 50Ohm | - | NO | 18000MHz | - | 6000MHz | 200MHz | 100MHz | 18000MHz | 6000MHz | ||
![]() SM2640D05W L3 Narda-MITEQ | In Stock | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SSM0204HC2MDQ L3 Narda-MITEQ | In Stock | - | - | - | 85°C | -54°C | Active | - | - | SMA-F | COAXIAL | UP CONVERTER | - | 2.5 | - | 50Ohm | - | NO | 4000MHz | - | 2000MHz | 500MHz | - | 4000MHz | 2000MHz | ||
![]() SM0812MC2MDC L3 Narda-MITEQ | In Stock | - | - | - | 85°C | -54°C | Active | - | - | SMA-F | COAXIAL | UP CONVERTER | - | 2.5 | - | 50Ohm | - | NO | 12000MHz | - | 8000MHz | 200MHz | 100MHz | 12000MHz | 8000MHz | ||
![]() SM0809E10M L3 Narda-MITEQ | In Stock | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() BMA0208LW2MD-R L3 Narda-MITEQ | In Stock | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() JSX100G3S7VNC L3 Narda-MITEQ | In Stock | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() BMA1415L09V L3 Narda-MITEQ | In Stock | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() BMA0102H03X L3 Narda-MITEQ | In Stock | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() BMT0709E05W L3 Narda-MITEQ | In Stock | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |