- Part Status
- RF/Microwave Device Type
- Construction
- Operating Temperature (Max.)
- Operating Temperature (Min.)
- VSWR-Max
- Additional Feature
- Characteristic Impedance
- IF Frequency-Max
- LO Tunable
- RF Input Frequency-Max
- RF Input Frequency-Min
Attribute column
Manufacturer
L3 Narda-MITEQ RF Modulators
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Operating Frequency (Max) | Operating Temperature (Max.) | Operating Temperature (Min.) | Part Status | Terminal Finish | Additional Feature | Construction | RF/Microwave Device Type | Operating Frequency-Min | VSWR-Max | Input Power-Max (CW) | Characteristic Impedance | Conversion Loss-Max | LO Tunable | RF Input Frequency-Max | Modulation Technique | RF Input Frequency-Min | IF Frequency-Max | IF Frequency-Min | RF Output Frequency-Max | RF Output Frequency-Min |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SM8596L08J L3 Narda-MITEQ | In Stock | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SSM0618LC2MDB L3 Narda-MITEQ | In Stock | - | - | - | 85°C | -54°C | Active | - | SMA-F | COAXIAL | UP CONVERTER | - | 2.5 | - | 50Ohm | - | NO | 18000MHz | - | 6000MHz | 80MHz | 40MHz | 18000MHz | 6000MHz | ||
![]() SME0618LI1MDA L3 Narda-MITEQ | In Stock | - | - | 18000MHz | 85°C | -54°C | Active | NICKEL | SMA-F | COAXIAL | MODULATOR | 6000MHz | 2.5 | 5dBm | 50Ohm | 13 dB | - | - | SSB | - | - | - | - | - | ||
![]() SSM0408MC2MDC L3 Narda-MITEQ | In Stock | - | - | - | 85°C | -54°C | Active | NICKEL | SMA-F | COAXIAL | UP CONVERTER | - | 2.5 | - | 50Ohm | - | NO | 8000MHz | - | 4000MHz | 200MHz | 100MHz | 8000MHz | 4000MHz | ||
![]() SME0710M30W L3 Narda-MITEQ | In Stock | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SSM1218HC2MDB L3 Narda-MITEQ | In Stock | - | - | - | 85°C | -54°C | Active | - | SMA-F | COAXIAL | UP CONVERTER | - | 2.5 | - | 50Ohm | - | NO | 18000MHz | - | 12000MHz | 80MHz | 40MHz | 18000MHz | 12000MHz | ||
![]() SMC0812D13W L3 Narda-MITEQ | In Stock | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SM0104LC1MDA L3 Narda-MITEQ | In Stock | - | - | - | - | - | Active | - | - | - | MODULATOR | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SU0208C28F L3 Narda-MITEQ | In Stock | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SSM0812LC2CDQ L3 Narda-MITEQ | In Stock | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SM0812MC2MDQ L3 Narda-MITEQ | In Stock | - | - | - | 85°C | -54°C | Active | - | SMA-F | COAXIAL | UP CONVERTER | - | 2.5 | - | 50Ohm | - | NO | 12000MHz | - | 8000MHz | 500MHz | - | 12000MHz | 8000MHz | ||
![]() SME0618LI1CDQ L3 Narda-MITEQ | In Stock | - | - | 18000MHz | 85°C | -54°C | Active | NICKEL | SMA-F | COAXIAL | MODULATOR | 6000MHz | 2.5 | 16dBm | 50Ohm | 13 dB | - | - | I/Q | - | - | - | - | - | ||
![]() SDM0208M23R L3 Narda-MITEQ | In Stock | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SMC0618LI1CDQ L3 Narda-MITEQ | In Stock | - | - | 18000MHz | 85°C | -54°C | Active | - | SMA-F | COAXIAL | MODULATOR | 6000MHz | 2.1 | 18dBm | 50Ohm | 19 dB | - | - | QPSK | - | - | - | - | - | ||
![]() SSM0812B05V L3 Narda-MITEQ | In Stock | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SMC0506DDS L3 Narda-MITEQ | In Stock | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SM8596B25K L3 Narda-MITEQ | In Stock | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SM0204H05U L3 Narda-MITEQ | In Stock | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SSM0618LC2MDQ L3 Narda-MITEQ | In Stock | - | - | - | 85°C | -54°C | Active | - | SMA-F | COAXIAL | UP CONVERTER | - | 2.5 | - | 50Ohm | - | NO | 18000MHz | - | 6000MHz | 500MHz | - | 18000MHz | 6000MHz | ||
![]() SSM1218LC2MDQ L3 Narda-MITEQ | In Stock | - | - | - | 85°C | -54°C | Active | - | SMA-F | COAXIAL | UP CONVERTER | - | 2.5 | - | 50Ohm | - | NO | 18000MHz | - | 12000MHz | 500MHz | - | 18000MHz | 12000MHz |