- Part Status
- RF/Microwave Device Type
- Construction
- Operating Temperature (Max.)
- Operating Temperature (Min.)
- VSWR-Max
- Additional Feature
- Characteristic Impedance
- IF Frequency-Max
- LO Tunable
- RF Input Frequency-Max
- RF Input Frequency-Min
Attribute column
Manufacturer
L3 Narda-MITEQ RF Modulators
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Operating Frequency (Max) | Operating Temperature (Max.) | Operating Temperature (Min.) | Part Status | Moisture Sensitivity Level (MSL) | Terminal Finish | Additional Feature | Construction | RF/Microwave Device Type | Operating Frequency-Min | VSWR-Max | Input Power-Max (CW) | Characteristic Impedance | Conversion Loss-Max | LO Tunable | RF Input Frequency-Max | Modulation Technique | RF Input Frequency-Min | IF Frequency-Max | IF Frequency-Min | RF Output Frequency-Max | RF Output Frequency-Min |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SSM0618HC2MDQ L3 Narda-MITEQ | In Stock | - | - | - | 85°C | -54°C | Active | - | - | SMA-F | COAXIAL | UP CONVERTER | - | 2.5 | - | 50Ohm | - | NO | 18000MHz | - | 6000MHz | 500MHz | - | 18000MHz | 6000MHz | ||
![]() SM1826NI7CDA L3 Narda-MITEQ | In Stock | - | - | 26000MHz | 85°C | -54°C | Active | - | - | K-F/SMA-F | COAXIAL | MODULATOR | 18000MHz | 3 | 20dBm | - | 12 dB | - | - | SSB | - | - | - | - | - | ||
![]() SM2026A23Z L3 Narda-MITEQ | In Stock | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SM0208HC2MDC L3 Narda-MITEQ | In Stock | - | - | - | 85°C | -54°C | Active | - | - | SMA-F | COAXIAL | UP CONVERTER | - | 2.5 | - | 50Ohm | - | NO | 8000MHz | - | 2000MHz | 200MHz | 100MHz | 8000MHz | 2000MHz | ||
![]() SM0812MC2MDB L3 Narda-MITEQ | In Stock | - | - | - | 85°C | -54°C | Active | - | - | SMA-F | COAXIAL | UP CONVERTER | - | 2.5 | - | 50Ohm | - | NO | 12000MHz | - | 8000MHz | 80MHz | 40MHz | 12000MHz | 8000MHz | ||
![]() SSM0812HC2MDQ L3 Narda-MITEQ | In Stock | - | - | - | 85°C | -54°C | Active | - | - | SMA-F | COAXIAL | UP CONVERTER | - | 2.5 | - | 50Ohm | - | NO | 12000MHz | - | 8000MHz | 500MHz | - | 12000MHz | 8000MHz | ||
![]() SSM0204HC2MDC L3 Narda-MITEQ | In Stock | - | - | - | 85°C | -54°C | Active | - | - | SMA-F | COAXIAL | UP CONVERTER | - | 2.5 | - | 50Ohm | - | NO | 4000MHz | - | 2000MHz | 200MHz | 100MHz | 4000MHz | 2000MHz | ||
![]() SYS0102A26W-U L3 Narda-MITEQ | In Stock | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SM0818B26N L3 Narda-MITEQ | In Stock | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SM8487E10M L3 Narda-MITEQ | In Stock | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DA40218LC7 L3 Narda-MITEQ | In Stock | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DA40502LC7-R L3 Narda-MITEQ | In Stock | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SM0408HC2MDA L3 Narda-MITEQ | In Stock | - | - | - | 85°C | -54°C | Active | - | NICKEL | SMA-F | COAXIAL | UP CONVERTER | - | 2.5 | - | 50Ohm | - | NO | 8000MHz | - | 4000MHz | 40MHz | 20MHz | 8000MHz | 4000MHz | ||
![]() SME0618DIQ L3 Narda-MITEQ | In Stock | - | - | 18000MHz | 100°C | -54°C | Active | - | - | - | COAXIAL | MODULATOR | 6000MHz | 2.5 | 20dBm | - | 13 dB | - | - | I/Q | - | - | - | - | - | ||
![]() SM1118H07U L3 Narda-MITEQ | In Stock | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SDM1800L18V L3 Narda-MITEQ | In Stock | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SDM0104LC1CDA L3 Narda-MITEQ | In Stock | - | - | 4000MHz | 85°C | -54°C | Active | - | NICKEL | SMA-F | COAXIAL | MODULATOR | 1000MHz | 2.5 | 13dBm | 50Ohm | 10 dB | - | - | SSB | - | - | - | - | - | ||
![]() SM0812LC2MDB L3 Narda-MITEQ | In Stock | - | - | 12000MHz | 85°C | -54°C | Active | - | - | - | COAXIAL | MODULATOR | 8000MHz | 2.5 | 5dBm | 50Ohm | 9 dB | - | - | SSB | - | - | - | - | - | ||
![]() SDM0502J25U L3 Narda-MITEQ | In Stock | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SM0710A23Z L3 Narda-MITEQ | In Stock | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |