- Part Status
- RF/Microwave Device Type
- Construction
- Operating Temperature (Max.)
- Operating Temperature (Min.)
- VSWR-Max
- Additional Feature
- Characteristic Impedance
- IF Frequency-Max
- LO Tunable
- RF Input Frequency-Max
- RF Input Frequency-Min
Attribute column
Manufacturer
L3 Narda-MITEQ RF Modulators
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Operating Temperature (Max.) | Operating Temperature (Min.) | Part Status | Moisture Sensitivity Level (MSL) | Additional Feature | Construction | RF/Microwave Device Type | VSWR-Max | Characteristic Impedance | LO Tunable | RF Input Frequency-Max | RF Input Frequency-Min | IF Frequency-Max | IF Frequency-Min | RF Output Frequency-Max | RF Output Frequency-Min |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SM1218MC2MDA L3 Narda-MITEQ | In Stock | - | - | 85°C | -54°C | Active | - | SMA-F | COAXIAL | UP CONVERTER | 2.5 | 50Ohm | NO | 18000MHz | 12000MHz | 40MHz | 20MHz | 18000MHz | 12000MHz | ||
![]() SM0104LC1MDB L3 Narda-MITEQ | In Stock | - | - | - | - | Active | - | - | - | MODULATOR | - | - | - | - | - | - | - | - | - | ||
![]() SM0204MC2MDB L3 Narda-MITEQ | In Stock | - | - | 85°C | -54°C | Active | - | SMA-F | COAXIAL | UP CONVERTER | 2.5 | 50Ohm | NO | 4000MHz | 2000MHz | 80MHz | 40MHz | 4000MHz | 2000MHz | ||
![]() SMT18K29U L3 Narda-MITEQ | In Stock | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SSM1218HC2MDC L3 Narda-MITEQ | In Stock | - | - | 85°C | -54°C | Active | - | SMA-F | COAXIAL | UP CONVERTER | 2.5 | 50Ohm | NO | 18000MHz | 12000MHz | 200MHz | 100MHz | 18000MHz | 12000MHz | ||
![]() SSM0812LC2CDC L3 Narda-MITEQ | In Stock | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SSM0618LC2CDB L3 Narda-MITEQ | In Stock | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SMC1219LI1CDQ L3 Narda-MITEQ | In Stock | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SU8596G01F L3 Narda-MITEQ | In Stock | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SM0812HC2MDA L3 Narda-MITEQ | In Stock | - | - | 85°C | -54°C | Active | - | SMA-F | COAXIAL | UP CONVERTER | 2.5 | 50Ohm | NO | 12000MHz | 8000MHz | 40MHz | 20MHz | 12000MHz | 8000MHz | ||
![]() SSM0618LC2CDQ L3 Narda-MITEQ | In Stock | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SM2640NI7CDA L3 Narda-MITEQ | In Stock | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SM0618M23R L3 Narda-MITEQ | In Stock | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SSM0812MC2MDB L3 Narda-MITEQ | In Stock | - | - | 85°C | -54°C | Active | - | SMA-F | COAXIAL | UP CONVERTER | 2.5 | 50Ohm | NO | 12000MHz | 8000MHz | 80MHz | 40MHz | 12000MHz | 8000MHz | ||
![]() SME5518G30N L3 Narda-MITEQ | In Stock | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SSM0204MC2MDC L3 Narda-MITEQ | In Stock | - | - | 85°C | -54°C | Active | - | SMA-F | COAXIAL | UP CONVERTER | 2.5 | 50Ohm | NO | 4000MHz | 2000MHz | 200MHz | 100MHz | 4000MHz | 2000MHz | ||
![]() SSM0203A26Y L3 Narda-MITEQ | In Stock | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() BMT65175D17U L3 Narda-MITEQ | In Stock | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() BMT2022E05W L3 Narda-MITEQ | In Stock | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() BMT0001C22Y L3 Narda-MITEQ | In Stock | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - |