- Part Status
- RF/Microwave Device Type
- Construction
- Operating Temperature (Max.)
- Operating Temperature (Min.)
- VSWR-Max
- Additional Feature
- Characteristic Impedance
- IF Frequency-Max
- LO Tunable
- RF Input Frequency-Max
- RF Input Frequency-Min
Attribute column
Manufacturer
L3 Narda-MITEQ RF Modulators
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Operating Frequency (Max) | Operating Temperature (Max.) | Operating Temperature (Min.) | Part Status | Terminal Finish | Additional Feature | Construction | RF/Microwave Device Type | Operating Frequency-Min | VSWR-Max | Characteristic Impedance | Conversion Loss-Max | LO Tunable | RF Input Frequency-Max | Modulation Technique | RF Input Frequency-Min | IF Frequency-Max | IF Frequency-Min | RF Output Frequency-Max | RF Output Frequency-Min | Down Conversion Gain-Min | Noise Figure-Max | Input Power-Min (CW) |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SM0226LC1MDC L3 Narda-MITEQ | In Stock | - | - | 26000MHz | 85°C | -54°C | Active | - | SMA-F | COAXIAL | MODULATOR | 2000MHz | 2.5 | 50Ohm | 15 dB | - | - | SSB | - | - | - | - | - | - | - | - | ||
![]() DA40502LC7 L3 Narda-MITEQ | In Stock | - | - | - | 85°C | -54°C | Active | - | - | COAXIAL | DOWN CONVERTER | - | 2 | - | - | YES | 2000MHz | - | 500MHz | 250MHz | 10MHz | - | - | 23 dB | 11 dB | 1dBm | ||
![]() SYS1414C22Z L3 Narda-MITEQ | In Stock | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SMA1119C21N L3 Narda-MITEQ | In Stock | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SYS0218A05AC-DU L3 Narda-MITEQ | In Stock | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SYS4952E02AA L3 Narda-MITEQ | In Stock | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SM3435LI7CDA L3 Narda-MITEQ | In Stock | - | - | - | 50°C | -10°C | Active | - | K-F; SMA-F | COAXIAL | UP CONVERTER | - | 2 | 50Ohm | - | YES | 35500MHz | - | 34500MHz | 40MHz | 20MHz | 35500MHz | 34500MHz | - | - | - | ||
![]() SM0118A16T L3 Narda-MITEQ | In Stock | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DA40508C17W L3 Narda-MITEQ | In Stock | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SSM0618HC2MDB L3 Narda-MITEQ | In Stock | - | - | - | 85°C | -54°C | Active | - | SMA-F | COAXIAL | UP CONVERTER | - | 2.5 | 50Ohm | - | NO | 18000MHz | - | 6000MHz | 80MHz | 40MHz | 18000MHz | 6000MHz | - | - | - | ||
![]() SM0104LC1MDC L3 Narda-MITEQ | In Stock | - | - | - | - | - | Active | - | - | - | MODULATOR | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SM0218A30V L3 Narda-MITEQ | In Stock | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SM0226LC1MDB L3 Narda-MITEQ | In Stock | - | - | 26000MHz | 85°C | -54°C | Active | - | SMA-F | COAXIAL | MODULATOR | 2000MHz | 2.5 | 50Ohm | 15 dB | - | - | SSB | - | - | - | - | - | - | - | - | ||
![]() SM0206MAVC L3 Narda-MITEQ | In Stock | - | - | 6000MHz | 85°C | -54°C | Active | - | SMA-F | COAXIAL | MODULATOR | 2000MHz | 3.5 | 50Ohm | 11.5 dB | - | - | I/Q | - | - | - | - | - | - | - | - | ||
![]() SM0204LC2MDB L3 Narda-MITEQ | In Stock | - | - | - | 85°C | -54°C | Active | - | SMA-F | COAXIAL | UP CONVERTER | - | 2.5 | 50Ohm | - | NO | 4000MHz | - | 2000MHz | 80MHz | 40MHz | 4000MHz | 2000MHz | - | - | - | ||
![]() SM0204HC2MDQ L3 Narda-MITEQ | In Stock | - | - | - | 85°C | -54°C | Active | - | SMA-F | COAXIAL | UP CONVERTER | - | 2.5 | 50Ohm | - | NO | 4000MHz | - | 2000MHz | 500MHz | - | 4000MHz | 2000MHz | - | - | - | ||
![]() SM4040F07Y-P L3 Narda-MITEQ | In Stock | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SM0208LC2MDQ L3 Narda-MITEQ | In Stock | - | - | - | 85°C | -54°C | Active | - | SMA-F | COAXIAL | UP CONVERTER | - | 2.5 | 50Ohm | - | NO | 8000MHz | - | 2000MHz | 500MHz | - | 8000MHz | 2000MHz | - | - | - | ||
![]() SM0218LC1MDB L3 Narda-MITEQ | In Stock | - | - | 18000MHz | 85°C | -54°C | Active | - | SMA-F | COAXIAL | MODULATOR | 2000MHz | 2.5 | 50Ohm | 12 dB | - | - | SSB | - | - | - | - | - | - | - | - | ||
![]() SM0408MC2MDB L3 Narda-MITEQ | In Stock | - | - | - | 85°C | -54°C | Active | NICKEL | SMA-F | COAXIAL | UP CONVERTER | - | 2.5 | 50Ohm | - | NO | 8000MHz | - | 4000MHz | 80MHz | 40MHz | 8000MHz | 4000MHz | - | - | - |