- Part Status
- RF/Microwave Device Type
- Construction
- Operating Temperature (Max.)
- Operating Temperature (Min.)
- VSWR-Max
- Additional Feature
- Characteristic Impedance
- IF Frequency-Max
- LO Tunable
- RF Input Frequency-Max
- RF Input Frequency-Min
Attribute column
Manufacturer
L3 Narda-MITEQ RF Modulators
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Operating Frequency (Max) | Operating Temperature (Max.) | Operating Temperature (Min.) | Part Status | Terminal Finish | Additional Feature | Construction | RF/Microwave Device Type | Operating Frequency-Min | VSWR-Max | Input Power-Max (CW) | Characteristic Impedance | Conversion Loss-Max | LO Tunable | RF Input Frequency-Max | Modulation Technique | RF Input Frequency-Min | IF Frequency-Max | IF Frequency-Min | RF Output Frequency-Max | RF Output Frequency-Min |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SSM1218K18T L3 Narda-MITEQ | In Stock | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SSM0618HC2MDA L3 Narda-MITEQ | In Stock | - | - | - | 85°C | -54°C | Active | - | SMA-F | COAXIAL | UP CONVERTER | - | 2.5 | - | 50Ohm | - | NO | 18000MHz | - | 6000MHz | 40MHz | 20MHz | 18000MHz | 6000MHz | ||
![]() SM0204MC2MDQ L3 Narda-MITEQ | In Stock | - | - | - | 85°C | -54°C | Active | - | SMA-F | COAXIAL | UP CONVERTER | - | 2.5 | - | 50Ohm | - | NO | 4000MHz | - | 2000MHz | 500MHz | - | 4000MHz | 2000MHz | ||
![]() SM0102B26N L3 Narda-MITEQ | In Stock | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SME0208LI1MDC L3 Narda-MITEQ | In Stock | - | - | 8000MHz | 85°C | -54°C | Active | NICKEL | SMA-F | COAXIAL | MODULATOR | 2000MHz | 2.5 | 5dBm | 50Ohm | 11 dB | - | - | SSB | - | - | - | - | - | ||
![]() SMC0206LI1CDC L3 Narda-MITEQ | In Stock | - | - | 6000MHz | 85°C | -54°C | Active | NICKEL | SMA-F | COAXIAL | MODULATOR | 2000MHz | 2.5 | 18dBm | 50Ohm | 15 dB | - | - | SSB | - | - | - | - | - | ||
![]() SSM0408LC2MDC L3 Narda-MITEQ | In Stock | - | - | - | 85°C | -54°C | Active | NICKEL | SMA-F | COAXIAL | UP CONVERTER | - | 2.5 | - | 50Ohm | - | NO | 8000MHz | - | 4000MHz | 200MHz | 100MHz | 8000MHz | 4000MHz | ||
![]() SMT0208LC1MD L3 Narda-MITEQ | In Stock | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SM0208LC2MDC L3 Narda-MITEQ | In Stock | - | - | - | 85°C | -54°C | Active | - | SMA-F | COAXIAL | UP CONVERTER | - | 2.5 | - | 50Ohm | - | NO | 8000MHz | - | 2000MHz | 200MHz | 100MHz | 8000MHz | 2000MHz | ||
![]() SSM0208HC2MDA L3 Narda-MITEQ | In Stock | - | - | - | 85°C | -54°C | Active | - | SMA-F | COAXIAL | UP CONVERTER | - | 2.5 | - | 50Ohm | - | NO | 8000MHz | - | 2000MHz | 40MHz | 20MHz | 8000MHz | 2000MHz | ||
![]() SDM0307LI1CDQ L3 Narda-MITEQ | In Stock | - | - | 6500MHz | 85°C | -54°C | Active | - | SMA-F | COAXIAL | MODULATOR | 3500MHz | 2.5 | 19dBm | 50Ohm | 11 dB | - | - | QPSK | - | - | - | - | - | ||
![]() SSM2400L20V L3 Narda-MITEQ | In Stock | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SSM0618MC2MDA L3 Narda-MITEQ | In Stock | - | - | - | 85°C | -54°C | Active | - | SMA-F | COAXIAL | UP CONVERTER | - | 2.5 | - | 50Ohm | - | NO | 18000MHz | - | 6000MHz | 40MHz | 20MHz | 18000MHz | 6000MHz | ||
![]() SSM0408MC2MDQ L3 Narda-MITEQ | In Stock | - | - | - | 85°C | -54°C | Active | - | SMA-F | COAXIAL | UP CONVERTER | - | 2.5 | - | 50Ohm | - | NO | 8000MHz | - | 4000MHz | 500MHz | - | 8000MHz | 4000MHz | ||
![]() XKAXLTR/C33666 L3 Narda-MITEQ | In Stock | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() XARF/C33666 L3 Narda-MITEQ | In Stock | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SMT8000F04V L3 Narda-MITEQ | In Stock | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SYS0911F29V-SSM L3 Narda-MITEQ | In Stock | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SYS0101L18W L3 Narda-MITEQ | In Stock | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SYS0101A04Z L3 Narda-MITEQ | In Stock | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |