- Part Status
- Construction
- Operating Frequency (Max)
- Operating Frequency-Min
- VSWR-Max
- RF/Microwave Device Type
- Additional Feature
- Input Power-Max (CW)
- Insertion Loss (Max)
- Frequency Range
- Insertion Loss
- Operating Temperature
Attribute column
Manufacturer
L3 Narda-MITEQ RF Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Operating Frequency (Max) | Operating Temperature | Part Status | Additional Feature | Construction | Circuit | Test Frequency | Topology | Frequency Range | RF/Microwave Device Type | Insertion Loss | Isolation | Operating Frequency-Min | VSWR-Max | RF Type | IIP3 |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() S703AD L3 Narda-MITEQ | In Stock | - | - | Module, SMA Connectors | 2000MHz | 0°C~70°C | Active | SMA-F | COAXIAL | SP7T | 2GHz | Reflective | 200MHz~2GHz | - | 1.7dB (Max) | 50dB (min) | 200MHz | 1.7 | General Purpose | 35dBm | ||
![]() S736AN L3 Narda-MITEQ | In Stock | - | - | Module, SMA Connectors | 8000MHz | 0°C~70°C | Active | SMA-F | COAXIAL | SP7T | 8GHz | Reflective | 2GHz~8GHz | - | 2.1dB (Max) | 55dB (min) | 2000MHz | 1.8 | General Purpose | 35dBm | ||
![]() S138BDU L3 Narda-MITEQ | In Stock | - | - | Module, SMA Connectors | 18000MHz | 0°C~70°C | Active | SMA-F | COAXIAL | SPST | 18GHz | Reflective | 2GHz~18GHz | - | 3dB (Max) | 80dB (Min) | 2000MHz | 2 | General Purpose | 35dBm | ||
![]() S513A L3 Narda-MITEQ | In Stock | - | - | Module, SMA Connectors | 2000MHz | 0°C~70°C | Active | - | COAXIAL | SP5T | 2GHz | Reflective | 500MHz~2GHz | - | 1.4dB (Max) | 55dB (min) | 500MHz | 1.7 | General Purpose | 35dBm | ||
![]() S538AD L3 Narda-MITEQ | In Stock | - | - | Module, SMA Connectors | 18000MHz | 0°C~70°C | Active | - | - | SP5T | 18GHz | Reflective | 2GHz~18GHz | - | 3dB (Max) | 50dB (min) | 2000MHz | 2 | General Purpose | 35dBm | ||
![]() S247BD L3 Narda-MITEQ | In Stock | - | - | Module, SMA Connectors | 12000MHz | 0°C~70°C | Active | - | - | SP2T | 12GHz | Reflective | 4GHz~12GHz | SPDT | 2.2dB (Max) | 90dB (Min) | 4000MHz | 1.7 | General Purpose | 35dBm | ||
![]() S747A L3 Narda-MITEQ | In Stock | - | - | Module, SMA Connectors | 12000MHz | 0°C~70°C | Active | - | COAXIAL | SP7T | 12GHz | Reflective | 4GHz~12GHz | - | 2.9dB (Max) | 55dB (min) | 4000MHz | 1.8 | General Purpose | 35dBm | ||
![]() SW8-005180RN1NF L3 Narda-MITEQ | In Stock | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SW8-010180AI4NM L3 Narda-MITEQ | In Stock | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SW5-005180AI3NF-D L3 Narda-MITEQ | In Stock | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SW4-005180AD1NF-S0001 L3 Narda-MITEQ | In Stock | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SW4-005180AD1NF-S0003 L3 Narda-MITEQ | In Stock | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SW8-040120AN1NM L3 Narda-MITEQ | In Stock | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SW8-020080AN3NM L3 Narda-MITEQ | In Stock | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SW8-020180AN2NF L3 Narda-MITEQ | In Stock | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SW8-020080RI1HM L3 Narda-MITEQ | In Stock | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SW8-010180AN5HF L3 Narda-MITEQ | In Stock | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SW8-005020RI3HF L3 Narda-MITEQ | In Stock | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SW8-040120AI5HF L3 Narda-MITEQ | In Stock | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SW8-010180AI1HF L3 Narda-MITEQ | In Stock | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - |