- Part Status
- Construction
- Operating Frequency (Max)
- Operating Frequency-Min
- VSWR-Max
- RF/Microwave Device Type
- Additional Feature
- Input Power-Max (CW)
- Insertion Loss (Max)
- Frequency Range
- Insertion Loss
- Operating Temperature
Attribute column
Manufacturer
L3 Narda-MITEQ RF Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Operating Frequency (Max) | Operating Temperature | Series | Part Status | Additional Feature | Voltage - Supply | Construction | Circuit | Test Frequency | Topology | Frequency Range | RF/Microwave Device Type | Insertion Loss | Isolation | Operating Frequency-Min | VSWR-Max | RF Type | IIP3 |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() S428AN L3 Narda-MITEQ | In Stock | - | - | Module, SMA Connectors | 18000MHz | 0°C~70°C | - | Active | - | - | - | SP4T | 18GHz | Reflective | 1GHz~18GHz | - | 3dB (Max) | 50dB (min) | 1000MHz | 2 | General Purpose | 35dBm | ||
![]() S436B L3 Narda-MITEQ | In Stock | - | - | Module, SMA Connectors | 8000MHz | 0°C~70°C | - | Active | - | - | COAXIAL | SP4T | 8GHz | Reflective | 2GHz~8GHz | - | 2dB (Max) | 65dB (Min) | 2000MHz | 1.8 | General Purpose | 35dBm | ||
![]() S413BN L3 Narda-MITEQ | In Stock | - | - | Module, SMA Connectors | 2000MHz | 0°C~70°C | - | Active | - | - | - | SP4T | 2GHz | Reflective | 500MHz~2GHz | - | 1.6dB (Max) | 65dB (Min) | 500MHz | 1.7 | General Purpose | 35dBm | ||
![]() S347AN L3 Narda-MITEQ | In Stock | - | - | Module, SMA Connectors | 12000MHz | 0°C~70°C | - | Active | - | - | - | SP3T | 12GHz | Reflective | 4GHz~12GHz | - | 2.2dB (Max) | 70dB (min) | 4000MHz | 1.7 | General Purpose | 35dBm | ||
![]() SS122DHTS L3 Narda-MITEQ | In Stock | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | SPDT | - | - | - | - | - | - | ||
![]() S547AN L3 Narda-MITEQ | In Stock | - | - | Module, SMA Connectors | 12000MHz | 0°C~70°C | - | Active | - | - | - | SP5T | 12GHz | Reflective | 4GHz~12GHz | - | 2.6dB (Max) | 55dB (min) | 4000MHz | 1.8 | General Purpose | 35dBm | ||
![]() S403AN L3 Narda-MITEQ | In Stock | - | - | Module, SMA Connectors | 2000MHz | 0°C~70°C | - | Active | - | - | - | SP4T | 2GHz | Reflective | 200MHz~2GHz | - | 1.4dB (Max) | 50dB (min) | 200MHz | 1.7 | General Purpose | 35dBm | ||
![]() S528A L3 Narda-MITEQ | In Stock | - | - | Module, SMA Connectors | 18000MHz | 0°C~70°C | - | Active | - | - | COAXIAL | SP5T | 18GHz | Reflective | 1GHz~18GHz | - | 3.2dB (Max) | 50dB (min) | 1000MHz | 2 | General Purpose | 35dBm | ||
![]() SEM123D L3 Narda-MITEQ | In Stock | - | - | - | - | -35°C~70°C | SP2T SEM | Active | - | - | - | SP2T | 12.4GHz~18GHz | - | DC~18GHz | - | 0.5dB | 60dB | - | - | - | - | ||
![]() S428A L3 Narda-MITEQ | In Stock | - | - | Module, SMA Connectors | 18000MHz | 0°C~70°C | - | Active | - | - | COAXIAL | SP4T | 18GHz | Reflective | 1GHz~18GHz | - | 3dB (Max) | 50dB (min) | 1000MHz | 2 | General Purpose | 35dBm | ||
![]() S547BD L3 Narda-MITEQ | In Stock | - | - | Module, SMA Connectors | 12000MHz | 0°C~70°C | - | Active | - | - | - | SP5T | 12GHz | Reflective | 4GHz~12GHz | - | 2.8dB (Max) | 65dB (Min) | 4000MHz | 1.8 | General Purpose | 35dBm | ||
![]() S403BN L3 Narda-MITEQ | In Stock | - | - | Module, SMA Connectors | 2000MHz | 0°C~70°C | - | Active | - | - | - | SP4T | 2GHz | Reflective | 200MHz~2GHz | - | 1.7dB (Max) | 60dB (min) | 200MHz | 1.7 | General Purpose | 35dBm | ||
![]() S103AD L3 Narda-MITEQ | In Stock | - | - | Module, SMA Connectors | 2000MHz | 0°C~70°C | - | Active | - | - | - | SPST | 2GHz | Reflective | 200MHz~2GHz | - | 1.5dB (Max) | 50dB (min) | 200MHz | 1.6 | General Purpose | 35dBm | ||
![]() S138AN L3 Narda-MITEQ | In Stock | - | - | Module, SMA Connectors | 18000MHz | 0°C~70°C | - | Active | - | - | - | SPST | 18GHz | Reflective | 2GHz~18GHz | - | 2.6dB (Max) | 60dB (min) | 2000MHz | 2 | General Purpose | 35dBm | ||
![]() S247ADF0 L3 Narda-MITEQ | In Stock | - | - | Module, SMA Connectors | 12000MHz | 0°C~70°C | - | Active | SMA-F | 5V 12V | COAXIAL | SP2T | 12GHz | Reflective | 4GHz~12GHz | SPDT | 2dB (Max) | 70dB (min) | 4000MHz | 1.7 | General Purpose | 35dBm | ||
![]() S238AD L3 Narda-MITEQ | In Stock | - | - | Module, SMA Connectors | 18000MHz | 0°C~70°C | - | Active | - | - | - | SP2T | 18GHz | Reflective | 2GHz~18GHz | SPDT | 2.5dB (max) | 60dB (min) | 2000MHz | 2 | General Purpose | 35dBm | ||
![]() S203BD L3 Narda-MITEQ | In Stock | - | - | Module, SMA Connectors | 2000MHz | 0°C~70°C | - | Active | - | - | - | SP2T | 2GHz | Reflective | 200MHz~2GHz | SPDT | 1.5dB (Max) | 70dB (min) | 200MHz | 1.6 | General Purpose | 35dBm | ||
![]() S236BNM0 L3 Narda-MITEQ | In Stock | - | - | Module, SMA Connectors | 8000MHz | 0°C~70°C | - | Active | SMA-F | 5V 12V | COAXIAL | SP2T | 8GHz | Reflective | 2GHz~8GHz | SPDT | 1.8dB (Max) | 80dB (Min) | 2000MHz | 1.7 | General Purpose | 35dBm | ||
![]() S647BD L3 Narda-MITEQ | In Stock | - | - | Module, SMA Connectors | 12000MHz | 0°C~70°C | - | Active | - | - | - | SP6T | 12GHz | Reflective | 4GHz~12GHz | - | 2.9dB (Max) | 65dB (Min) | 4000MHz | 1.8 | General Purpose | 35dBm | ||
![]() S636AN L3 Narda-MITEQ | In Stock | - | - | Module, SMA Connectors | 8000MHz | 0°C~70°C | - | Active | - | - | - | SP6T | 8GHz | Reflective | 2GHz~8GHz | - | 2dB (Max) | 55dB (min) | 2000MHz | 1.8 | General Purpose | 35dBm |