- Part Status
- Construction
- Operating Frequency (Max)
- Operating Frequency-Min
- VSWR-Max
- RF/Microwave Device Type
- Additional Feature
- Input Power-Max (CW)
- Insertion Loss (Max)
- Frequency Range
- Insertion Loss
- Operating Temperature
Attribute column
Manufacturer
L3 Narda-MITEQ RF Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Operating Frequency (Max) | Operating Temperature | Part Status | Additional Feature | Voltage - Supply | Construction | Circuit | Test Frequency | Topology | Frequency Range | RF/Microwave Device Type | Insertion Loss | Isolation | Operating Frequency-Min | VSWR-Max | RF Type | Input Power-Max (CW) | Insertion Loss (Max) | IIP3 |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() S338AD L3 Narda-MITEQ | In Stock | - | - | Module, SMA Connectors | 18000MHz | 0°C~70°C | Active | - | - | - | SP3T | 18GHz | Reflective | 2GHz~18GHz | - | 2.7dB (Max) | 60dB (min) | 2000MHz | 2 | General Purpose | - | - | 35dBm | ||
![]() S113AU L3 Narda-MITEQ | In Stock | - | - | Module, SMA Connectors | 2000MHz | 0°C~70°C | Active | - | - | - | SPST | 2GHz | Reflective | 500MHz~2GHz | - | 1.3dB (Max) | 60dB (min) | 500MHz | 1.6 | General Purpose | - | - | 35dBm | ||
![]() S436BN L3 Narda-MITEQ | In Stock | - | - | Module, SMA Connectors | 8000MHz | 0°C~70°C | Active | - | - | - | SP4T | 8GHz | Reflective | 2GHz~8GHz | - | 2dB (Max) | 65dB (Min) | 2000MHz | 1.8 | General Purpose | - | - | 35dBm | ||
![]() S347BN L3 Narda-MITEQ | In Stock | - | - | Module, SMA Connectors | 12000MHz | 0°C~70°C | Active | - | - | - | SP3T | 12GHz | Reflective | 4GHz~12GHz | - | 2.4dB (Max) | 90dB (Min) | 4000MHz | 1.7 | General Purpose | - | - | 35dBm | ||
![]() S603BD L3 Narda-MITEQ | In Stock | - | - | Module, SMA Connectors | 2000MHz | 0°C~70°C | Active | - | - | - | SP6T | 2GHz | Reflective | 200MHz~2GHz | - | 1.9dB (Max) | 60dB (min) | 200MHz | 1.7 | General Purpose | - | - | 35dBm | ||
![]() S247BDF0 L3 Narda-MITEQ | In Stock | - | - | Module, SMA Connectors | 12000MHz | 0°C~70°C | Active | SMA-F | 5V 12V | COAXIAL | SP2T | 12GHz | Reflective | 4GHz~12GHz | SPDT | 2.2dB (Max) | 90dB (Min) | 4000MHz | 1.7 | General Purpose | - | - | 35dBm | ||
![]() S647AD L3 Narda-MITEQ | In Stock | - | - | Module, SMA Connectors | 12000MHz | 0°C~70°C | Active | - | - | - | SP6T | 12GHz | Reflective | 4GHz~12GHz | - | 2.7dB (Max) | 55dB (min) | 4000MHz | 1.8 | General Purpose | - | - | 35dBm | ||
![]() S213AD L3 Narda-MITEQ | In Stock | - | - | Module, SMA Connectors | 2000MHz | 0°C~70°C | Active | - | - | - | SP2T | 2GHz | Reflective | 500MHz~2GHz | SPDT | 1dB (Max) | 60dB (min) | 500MHz | 1.6 | General Purpose | - | - | 35dBm | ||
![]() SP142DHS L3 Narda-MITEQ | In Stock | - | - | - | - | - | Active | - | - | - | - | - | - | - | SP4T | - | - | - | - | - | - | - | - | ||
![]() SW2-010180RN1NF-R L3 Narda-MITEQ | In Stock | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SW2-200305RD2NF L3 Narda-MITEQ | In Stock | - | - | - | 30500MHz | - | Active | TTL COMPATIBLE | - | COAXIAL | - | - | - | - | SPDT | - | - | 20000MHz | 2 | - | 20dBm | 3 dB | - | ||
![]() SW2-080125E28AA L3 Narda-MITEQ | In Stock | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SW2-020180AI1NF-PM L3 Narda-MITEQ | In Stock | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SW2-005180AI6NF-S0001 L3 Narda-MITEQ | In Stock | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SW2-005180RN6NF-S0001 L3 Narda-MITEQ | In Stock | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SW2-008040RI1NF-S0001 L3 Narda-MITEQ | In Stock | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SW2-020180RN1NF-R L3 Narda-MITEQ | In Stock | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SW21840E22Z-R L3 Narda-MITEQ | In Stock | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SW2-020080AN1NF-VL3-AM.5-PM5 L3 Narda-MITEQ | In Stock | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() S513BD L3 Narda-MITEQ | In Stock | - | - | Module, SMA Connectors | 2000MHz | 0°C~70°C | Active | - | - | - | SP5T | 2GHz | Reflective | 500MHz~2GHz | - | 1.7dB (Max) | 65dB (Min) | 500MHz | 1.7 | General Purpose | - | - | 35dBm |