- Part Status
- Construction
- Operating Frequency (Max)
- Operating Frequency-Min
- VSWR-Max
- RF/Microwave Device Type
- Additional Feature
- Input Power-Max (CW)
- Insertion Loss (Max)
- Frequency Range
- Insertion Loss
- Operating Temperature
Attribute column
Manufacturer
L3 Narda-MITEQ RF Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Operating Frequency (Max) | Operating Temperature (Max.) | Operating Temperature | Part Status | Moisture Sensitivity Level (MSL) | Additional Feature | Voltage - Supply | Construction | Circuit | Test Frequency | Topology | Frequency Range | RF/Microwave Device Type | Insertion Loss | Isolation | Operating Frequency-Min | VSWR-Max | RF Type | Input Power-Max (CW) | Insertion Loss (Max) | IIP3 |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SS162DHTS L3 Narda-MITEQ | In Stock | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | SP6T | - | - | - | - | - | - | - | - | ||
![]() SEM133T L3 Narda-MITEQ | In Stock | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SEM143 L3 Narda-MITEQ | In Stock | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SEM123 L3 Narda-MITEQ | In Stock | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() LIM 201 L3 Narda-MITEQ | In Stock | - | - | Module, SMA Connectors | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | LIMITER | - | - | - | - | - | - | - | - | ||
![]() S636A L3 Narda-MITEQ | In Stock | - | - | Module, SMA Connectors | 8000MHz | - | 0°C~70°C | Active | - | - | - | COAXIAL | SP6T | 8GHz | Reflective | 2GHz~8GHz | - | 2dB (Max) | 55dB (min) | 2000MHz | 1.8 | General Purpose | - | - | 35dBm | ||
![]() S136BDU L3 Narda-MITEQ | In Stock | - | - | Module, SMA Connectors | 8000MHz | - | 0°C~70°C | Active | - | SMA-F | - | COAXIAL | SPST | 8GHz | Reflective | 2GHz~8GHz | - | 2dB (Max) | 80dB (Min) | 2000MHz | 1.7 | General Purpose | - | - | 35dBm | ||
![]() S113ADU L3 Narda-MITEQ | In Stock | - | - | Module, SMA Connectors | 2000MHz | - | 0°C~70°C | Active | - | SMA-F | - | COAXIAL | SPST | 2GHz | Reflective | 500MHz~2GHz | - | 1.3dB (Max) | 60dB (min) | 500MHz | 1.6 | General Purpose | - | - | 35dBm | ||
![]() S203BDM1 L3 Narda-MITEQ | In Stock | - | - | Module, SMA Connectors | 2000MHz | - | 0°C~70°C | Active | - | SMA-F | 5V | COAXIAL | SP2T | 2GHz | Reflective | 200MHz~2GHz | SPDT | 1.5dB (Max) | 70dB (min) | 200MHz | 1.6 | General Purpose | - | - | 35dBm | ||
![]() SW8-020180AI3HM L3 Narda-MITEQ | In Stock | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SW8-020080RN2NM L3 Narda-MITEQ | In Stock | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SW8-002020AI5NM L3 Narda-MITEQ | In Stock | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SW8-040120AI4NF L3 Narda-MITEQ | In Stock | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SW8-005020RI4HM L3 Narda-MITEQ | In Stock | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SW8-040120RN5HM L3 Narda-MITEQ | In Stock | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SW8-020180RN1NF L3 Narda-MITEQ | In Stock | - | - | - | 18000MHz | 70°C | - | Active | - | SMA-F, HIGH ISOLATION | - | COAXIAL | - | - | - | - | SP8T | - | - | 2000MHz | 2 | - | 53.32dBm | 3.8 dB | - | ||
![]() SW8-040120RN4HM L3 Narda-MITEQ | In Stock | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SW8-020180AI2NM L3 Narda-MITEQ | In Stock | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SW8-010180RN5NF L3 Narda-MITEQ | In Stock | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SW8-020080RI3HM L3 Narda-MITEQ | In Stock | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |