- Part Status
- Construction
- Operating Frequency (Max)
- Operating Frequency-Min
- VSWR-Max
- RF/Microwave Device Type
- Additional Feature
- Input Power-Max (CW)
- Insertion Loss (Max)
- Frequency Range
- Insertion Loss
- Operating Temperature
Attribute column
Manufacturer
L3 Narda-MITEQ RF Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Operating Frequency (Max) | Operating Temperature | Part Status | Additional Feature | Construction | Circuit | Test Frequency | Topology | Frequency Range | Insertion Loss | Isolation | Operating Frequency-Min | VSWR-Max | RF Type | IIP3 |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() S613A L3 Narda-MITEQ | In Stock | - | - | Module, SMA Connectors | 2000MHz | 0°C~70°C | Active | - | COAXIAL | SP6T | 2GHz | Reflective | 500MHz~2GHz | 1.5dB (Max) | 55dB (min) | 500MHz | 1.7 | General Purpose | 35dBm | ||
![]() S638BD L3 Narda-MITEQ | In Stock | - | - | Module, SMA Connectors | 18000MHz | 0°C~70°C | Active | - | - | SP6T | 18GHz | Reflective | 2GHz~18GHz | 3.5dB (Max) | 60dB (min) | 2000MHz | 2 | General Purpose | 35dBm | ||
![]() S303BN L3 Narda-MITEQ | In Stock | - | - | Module, SMA Connectors | 2000MHz | 0°C~70°C | Active | - | - | SP3T | 2GHz | Reflective | 200MHz~2GHz | 1.6dB (Max) | 70dB (min) | 200MHz | 1.6 | General Purpose | 35dBm | ||
![]() S136AU L3 Narda-MITEQ | In Stock | - | - | Module, SMA Connectors | 8000MHz | 0°C~70°C | Active | - | - | SPST | 8GHz | Reflective | 2GHz~8GHz | 1.8dB (Max) | 60dB (min) | 2000MHz | 1.7 | General Purpose | 35dBm | ||
![]() S447AD L3 Narda-MITEQ | In Stock | - | - | Module, SMA Connectors | 12000MHz | 0°C~70°C | Active | - | - | SP4T | 12GHz | Reflective | 4GHz~12GHz | 2.4dB (Max) | 55dB (min) | 4000MHz | 1.8 | General Purpose | 35dBm | ||
![]() S538BD L3 Narda-MITEQ | In Stock | - | - | Module, SMA Connectors | 18000MHz | 0°C~70°C | Active | - | - | SP5T | 18GHz | Reflective | 2GHz~18GHz | 3.3dB (Max) | 60dB (min) | 2000MHz | 2 | General Purpose | 35dBm | ||
![]() S713A L3 Narda-MITEQ | In Stock | - | - | Module, SMA Connectors | 2000MHz | 0°C~70°C | Active | - | COAXIAL | SP7T | 2GHz | Reflective | 500MHz~2GHz | 1.6dB (Max) | 55dB (min) | 500MHz | 1.7 | General Purpose | 35dBm | ||
![]() S338BN L3 Narda-MITEQ | In Stock | - | - | Module, SMA Connectors | 18000MHz | 0°C~70°C | Active | - | - | SP3T | 18GHz | Reflective | 2GHz~18GHz | 3dB (Max) | 80dB (Min) | 2000MHz | 2 | General Purpose | 35dBm | ||
![]() S636B L3 Narda-MITEQ | In Stock | - | - | Module, SMA Connectors | 8000MHz | 0°C~70°C | Active | - | COAXIAL | SP6T | 8GHz | Reflective | 2GHz~8GHz | 2.2dB (Max) | 65dB (Min) | 2000MHz | 1.8 | General Purpose | 35dBm | ||
![]() S147ADU L3 Narda-MITEQ | In Stock | - | - | Module, SMA Connectors | 12000MHz | 0°C~70°C | Active | SMA-F | COAXIAL | SPST | 12GHz | Reflective | 4GHz~12GHz | 2dB (Max) | 70dB (min) | 4000MHz | 1.7 | General Purpose | 35dBm | ||
![]() S147AU L3 Narda-MITEQ | In Stock | - | - | Module, SMA Connectors | 12000MHz | 0°C~70°C | Active | - | - | SPST | 12GHz | Reflective | 4GHz~12GHz | 2dB (Max) | 70dB (min) | 4000MHz | 1.7 | General Purpose | 35dBm | ||
![]() S613BN L3 Narda-MITEQ | In Stock | - | - | Module, SMA Connectors | 2000MHz | 0°C~70°C | Active | - | - | SP6T | 2GHz | Reflective | 500MHz~2GHz | 1.8dB (Max) | 65dB (Min) | 500MHz | 1.7 | General Purpose | 35dBm | ||
![]() SEM153 L3 Narda-MITEQ | In Stock | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() S703BN L3 Narda-MITEQ | In Stock | - | - | Module, SMA Connectors | 2000MHz | 0°C~70°C | Active | SMA-F | COAXIAL | SP7T | 2GHz | Reflective | 200MHz~2GHz | 2dB (Max) | 60dB (min) | 200MHz | 1.7 | General Purpose | 35dBm | ||
![]() S138BNU L3 Narda-MITEQ | In Stock | - | - | Module, SMA Connectors | 18000MHz | 0°C~70°C | Active | SMA-F | COAXIAL | SPST | 18GHz | Reflective | 2GHz~18GHz | 3dB (Max) | 80dB (Min) | 2000MHz | 2 | General Purpose | 35dBm | ||
![]() S736B L3 Narda-MITEQ | In Stock | - | - | Module, SMA Connectors | 8000MHz | 0°C~70°C | Active | - | COAXIAL | SP7T | 8GHz | Reflective | 2GHz~8GHz | 2.3dB (Max) | 65dB (Min) | 2000MHz | 1.8 | General Purpose | 35dBm | ||
![]() S636BN L3 Narda-MITEQ | In Stock | - | - | Module, SMA Connectors | 8000MHz | 0°C~70°C | Active | - | - | SP6T | 8GHz | Reflective | 2GHz~8GHz | 2.2dB (Max) | 65dB (Min) | 2000MHz | 1.8 | General Purpose | 35dBm | ||
![]() S628AD L3 Narda-MITEQ | In Stock | - | - | Module, SMA Connectors | 18000MHz | 0°C~70°C | Active | - | - | SP6T | 18GHz | Reflective | 1GHz~18GHz | 3.4dB (Max) | 50dB (min) | 1000MHz | 2 | General Purpose | 35dBm | ||
![]() S138BU L3 Narda-MITEQ | In Stock | - | - | Module, SMA Connectors | 18000MHz | 0°C~70°C | Active | - | - | SPST | 18GHz | Reflective | 2GHz~18GHz | 3dB (Max) | 80dB (Min) | 2000MHz | 2 | General Purpose | 35dBm | ||
![]() S147BNU L3 Narda-MITEQ | In Stock | - | - | Module, SMA Connectors | 12000MHz | 0°C~70°C | Active | SMA-F | COAXIAL | SPST | 12GHz | Reflective | 4GHz~12GHz | 2.2dB (Max) | 90dB (Min) | 4000MHz | 1.7 | General Purpose | 35dBm |