- Frequency
- Interface Type
- Maximum Operating Temperature
- Memory Size
- Memory Types
- Minimum Operating Temperature
- Packaging
- Processor Brand
- Dimensions
- Number of Cores
- Operating Supply Voltage
- Processor Type
Attribute column
Manufacturer
Laird Evaluation Boards - Embedded - Complex Logic (FPGA, CPLD)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Base Product Number | Battery Backup Switching | Description/Function | Dimensions | Factory Pack Quantity | Factory Pack QuantityFactory Pack Quantity | Installed RAM | Interface Type | Maximum Operating Temperature | Maximum RAM Capacity | Memory Types | Mfr | Minimum Operating Temperature | Moisture Sensitive | On-Board Storage Size | On-Board Storage Type | Package | Processor Brand | Processor Series | Processor Type | Product Status | RoHS | Unit Weight | Operating Temperature | Packaging | Series | Voltage - Supply | Frequency | Operating Supply Voltage | Memory Size | Data Rate | Utilized IC / Part | Protocol | Power - Output | RF Family/Standard | Antenna Type | Sensitivity | Serial Interfaces | Current - Receiving | Current - Transmitting | Form Factor | Modulation | Number of Cores |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | In Stock | - | Datasheet | - | - | - | No Backup Battery | - | 82 mm x 50 mm | 12 | - | 8 GB | GPIO, I2C, SPI, UART, USB | + 85 C | 8 GB | LPDDR4 | - | - 40 C | - | 16 GB | eMMC | - | MediaTek | T700 | Genio 700 | - | - | - | - | Tray | - | - | 2.4 GHz, 5 GHz | 5 V | 8 GB | - | - | - | - | - | - | - | - | - | - | SMARC 2.1.1 | - | 8 Core | ||
Tiny WHSL | In Stock | - | Datasheet | - | - | - | No Backup Battery | - | 82 mm x 50 mm | 12 | - | - | CAN, GPIO, I2C, SPI, UART | + 70 C | 8 GB | LPDDR4 | - | 0 C | - | 16 GB | eMMC | - | MediaTek | - | Genio 510 | - | - | - | - | Tray | - | - | 2.4 GHz, 5 GHz | 5 V | 8 GB | - | - | - | - | - | - | - | - | - | - | SMARC 2.1.1 | - | 6 Core | ||
Tiny WHSL | In Stock | - | Datasheet | - | - | - | No Backup Battery | - | 82 mm x 50 mm | 12 | - | 4 GB | GPIO, I2C, SPI, UART, USB | + 70 C | 4 GB | LPDDR4 | - | 0 C | - | 16 GB | eMMC | - | MediaTek | T700 | Genio 700 | - | - | - | - | Tray | - | - | 2.4 GHz, 5 GHz | 5 V | 4 GB | - | - | - | - | - | - | - | - | - | - | SMARC 2.1.1 | - | 8 Core | ||
![]() T700_SMARC_SOM_4R16E_I Ezurio | In Stock | - | Datasheet | - | - | - | - | - | 82 mm x 50 mm | 12 | - | - | I2C, SPI, UART, USB | + 70 C | 4 GB | DDR4 | - | 0 C | - | - | - | - | ARM | - | Genio 700 | - | - | - | - | Tray | - | - | 2.4 GHz, 5 GHz | 5 V | 4 GB | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() T510_SMARC_SOM_8R16E Ezurio | In Stock | - | Datasheet | - | - | - | No Backup Battery | - | 82 mm x 50 mm | 12 | - | 8 GB | CAN, GPIO, I2C, SPI, UART | + 70 C | 8 GB | LPDDR4 | - | 0 C | - | 16 GB | eMMC | - | MediaTek | T510 | Genio 510 | - | - | - | - | Tray | - | - | 2.4 GHz, 5 GHz | 5 V | 8 GB | - | - | - | - | - | - | - | - | - | - | SMARC 2.1.1 | - | 6 Core | ||
Tiny WHSL | In Stock | - | Datasheet | - | - | - | No Backup Battery | - | 82 mm x 50 mm | 12 | - | 4 GB | GPIO, I2C, SPI, UART, USB | + 85 C | 4 GB | LPDDR4 | - | - 40 C | - | 16 GB | eMMC | - | MediaTek | T700 | Genio 700 | - | - | - | - | Tray | - | - | 2.4 GHz, 5 GHz | 5 V | 4 GB | - | - | - | - | - | - | - | - | - | - | SMARC 2.1.1 | - | 8 Core | ||
Tiny WHSL | In Stock | - | Datasheet | - | - | - | No Backup Battery | - | 82 mm x 50 mm | 12 | - | 4 GB | GPIO, I2C, SPI, UART, USB | + 85 C | 4 GB | LPDDR4 | - | - 40 C | - | 16 GB | eMMC | - | MediaTek | T510 | Genio 510 | - | - | - | - | Tray | - | - | 2.4 GHz, 5 GHz | 5 V | 4 GB | - | - | - | - | - | - | - | - | - | - | SMARC 2.1.1 | - | 6 Core | ||
![]() T700_SMARC_SOM_8R16E Ezurio | In Stock | - | Datasheet | - | - | - | - | Tungsten700 SMARC SOM | 82 mm x 50 mm | 12 | - | 8 GB | DP, eDP, Ethernet, GPIO, HDMI, I2C, I2S, MIPI-CSI, MIPI-DSI, SDIO, SPI, UART, USB 2.0, USB 2.0 OTG, USB 3.0, Video | + 70 C | 8 GB | LPDDR4 | - | 0 C | - | 16 GB | eMMC | - | MediaTek | - | Genio 700 | - | RoHS Compliant | 0.599657 oz | - | Tray | - | - | 2 GHz, 2.2 GHz | 5 V | 8 GB | - | - | - | - | - | - | - | - | - | - | SMARC 2.1.1 | - | 2 Core | ||
Tiny WHSL | In Stock | - | Datasheet | - | - | - | No Backup Battery | - | 82 mm x 50 mm | 12 | - | - | CAN, GPIO, I2C, SPI, UART | + 70 C | 4 GB | LPDDR4 | - | 0 C | - | 16 GB | eMMC | - | MediaTek | - | Genio 510 | - | - | - | - | Tray | - | - | 2.4 GHz, 5 GHz | 5 V | 4 GB | - | - | - | - | - | - | - | - | - | - | SMARC 2.1.1 | - | 6 Core | ||
![]() T510_SMARC_SOM_8R16E_I Ezurio | In Stock | - | Datasheet | - | - | - | No Backup Battery | - | 82 mm x 50 mm | 12 | - | - | CAN, GPIO, I2C, SPI, UART | + 85 C | 8 GB | LPDDR4 | - | - 40 C | - | 16 GB | eMMC | - | MediaTek | - | Genio 510 | - | - | - | - | Tray | - | - | 2.4 GHz, 5 GHz | 5 V | 8 GB | - | - | - | - | - | - | - | - | - | - | SMARC 2.1.1 | - | 6 Core | ||
Tiny WHSL | In Stock | - | Datasheet | - | - | - | No Backup Battery | - | 82 mm x 50 mm | 12 | - | 8 GB | GPIO, I2C, SPI, UART, USB | + 85 C | 8 GB | LPDDR4 | - | - 40 C | - | 16 GB | eMMC | - | MediaTek | T510 | Genio 510 | - | - | - | - | Tray | - | - | 2.4 GHz, 5 GHz | 5 V | 8 GB | - | - | - | - | - | - | - | - | - | - | SMARC 2.1.1 | - | 6 Core | ||
![]() T510_SMARC_SOM_4R16E_I Ezurio | In Stock | - | Datasheet | - | - | - | No Backup Battery | - | 82 mm x 50 mm | 12 | - | - | CAN, GPIO, I2C, SPI, UART | + 85 C | 4 GB | LPDDR4 | - | - 40 C | - | 16 GB | eMMC | - | MediaTek | - | Genio 510 | - | - | - | - | Tray | - | - | 2.4 GHz, 5 GHz | 5 V | 4 GB | - | - | - | - | - | - | - | - | - | - | SMARC 2.1.1 | - | 6 Core | ||
Tiny WHSL | In Stock | - | Datasheet | - | - | - | No Backup Battery | - | 82 mm x 50 mm | 12 | - | 8 GB | GPIO, I2C, SPI, UART, USB | + 70 C | 8 GB | LPDDR4 | - | 0 C | - | 16 GB | eMMC | - | MediaTek | T700 | Genio 700 | - | - | - | - | Tray | - | - | 2.4 GHz, 5 GHz | - | 8 GB | - | - | - | - | - | - | - | - | - | - | SMARC 2.1.1 | - | 8 Core | ||
![]() 453-00072R Laird Connectivity | In Stock | - | - | Surface Mount | Module | - | - | - | 47 mm x 40 mm x 4.6 mm | - | 180 | - | I2C | + 85 C | - | LPDDR4 | Laird Connectivity Inc. | - 30 C | Yes | - | - | Tape & Reel (TR) | ARM | ARM Cortex-A53, ARM Cortex-M7 | i.MX 8M Plus Quad | Active | Details | 0.388014 oz | -30°C ~ 85°C | Reel | - | 3.3V | 2.4 GHz, 5 GHz | 3.3 V | 2 GB | - | 88W8997 | 802.11a/b/g/-c, Bluetooth v5.3 | 18dBm | Bluetooth, WiFi | Antenna Not Included, U.FL | - | I²C, SDIO, SPI, UART, USB | - | - | - | 256QAM | 4 | ||
![]() 453-00070C Laird Connectivity | In Stock | - | - | Surface Mount | Module | 453-0007 | - | - | 47 mm x 40 mm x 4.6 mm | - | 10 | 512 MB | Audio, Bluetooth, CAN, Ethernet, HDMI, I2C, MIPI-CSI, MIPI-DSI, SDIO, SPI, UART, USB 3.0, WiFi, Video | + 85 C | 6 GB | LPDDR4 | Laird Connectivity Inc. | - 30 C | Yes | - | - | Strip | NXP | ARM Cortex-A53, ARM Cortex-M7 | i.MX 8M QuadPlus | Active | Details | 0.388014 oz | -30°C ~ 85°C | Cut Tape | - | 3.3V | 800 MHz, 1.6 GHz | 3.3 V | 512 MB | - | 88W8997 | 802.11a/b/g/-c, Bluetooth v5.3 | 18dBm | Bluetooth, WiFi | Antenna Not Included, U.FL | - | I²C, SDIO, SPI, UART, USB | - | - | - | 256QAM | 4 | ||
![]() 453-00071C Laird Connectivity | In Stock | - | - | Surface Mount | Module | 453-0007 | - | - | 47 mm x 40 mm x 4.6 mm | - | 10 | 1 GB | Audio, Bluetooth, CAN, Ethernet, HDMI, I2C, MIPI-CSI, MIPI-DSI, SDIO, SPI, UART, USB 3.0, WiFi, Video | + 85 C | 6 GB | LPDDR4 | Laird Connectivity Inc. | - 30 C | Yes | - | - | Strip | NXP | ARM Cortex-A53, ARM Cortex-M7 | i.MX 8M QuadPlus | Active | Details | 0.388014 oz | -30°C ~ 85°C | Cut Tape | - | 3.3V | 800 MHz, 1.6 GHz | 3.3 V | 1 GB | - | 88W8997 | 802.11a/b/g/-c, Bluetooth v5.3 | 18dBm | Bluetooth, WiFi | Antenna Not Included, U.FL | - | I²C, SDIO, SPI, UART, USB | - | - | - | 256QAM | 4 | ||
![]() 453-00071R Laird Connectivity | In Stock | - | - | Surface Mount | Module | - | - | - | 47 mm x 40 mm x 4.6 mm | - | 180 | - | I2C | + 85 C | - | LPDDR4 | Laird Connectivity Inc. | - 30 C | Yes | - | - | Tape & Reel (TR) | ARM | ARM Cortex-A53, ARM Cortex-M7 | - | Active | Details | 0.388014 oz | -30°C ~ 85°C | Reel | - | 3.3V | 2.4 GHz, 5 GHz | 3.3 V | 1 GB | - | 88W8997 | 802.11a/b/g/-c, Bluetooth v5.3 | 18dBm | Bluetooth, WiFi | Antenna Not Included, U.FL | - | I²C, SDIO, SPI, UART, USB | - | - | - | 256QAM | 4 | ||
![]() 453-00072C Laird Connectivity | In Stock | - | - | Surface Mount | Module | 453-0007 | - | - | - | - | 10 | 2 GB | Audio, Bluetooth, CAN, Ethernet, HDMI, I2C, MIPI-CSI, MIPI-DSI, SDIO, SPI, UART, USB 3.0, WiFi, Video | + 85 C | 6 GB | LPDDR4 | Laird Connectivity Inc. | - 30 C | Yes | - | - | Strip | NXP | ARM Cortex-A53, ARM Cortex-M7 | i.MX 8M QuadPlus | Active | Details | 0.388014 oz | -30°C ~ 85°C | Cut Tape | - | 3.3V | 800 MHz, 1.6 GHz | 3.3 V | 2 GB | - | 88W8997 | 802.11a/b/g/-c, Bluetooth v5.3 | 18dBm | Bluetooth, WiFi | Antenna Not Included, U.FL | - | I²C, SDIO, SPI, UART, USB | - | - | - | 256QAM | 4 | ||
![]() 453-00070R Laird Connectivity | In Stock | - | - | Surface Mount | Module | - | - | - | 47 mm x 40 mm x 4.6 mm | - | 180 | - | I2C | + 85 C | - | LPDDR4 | Laird Connectivity Inc. | - 30 C | Yes | - | - | Tape & Reel (TR) | ARM | ARM Cortex-A53, ARM Cortex-M7 | i.MX 8M Plus Quad | Active | Details | 0.388014 oz | -30°C ~ 85°C | Reel | - | 3.3V | 2.4 GHz, 5 GHz | 3.3 V | 512 MB | - | 88W8997 | 802.11a/b/g/-c, Bluetooth v5.3 | 18dBm | Bluetooth, WiFi | Antenna Not Included, U.FL | - | I²C, SDIO, SPI, UART, USB | - | - | - | 256QAM | 4 | ||
![]() T700_SMARC_SOM_4R16E Ezurio | In Stock | - | Datasheet | - | - | - | - | Tungsten700 SMARC SOM | 82 mm x 50 mm | 12 | - | 4 GB | DP, eDP, Ethernet, GPIO, HDMI, I2C, I2S, MIPI-CSI, MIPI-DSI, SDIO, SPI, UART, USB 2.0, USB 2.0 OTG, USB 3.0, Video | + 70 C | 8 GB | LPDDR4 | - | 0 C | - | 16 GB | eMMC | - | MediaTek | - | Genio 700 | - | - | 0.599657 oz | - | Tray | - | - | 2 GHz, 2.2 GHz | 5 V | 4 GB | - | - | - | - | - | - | - | - | - | - | SMARC 2.1.1 | - | 2 Core |