- Series
- Mounting Type
- Package / Case
- Operating Temperature
- Packaging
- Size / Dimension
- DC Resistance (DCR) (Max)
- Number of Lines
- Filter Type
- Height
- Impedance @ Frequency
- Impedance
Attribute column
Manufacturer
Laird Common Mode Chokes
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Number of Pins | Weight | Operating Temperature | Packaging | Published | Series | Size / Dimension | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Resistance | Terminal Finish | Additional Feature | HTS Code | Voltage - Rated DC | Packing Method | Shielding | Number of Functions | Depth | Current Rating | Frequency | Voltage - Rated AC | Case Code (Metric) | Case Code (Imperial) | Physical Dimension | Inductance | Test Frequency | Impedance | Current | Max DC Current | Filter Type | Number of Lines | DC Resistance (DCR) (Max) | Impedance @ Frequency | Inductance @ Frequency | Height | Length | Width | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CM3421Y600R-10 Laird-Signal Integrity Products | In Stock | - | Datasheet | 14 Weeks | Tin | Surface Mount | Surface Mount | 3822 (8531 Metric), 4 Lead | - | 583.319788mg | -40°C~125°C | Tape & Reel (TR) | 2007 | CM | 0.376Lx0.220W 9.55mmx5.60mm | e3 | yes | Active | 1 (Unlimited) | SMD/SMT | EAR99 | - | - | - | 8504.50.80.00 | 140V | - | Unshielded | 2 | 5.7mm | 15A | 100MHz | - | 8531 | 3822 | - | - | 100MHz | 60Ohm | 15A | 15A | Power Line | 2 | 0.75mOhm | 60Ohm @ 100MHz | - | 3.8mm | 8.68mm | 5.6mm | No SVHC | RoHS Compliant | Lead Free | ||
![]() CM2545X171R-10 Laird-Signal Integrity Products | In Stock | - | Datasheet | 11 Weeks | - | Surface Mount | Surface Mount | Vertical, 4 Flat Lead | - | 2.939279g | -40°C~125°C | Tape & Reel (TR) | 2007 | CM | 0.448Lx0.248W 11.38mmx6.30mm | e3 | yes | Active | - | SMD/SMT | EAR99 | - | MATTE TIN OVER NICKEL | - | 8504.50.80.00 | 140V | - | Unshielded | 2 | - | 10A | 100MHz | - | - | - | - | - | 100MHz | 170Ohm | 10A | 10A | Power Line | 2 | 10mOhm | 170Ohm @ 100MHz | - | 10.16mm | 11.38mm | 6.3mm | No SVHC | RoHS Compliant | Lead Free | ||
![]() CM2722R201R-10 Laird-Signal Integrity Products | In Stock | - | Datasheet | 11 Weeks | - | Surface Mount | Surface Mount | Vertical, 8 Flat Lead | 8 | 1.64654g | -40°C~125°C | Tape & Reel (TR) | 2007 | CM | 0.275Lx0.265W 6.99mmx6.73mm | e3 | yes | Active | - | SMD/SMT | EAR99 | - | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | - | - | 4 | 5.72mm | 5A | 100MHz | - | - | - | L6.99XB5.72XH9.53 (mm)/L0.275XB0.225XH0.375 (inch) | - | 100MHz | 200Ohm | 5A | 5A | Power Line | 4 | 20mOhm | 200Ohm @ 100MHz | - | 10.3124mm | 6.99mm | - | No SVHC | RoHS Compliant | Lead Free | ||
![]() CM2545X171B-10 Laird-Signal Integrity Products | In Stock | - | Datasheet | 10 Weeks | - | Through Hole | Through Hole | Vertical, 4 PC Pin | - | 2.939279g | -40°C~125°C | Bulk | 2007 | CM | 0.448Lx0.248W 11.38mmx6.30mm | e3 | yes | Active | Not Applicable | Pin | EAR99 | - | MATTE TIN OVER NICKEL | - | 8504.50.80.00 | - | - | - | 2 | - | 10A | 100MHz | - | - | - | - | - | 100MHz | 170Ohm | 10A | 10A | Power Line | 2 | 10mOhm | 170Ohm @ 100MHz | - | 9.4996mm | 11.38mm | 6.3mm | No SVHC | RoHS Compliant | Lead Free | ||
![]() CM0805D900R-10 Laird-Signal Integrity Products | In Stock | - | Datasheet | 8 Weeks | - | Surface Mount | Surface Mount | Horizontal, 4 PC Pad | - | - | -40°C~125°C | Tape & Reel (TR) | 2007 | CM | 0.079Lx0.047W 2.00mmx1.20mm | e3 | yes | Active | - | SMD/SMT | EAR99 | - | Matte Tin (Sn) - with Nickel (Ni) barrier | - | 8504.50.80.00 | - | TAPE AND REEL | Unshielded | 1 | 1.2mm | 400mA | - | - | - | - | - | - | 100MHz | 90Ohm | 400mA | 400mA | Signal Line | 2 | 300mOhm | 90Ohm @ 100MHz | - | 1.2mm | - | - | No SVHC | RoHS Compliant | Lead Free | ||
![]() CM5740Z171R-10 Laird-Signal Integrity Products | In Stock | - | Datasheet | 11 Weeks | - | Surface Mount | Surface Mount | Vertical, 8 Flat Lead | 5740 | 5.846806g | -40°C~125°C | Tape & Reel (TR) | 2007 | CM | 0.570Lx0.435W 14.48mmx11.05mm | e3 | yes | Active | - | SMD/SMT | EAR99 | - | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | - | - | 4 | 11.05mm | 20A | 100MHz | - | - | - | - | - | 100MHz | 170Ohm | 20A | 20A | Power Line | 4 | 1mOhm | 170Ohm @ 100MHz | - | 10.4902mm | - | 10.03mm | No SVHC | RoHS Compliant | Lead Free | ||
![]() CM0805C221R-10 Laird-Signal Integrity Products | In Stock | - | Datasheet | 8 Weeks | - | Surface Mount | Surface Mount | Horizontal, 4 PC Pad | - | - | -40°C~125°C | Tape & Reel (TR) | 2007 | CM | 0.079Lx0.047W 2.00mmx1.20mm | e3 | yes | Active | - | SMD/SMT | EAR99 | - | Matte Tin (Sn) - with Nickel (Ni) barrier | - | 8504.50.80.00 | - | TAPE AND REEL | Unshielded | 1 | 1.2mm | 300mA | - | - | - | - | - | - | 100MHz | 220Ohm | 300mA | 300mA | Signal Line | 2 | 400mOhm | 220Ohm @ 100MHz | - | 1.2mm | - | - | No SVHC | RoHS Compliant | Lead Free | ||
![]() CM4545Z131R-10 Laird-Signal Integrity Products | In Stock | - | Datasheet | 11 Weeks | - | Surface Mount | Surface Mount | Vertical, 8 Flat Lead | - | 5.134666g | -40°C~125°C | Tape & Reel (TR) | 2007 | CM | 0.555Lx0.448W 14.10mmx11.38mm | e3 | yes | Active | - | SMD/SMT | EAR99 | - | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | - | - | 4 | - | 10A | 100MHz | - | - | - | - | - | 100MHz | 130Ohm | 10A | 10A | Power Line | 4 | 10mOhm | 130Ohm @ 100MHz | - | 10.16mm | 11.38mm | 11.38mm | No SVHC | RoHS Compliant | Lead Free | ||
![]() CM5022R151R-10 Laird-Signal Integrity Products | In Stock | - | Datasheet | 11 Weeks | - | Surface Mount | Surface Mount | Vertical, 18 Flat Lead | 16 | 2.363216g | -40°C~125°C | Tape & Reel (TR) | 2007 | CM | 0.495Lx0.265W 12.57mmx6.73mm | e3 | yes | Active | - | SMD/SMT | EAR99 | - | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | - | - | 8 | 5.72mm | 5A | 100MHz | - | - | - | L12.57XB5.72XH7.62 (mm)/L0.495XB0.225XH0.3 (inch) | - | 100MHz | 150Ohm | 5A | 5A | Power Line | 8 | 20mOhm | 150Ohm @ 100MHz | - | 8.4074mm | 12.57mm | - | No SVHC | RoHS Compliant | Lead Free | ||
![]() CC2824D225R-10 Laird-Signal Integrity Products | In Stock | - | Datasheet | 10 Weeks | Tin | Surface Mount | Surface Mount | Horizontal, 4 Flat Lead | - | 281.227269mg | -40°C~125°C | Tape & Reel (TR) | 2007 | CC | 0.354Lx0.217W 9.00mmx5.50mm | e3 | yes | Active | 1 (Unlimited) | SMD/SMT | EAR99 | - | - | IMPEDANCE AT 5 MHZ | 8504.50.80.00 | 80V | - | Unshielded | 2 | 5.5mm | - | 10kHz | 42V | - | - | - | 2.2 mH | 10kHz | 5.3kOhm | 500mA | 500mA | Signal Line | 2 | 520mOhm | 5.3kOhm @ 5MHz | 2.2mH @ 10kHz | 4.9022mm | 7.5mm | - | - | RoHS Compliant | Lead Free | ||
![]() CC2824E253R-10 Laird-Signal Integrity Products | In Stock | - | Datasheet | 10 Weeks | - | Surface Mount | Surface Mount | Horizontal, 4 Flat Lead | - | 281.227269mg | -40°C~125°C | Tape & Reel (TR) | 2006 | CC | 0.354Lx0.217W 9.00mmx5.50mm | e3 | yes | Active | 1 (Unlimited) | SMD/SMT | EAR99 | - | Matte Tin (Sn) - with Nickel (Ni) barrier | - | 8504.50.80.00 | 80V | - | Unshielded | 2 | 5.5mm | - | 100kHz | 42V | - | - | - | 25 μH | 100kHz | 2kOhm | 800mA | 800mA | Signal Line | 2 | 260mOhm | 2kOhm @ 100MHz | 25μH @ 100kHz | 3.8mm | 7.5mm | - | - | RoHS Compliant | Lead Free | ||
![]() CM3822R201R-10 Laird-Signal Integrity Products | In Stock | - | Datasheet | 11 Weeks | - | Surface Mount | Surface Mount | Vertical, 12 Flat Lead | 12 | 2.290641g | -40°C~125°C | Tape & Reel (TR) | 2007 | CM | 0.385Lx0.265W 9.78mmx6.73mm | e3 | yes | Active | - | SMD/SMT | EAR99 | - | Matte Tin (Sn) - with Nickel (Ni) barrier | - | 8504.50.80.00 | - | - | - | 6 | 5.72mm | 5A | 100MHz | - | - | - | L9.78XB5.72XH9.53 (mm)/L0.385XB0.225XH0.375 (inch) | - | 100MHz | 200Ohm | 5A | 5A | Power Line | 6 | 20mOhm | 200Ohm @ 100MHz | - | 10.3124mm | 9.78mm | - | No SVHC | RoHS Compliant | Lead Free | ||
![]() CM4732V201R-10 Laird-Signal Integrity Products | In Stock | - | Datasheet | 11 Weeks | - | Surface Mount | Surface Mount | Vertical, 12 Flat Lead | - | 3.864607g | -40°C~125°C | Tape & Reel (TR) | 2007 | CM | 0.470Lx0.430W 11.94mmx10.92mm | e3 | yes | Active | - | SMD/SMT | EAR99 | - | Matte Tin (Sn) - with Nickel (Ni) barrier | - | 8504.50.80.00 | - | - | - | 6 | 10.92mm | 8A | 100MHz | - | - | - | L11.94XB8.13XH9.45 (mm)/L0.47XB0.32XH0.372 (inch) | - | 100MHz | 200Ohm | 8A | 8A | Power Line | 6 | 10mOhm | 200Ohm @ 100MHz | - | 10.0838mm | 11.94mm | 8.13mm | No SVHC | RoHS Compliant | Lead Free | ||
![]() CM3032V121R-10 Laird-Signal Integrity Products | In Stock | - | Datasheet | 11 Weeks | - | Surface Mount | Surface Mount | Vertical, 8 Flat Lead | 3032 | 1.437888g | -40°C~125°C | Tape & Reel (TR) | 2007 | CM | 0.430Lx0.300W 10.92mmx7.62mm | e3 | yes | Active | 1 (Unlimited) | SMD/SMT | EAR99 | - | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | - | - | 4 | 7.75mm | 8A | 100MHz | - | - | - | L8.13XB7.62XH5.72 (mm)/L0.32XB0.3XH0.225 (inch) | - | 2.01GHz | 120Ohm | 8A | 8A | Power Line | 4 | 10mOhm | 120Ohm @ 100MHz | - | 6.35mm | 8.13mm | 7.62mm | No SVHC | RoHS Compliant | Lead Free | ||
![]() CM3032V201R-10 Laird-Signal Integrity Products | In Stock | - | Datasheet | 11 Weeks | - | Surface Mount | Surface Mount | Vertical, 8 Flat Lead | 3032 | 2.444863g | -40°C~125°C | Tape & Reel (TR) | 2007 | CM | 0.430Lx0.300W 10.92mmx7.62mm | e3 | yes | Active | - | SMD/SMT | EAR99 | - | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | - | Unshielded | 4 | 10.92mm | 8A | 100MHz | - | - | - | - | - | 100MHz | 200Ohm | 8A | 8A | Power Line | 4 | 10mOhm | 200Ohm @ 100MHz | - | 10.08mm | 8.13mm | 7.62mm | No SVHC | RoHS Compliant | Lead Free | ||
![]() CC2824E513R-10 Laird-Signal Integrity Products | In Stock | - | Datasheet | 10 Weeks | - | Surface Mount | Surface Mount | Horizontal, 4 Flat Lead | - | 281.227269mg | -40°C~125°C | Tape & Reel (TR) | 2007 | CC | 0.354Lx0.217W 9.00mmx5.50mm | e3 | yes | Active | 1 (Unlimited) | SMD/SMT | EAR99 | 160mOhm | Matte Tin (Sn) - with Nickel (Ni) barrier | IMPEDANCE AT 50 MHZ | 8504.50.80.00 | 80V | - | Unshielded | 2 | 5.5mm | - | 100kHz | 42V | - | - | - | 51 μH | 100kHz | 3.8kOhm | 800mA | 800mA | Signal Line | 2 | 300mOhm | 3.8kOhm @ 50MHz | 51μH @ 100kHz | 4.9022mm | 7.5mm | - | - | RoHS Compliant | Lead Free | ||
![]() CC2824E474R-10 Laird-Signal Integrity Products | In Stock | - | Datasheet | 10 Weeks | - | Surface Mount | Surface Mount | Horizontal, 4 Flat Lead | - | 281.227269mg | -40°C~125°C | Tape & Reel (TR) | 2007 | CC | 0.354Lx0.217W 9.00mmx5.50mm | e3 | yes | Active | 1 (Unlimited) | - | EAR99 | 200mOhm | Matte Tin (Sn) - with Nickel (Ni) barrier | IMPEDANCE AT 5 MHZ | 8504.50.80.00 | 80V | - | Unshielded | 2 | 5.5mm | - | 100kHz | 42V | - | - | - | 470 μH | - | 8.6kOhm | 700mA | 700mA | Signal Line | 2 | 260mOhm | 8.6kOhm @ 5MHz | 470μH @ 100kHz | 4.9022mm | 7.5mm | - | - | RoHS Compliant | Lead Free | ||
![]() CM4732V301R-10 Laird-Signal Integrity Products | In Stock | - | Datasheet | 11 Weeks | - | Surface Mount | Surface Mount | Vertical, 12 Flat Lead | - | 5.987419g | -40°C~125°C | Tape & Reel (TR) | 2007 | CM | 0.470Lx0.430W 11.94mmx10.92mm | e3 | yes | Active | - | SMD/SMT | EAR99 | - | Matte Tin (Sn) - with Nickel (Ni) barrier | - | 8504.50.80.00 | 30V | - | - | 6 | 10.92mm | 8A | 100MHz | - | - | - | L11.94XB8.13XH14.48 (mm)/L0.47XB0.32XH0.57 (inch) | - | 100MHz | 300Ohm | 8A | 8A | Power Line | 6 | 10mOhm | 300Ohm @ 100MHz | - | 15.113mm | 11.94mm | - | No SVHC | RoHS Compliant | Lead Free | ||
![]() CM2722R800R-10 Laird-Signal Integrity Products | In Stock | - | Datasheet | 11 Weeks | - | Surface Mount | Surface Mount | Vertical, 8 Flat Lead | 8 | 734.819639mg | -40°C~125°C | Tape & Reel (TR) | 2007 | CM | 0.275Lx0.265W 6.99mmx6.73mm | e3 | yes | Active | - | SMD/SMT | EAR99 | - | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | - | Unshielded | 4 | 6.73mm | 5A | 100MHz | - | - | - | - | - | 100MHz | 80Ohm | 5A | 5A | Power Line | 4 | 20mOhm | 80Ohm @ 100MHz | - | 5mm | 6.99mm | 5.72mm | No SVHC | RoHS Compliant | Lead Free | ||
![]() CM6032V201R-10 Laird-Signal Integrity Products | In Stock | - | Datasheet | 11 Weeks | - | Surface Mount | Surface Mount | Vertical, 16 Flat Lead | 6032 | 4.898798g | -40°C~125°C | Tape & Reel (TR) | 2007 | CM | 0.600Lx0.430W 15.24mmx10.92mm | e3 | yes | Active | - | SMD/SMT | EAR99 | - | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | - | - | 8 | 8.128mm | 8A | 100MHz | - | - | - | - | - | 100MHz | 200Ohm | 8A | 8A | Power Line | 8 | 10mOhm | 200Ohm @ 100MHz | - | 10.0838mm | 15.24mm | - | No SVHC | RoHS Compliant | Lead Free |