- DC Resistance (DCR)
- Factory Lead Time
- Height Seated (Max)
- Inductance
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- Published
- RoHS Status
- Series
Attribute column
Manufacturer
Laird Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Material | Core Material | Base Product Number | Brand | Current - Saturation (Isat) | Factory Pack QuantityFactory Pack Quantity | Frequency-Self-Resonant | Inductance Frequency-Test | Manufacturer | Material-Core | Maximum DC Current | Maximum DC Resistance | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Package | Product Status | Q Minimum | RoHS | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Termination | Type | Applications | Current Rating (Amps) | Voltage - Supply | Shielding | Frequency | Frequency Stability | Output | Termination Style | Function | Base Resonator | Current - Supply (Max) | Current - Supply (Disable) (Max) | Inductance | Test Frequency | DC Resistance (DCR) | Spread Spectrum Bandwidth | Q @ Freq | Product Type | Self Resonant Frequency | Absolute Pull Range (APR) | Product | Saturation Current | Features | Product Category | Diameter | Height | Height Seated (Max) | Length | Width | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() IWC0603F39NR-3G Laird-Signal Integrity Products | 23570 |
| - | Surface Mount | 0603 (1608 Metric) | 0603 | - | Ceramic | - | Laird Performance Materials | - | 4000 | 2.2GHz | 250 MHz | Laird Performance Materials | Ceramic | 600 mA | 250 mOhms | + 125 C | Laird-Signal Integrity Products | - 40 C | PCB Mount | - | Active | 40 | Details | -40°C ~ 125°C | MouseReel | IWC0603 | 0.071" L x 0.044" W (1.80mm x 1.12mm) | ±2% | Standard | Wirewound | - | 600 mA | - | Unshielded | - | - | - | SMD/SMT | - | - | - | - | 39 nH | - | 250mOhm Max | - | 40 @ 250MHz | RF Inductors - Leaded | 2.2 GHz | - | RF Inductors | - | - | RF Inductors - SMD | - | 1.02 mm | 0.040" (1.02mm) | 1.8 mm | 1.12 mm | - | ||
![]() MGV0512R22M-10 Laird Thermal Materials | In Stock | - | - | - | 5.2 mm x 1 mm x 5.5 mm | - | - | - | - | - | - | 8000 | - | - | - | - | 10.7 A | 6.7 mOhms | + 125 C | - | - 40 C | PCB Mount | - | - | - | - | - | Reel | MGV | - | 20 % | Standard | Molded | High Current | - | - | Shielded | - | - | - | SMD/SMT | - | - | - | - | 220 nH | 100 kHz | - | - | - | - | - | - | Power Inductors | 14 A | - | - | - | 1 mm | - | 5.5 mm | 5.2 mm | - | ||
![]() IWC0402A82NR-3G Laird-Signal Integrity Products | 23894 |
| - | Surface Mount | 0402 (1005 Metric) | 0402 | - | Ceramic | - | Laird Performance Materials | - | 4000 | 1.23GHz | 250 MHz | Laird Performance Materials | Ceramic | 50 mA | 1.55 Ohms | + 125 C | Laird-Signal Integrity Products | - 40 C | PCB Mount | - | Active | 20 | Details | -40°C ~ 125°C | MouseReel | IWC0402 | 0.047" L x 0.028" W (1.19mm x 0.70mm) | ±2% | Standard | Wirewound | - | 50 mA | - | Unshielded | - | - | - | SMD/SMT | - | - | - | - | 82 nH | - | 1.55Ohm Max | - | 20 @ 250MHz | RF Inductors - Leaded | 1.23 GHz | - | RF Inductors | - | - | RF Inductors - SMD | - | 0.66 mm | 0.026" (0.66mm) | 1.19 mm | 0.7 mm | - | ||
![]() IWC0402E11NR-1JS2 Laird | In Stock | - | - | - | - | - | Aluminium | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 5092-.25 Laird | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() IWC0805E22NR-3G Laird-Signal Integrity Products | 9970 | - | - | Surface Mount | 0805 (2012 Metric) | 0805 | - | Ceramic | - | Laird Performance Materials | - | 2000 | 2.6GHz | 250 MHz | Laird Performance Materials | Ceramic | 500 mA | 220 mOhms | + 125 C | Laird-Signal Integrity Products | - 40 C | PCB Mount | - | Active | 55 | Details | -40°C ~ 125°C | MouseReel | IWC0805 | 0.093" L x 0.068" W (2.35mm x 1.73mm) | ±2% | Standard | Wirewound | - | 500 mA | - | Unshielded | - | - | - | SMD/SMT | - | - | - | - | 22 nH | - | 220mOhm Max | - | 55 @ 500MHz | RF Inductors - Leaded | 2.6 GHz | - | RF Inductors | - | - | RF Inductors - SMD | - | 1.52 mm | 0.060" (1.52mm) | 2.35 mm | 1.73 mm | - | ||
![]() IWC0805E27NR-3G Laird-Signal Integrity Products | 9738 |
| - | Surface Mount | 0805 (2012 Metric) | 0805 | - | Ceramic | - | Laird Performance Materials | - | 2000 | 2.5GHz | 250 MHz | Laird Performance Materials | Ceramic | 500 mA | 250 mOhms | + 125 C | Laird-Signal Integrity Products | - 40 C | PCB Mount | - | Active | 55 | Details | -40°C ~ 125°C | MouseReel | IWC0805 | 0.093" L x 0.068" W (2.35mm x 1.73mm) | ±2% | Standard | Wirewound | - | 500 mA | - | Unshielded | - | - | - | SMD/SMT | - | - | - | - | 27 nH | - | 250mOhm Max | - | 55 @ 500MHz | RF Inductors - Leaded | 2.5 GHz | - | RF Inductors | - | - | RF Inductors - SMD | - | 1.52 mm | 0.060" (1.52mm) | 2.35 mm | 1.73 mm | - | ||
![]() IWC1008J82NR-3G Laird-Signal Integrity Products | 10028 |
| - | Surface Mount | 1008 (2520 Metric) | 1008 | - | Ceramic | - | Laird Performance Materials | - | 2000 | 1GHz | 50 MHz | Laird Performance Materials | Ceramic | 1 A | 220 mOhms | + 125 C | Laird-Signal Integrity Products | - 40 C | PCB Mount | - | Active | 60 | Details | -40°C ~ 125°C | MouseReel | IWC1008 | 0.115" L x 0.106" W (2.92mm x 2.70mm) | ±2% | Standard | Wirewound | - | 1 A | - | Unshielded | - | - | - | SMD/SMT | - | - | - | - | 82 nH | - | 220mOhm Max | - | 60 @ 350MHz | RF Inductors - Leaded | 1 GHz | - | RF Inductors | - | - | RF Inductors - SMD | - | 2.33 mm | 0.088" (2.23mm) | 2.92 mm | 2.7 mm | - | ||
![]() IWC0805D82NR-3G Laird-Signal Integrity Products | 10037 |
| - | Surface Mount | 0805 (2012 Metric) | 0805 | - | Ceramic | - | Laird Performance Materials | - | 2000 | 1.3GHz | 150 MHz | Laird Performance Materials | Ceramic | 400 mA | 420 mOhms | + 125 C | Laird-Signal Integrity Products | - 40 C | PCB Mount | - | Active | 65 | Details | -40°C ~ 125°C | MouseReel | IWC0805 | 0.093" L x 0.068" W (2.35mm x 1.73mm) | ±2% | Standard | Wirewound | - | 400 mA | - | Unshielded | - | - | - | SMD/SMT | - | - | - | - | 82 nH | - | 420mOhm Max | - | 65 @ 500MHz | RF Inductors - Leaded | 1.3 GHz | - | RF Inductors | - | - | RF Inductors - SMD | - | 1.52 mm | 0.060" (1.52mm) | 2.35 mm | 1.73 mm | - | ||
![]() IWC1008J27NR-3G Laird-Signal Integrity Products | 10037 |
| - | Surface Mount | 1008 (2520 Metric) | 1008 | - | Ceramic | - | Laird Performance Materials | - | 2000 | 1.6GHz | 50 MHz | Laird Performance Materials | Ceramic | 1 A | 130 mOhms | + 125 C | Laird-Signal Integrity Products | - 40 C | PCB Mount | - | Active | 55 | Details | -40°C ~ 125°C | MouseReel | IWC1008 | 0.115" L x 0.106" W (2.92mm x 2.70mm) | ±2% | Standard | Wirewound | - | 1 A | - | Unshielded | - | - | - | SMD/SMT | - | - | - | - | 27 nH | - | 130mOhm Max | - | 55 @ 350MHz | RF Inductors - Leaded | 1.6 GHz | - | RF Inductors | - | - | RF Inductors - SMD | - | 2.33 mm | 0.088" (2.23mm) | 2.92 mm | 2.7 mm | - | ||
![]() IWC0402D33NR-3G Laird-Signal Integrity Products | 20047 | - | - | Surface Mount | 0402 (1005 Metric) | 0402 | - | Ceramic | - | Laird Performance Materials | - | 4000 | 2.35GHz | 250 MHz | Laird Performance Materials | Ceramic | 400 mA | 450 mOhms | + 125 C | Laird-Signal Integrity Products | - 40 C | PCB Mount | - | Active | 24 | Details | -40°C ~ 125°C | MouseReel | IWC0402 | 0.047" L x 0.028" W (1.19mm x 0.70mm) | ±2% | Standard | Wirewound | - | 400 mA | - | Unshielded | - | - | - | SMD/SMT | - | - | - | - | 33 nH | - | 450mOhm Max | - | 24 @ 250MHz | - | 2.35 GHz | - | RF Inductors | - | - | RF Inductors - SMD | - | 0.66 mm | 0.026" (0.66mm) | 1.19 mm | 0.7 mm | - | ||
![]() IWC0402AR12R-3G Laird-Signal Integrity Products | 12818 | - | - | Surface Mount | 0402 (1005 Metric) | 0402 | - | Ceramic | - | Laird Performance Materials | - | 4000 | 1GHz | 100 MHz | Laird Performance Materials | Ceramic | 110 mA | 2.66 Ohms | + 125 C | Laird-Signal Integrity Products | - 40 C | PCB Mount | - | Active | 20 | Details | -40°C ~ 125°C | MouseReel | IWC0402 | 0.047" L x 0.028" W (1.19mm x 0.70mm) | ±2% | Standard | Wirewound | - | 110 mA | - | Unshielded | - | - | - | SMD/SMT | - | - | - | - | 120 nH | - | 2.66Ohm Max | - | 20 @ 100MHz | RF Inductors - Leaded | 1 GHz | - | RF Inductors | - | - | RF Inductors - SMD | - | 0.66 mm | 0.026" (0.66mm) | 1.19 mm | 0.7 mm | - | ||
![]() MGAH1004470M-10 Laird-Signal Integrity Products | 8636 |
| - | Surface Mount | Nonstandard | - | - | Metal Composite | - | Laird Performance Materials | 3.5A | 500 | - | 100 kHz | Laird Performance Materials | Metal Composite | 3.3 A | 145 mOhms | + 155 C | Laird-Signal Integrity Products | - 55 C | PCB Mount | - | Active | - | Details | -55°C ~ 155°C | MouseReel | MGAH1004 | 0.433" L x 0.394" W (11.00mm x 10.00mm) | ±20% | - | Molded | - | 3.3 A | - | Shielded | - | - | - | SMD/SMT | - | - | - | - | 47 μH | - | 145mOhm Max | - | - | Power Inductors - SMD | - | - | Power Inductors | 3.5 A | - | Power Inductors - SMD | - | 3.8 mm | 0.161" (4.10mm) | 11 mm | 10 mm | - | ||
![]() MGAH06032R2M-10 Laird-Signal Integrity Products | 9031 |
| - | Surface Mount | Nonstandard | - | - | Metal Composite | - | Laird Performance Materials | 10A | 1000 | - | 100 kHz | Laird Performance Materials | Metal Composite | 7 A | 17.5 mOhms | + 155 C | Laird-Signal Integrity Products | - 55 C | PCB Mount | - | Active | - | Details | -55°C ~ 155°C | MouseReel | MGAH0603 | 0.276" L x 0.260" W (7.00mm x 6.60mm) | ±20% | - | Molded | - | 7 A | - | Shielded | - | - | - | SMD/SMT | - | - | - | - | 2.2 μH | - | 17.5mOhm Max | - | - | Power Inductors - SMD | - | - | Power Inductors | 10 A | - | Power Inductors - SMD | - | 2.8 mm | 0.122" (3.10mm) | 7 mm | 6.6 mm | - | ||
![]() MGAH10041R5M-10 Laird-Signal Integrity Products | 8596 |
| - | Surface Mount | Nonstandard | - | - | Metal Composite | - | Laird Performance Materials | 26A | 500 | - | 100 kHz | Laird Performance Materials | Metal Composite | 15 A | 4.2 Ohms | + 155 C | Laird-Signal Integrity Products | - 55 C | PCB Mount | - | Active | - | Details | -55°C ~ 155°C | MouseReel | MGAH1004 | 0.433" L x 0.394" W (11.00mm x 10.00mm) | ±20% | - | Molded | - | 15 A | - | Shielded | - | - | - | SMD/SMT | - | - | - | - | 1.5 μH | - | 4.2mOhm Max | - | - | Power Inductors - SMD | - | - | Power Inductors | 26 A | - | Power Inductors - SMD | - | 3.8 mm | 0.161" (4.10mm) | 11 mm | 10 mm | - | ||
![]() MGAH10042R2M-10 Laird-Signal Integrity Products | 8617 |
| - | Surface Mount | Nonstandard | - | - | Metal Composite | - | Laird Performance Materials | 18A | 500 | - | 100 kHz | Laird Performance Materials | Metal Composite | 12 A | 7 mOhms | + 155 C | Laird-Signal Integrity Products | - 55 C | PCB Mount | - | Active | - | Details | -55°C ~ 155°C | MouseReel | MGAH1004 | 0.433" L x 0.394" W (11.00mm x 10.00mm) | ±20% | - | Molded | - | 12 A | - | Shielded | - | - | - | SMD/SMT | - | - | - | - | 2.2 μH | - | 7mOhm Max | - | - | Power Inductors - SMD | - | - | Power Inductors | 18 A | - | Power Inductors - SMD | - | 3.8 mm | 0.161" (4.10mm) | 11 mm | 10 mm | - | ||
![]() IWC0805DR18R-3G Laird-Signal Integrity Products | 10028 |
| - | Surface Mount | 0805 (2012 Metric) | 0805 | - | Ceramic | - | Laird Performance Materials | - | 2000 | 870MHz | 100 MHz | Laird Performance Materials | Ceramic | 400 mA | 640 mOhms | + 125 C | Laird-Signal Integrity Products | - 40 C | PCB Mount | - | Active | 50 | Details | -40°C ~ 125°C | MouseReel | IWC0805 | 0.093" L x 0.068" W (2.35mm x 1.73mm) | ±2% | Standard | Wirewound | - | 400 mA | - | Unshielded | - | - | - | SMD/SMT | - | - | - | - | 180 nH | - | 640mOhm Max | - | 50 @ 250MHz | RF Inductors - Leaded | 870 MHz | - | RF Inductors | - | - | RF Inductors - SMD | - | 1.52 mm | 0.060" (1.52mm) | 2.35 mm | 1.73 mm | - | ||
![]() IWC1008ER22R-3G Laird-Signal Integrity Products | 10028 |
| - | Surface Mount | 1008 (2520 Metric) | 1008 | - | Ceramic | - | Laird Performance Materials | - | 2000 | 700MHz | 25 MHz | Laird Performance Materials | Ceramic | 500 mA | 840 mOhms | + 125 C | Laird-Signal Integrity Products | - 40 C | PCB Mount | - | Active | 45 | Details | -40°C ~ 125°C | MouseReel | IWC1008 | 0.115" L x 0.106" W (2.92mm x 2.70mm) | ±2% | Standard | Wirewound | - | 500 mA | - | Unshielded | - | - | - | SMD/SMT | - | - | - | - | 220 nH | - | 840mOhm Max | - | 45 @ 100MHz | RF Inductors - Leaded | 700 MHz | - | RF Inductors | - | - | RF Inductors - SMD | - | 2.33 mm | 0.088" (2.23mm) | 2.92 mm | 2.7 mm | - | ||
![]() 29D3800-000 Laird | In Stock | - | - | Surface Mount | 4-SMD, No Lead | - | - | - | SG-8101 | - | - | - | - | - | - | - | - | - | - | EPSON | - | - | Tape & Reel (TR) | Active | - | - | -40°C ~ 85°C | - | SG-8101 | 0.126 L x 0.098 W (3.20mm x 2.50mm) | - | - | XO (Standard) | - | - | 1.8V ~ 3.3V | - | 12.27 MHz | ±15ppm | CMOS | - | Standby (Power Down) | Crystal | 6.8mA (Typ) | 1.1µA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.047 (1.20mm) | - | - | - | ||
![]() EVB-PRM111-U Laird | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |