- DC Resistance (DCR)
- Factory Lead Time
- Height Seated (Max)
- Inductance
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- Published
- RoHS Status
- Series
Attribute column
Manufacturer
Laird Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Terminal Shape | Weight | Shape/Size Description | Frequency-Self-Resonant | Special Features | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Resistance | Composition | HTS Code | Shielding | Number of Functions | Depth | Reach Compliance Code | Current Rating | Inductance | Test Frequency | DC Resistance (DCR) | Max DC Current | Inductor Application | Terminal Placement | Inductor Type | Current - Saturation | Case/Size Code | Inductance Tolerance | RMS Current (Irms) | Height | Height Seated (Max) | REACH SVHC | RoHS Status | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() TYS4020680M-10 Laird-Signal Integrity Products | 28 |
| Datasheet | 10 Weeks | Surface Mount | Surface Mount | Nonstandard | - | 99.988768mg | - | 7.7MHz | - | -40°C~125°C | Tape & Reel (TR) | 2013 | TYS4020 | 0.157Lx0.157W 4.00mmx4.00mm | ±20% | Active | 1 (Unlimited) | - | SMD/SMT | EAR99 | - | 1.06Ohm | - | 8504.50.80.00 | Shielded | - | - | unknown | 360mA | 68μH | 100kHz | 1.06Ohm Max | 360mA | - | - | GENERAL PURPOSE INDUCTOR | 610mA | - | - | - | 2mm | 0.079 2.00mm | - | RoHS Compliant | - | ||
![]() TYS60283R3N-10 Laird-Signal Integrity Products | 958000 |
| - | 10 Weeks | Surface Mount | Surface Mount | Nonstandard | - | - | - | 41MHz | - | -40°C~125°C | Tape & Reel (TR) | 2013 | TYS | 0.236Lx0.236W 6.00mmx6.00mm | ±30% | Active | 1 (Unlimited) | - | - | EAR99 | Wirewound | - | - | 8504.50.80.00 | Shielded | - | - | unknown | 3.48A | 3.3μH | 100kHz | 25mOhm | - | - | - | - | 4.15A | - | - | - | - | 0.118 3.00mm | - | RoHS Compliant | AEC-Q200 | ||
![]() TYS6028330M-10 Laird-Signal Integrity Products | 15639 |
| - | 11 Weeks | Surface Mount | Surface Mount | Nonstandard | - | - | - | 12MHz | - | -40°C~125°C | Tape & Reel (TR) | 2013 | TYS6028 | 0.236Lx0.236W 6.00mmx6.00mm | ±20% | Active | 1 (Unlimited) | - | SMD/SMT | EAR99 | - | - | - | 8504.50.80.00 | Shielded | - | - | unknown | 1.22A | 33μH | 100kHz | 185mOhm | 1.22A | - | - | GENERAL PURPOSE INDUCTOR | 1.35A | - | - | - | 2.8mm | 0.118 3.00mm | - | RoHS Compliant | - | ||
![]() TYS4020100M-10 Laird-Signal Integrity Products | 33 |
| Datasheet | 10 Weeks | Surface Mount | Surface Mount | Nonstandard | - | - | - | 26MHz | - | -40°C~125°C | Tape & Reel (TR) | 2013 | TYS4020 | 0.157Lx0.157W 4.00mmx4.00mm | ±20% | Active | 1 (Unlimited) | - | - | EAR99 | - | - | - | 8504.50.80.00 | Shielded | - | - | unknown | 900mA | 10μH | 100kHz | 165mOhm Max | - | - | - | GENERAL PURPOSE INDUCTOR | 1.6A | - | - | - | - | 0.079 2.00mm | - | RoHS Compliant | - | ||
![]() MGV12053R3M-10 Laird-Signal Integrity Products | In Stock | - | Datasheet | 10 Weeks | Surface Mount | Surface Mount | Nonstandard | - | - | - | - | - | -40°C~125°C | Tape & Reel (TR) | 2013 | MGV | 0.531Lx0.496W 13.50mmx12.60mm | ±20% | Active | Not Applicable | - | - | EAR99 | Molded | - | Wirewound | 8504.50.80.00 | Shielded | - | 12.6mm | - | 15A | 3.3μH | 100kHz | 9.2mOhm Max | 15A | - | - | - | 32A | - | 20% | 15A | 5mm | 0.209 5.30mm | Unknown | RoHS Compliant | - | ||
![]() TYS40203R3M-10 Laird-Signal Integrity Products | 958000 |
| Datasheet | 10 Weeks | Surface Mount | Surface Mount | Nonstandard | - | - | - | 44MHz | - | -40°C~125°C | Tape & Reel (TR) | 2013 | TYS | 0.157Lx0.157W 4.00mmx4.00mm | ±20% | Active | 1 (Unlimited) | - | - | EAR99 | Wirewound | - | - | 8504.50.80.00 | Shielded | - | - | unknown | 1.4A | 3.3μH | 100kHz | 70mOhm | - | - | - | - | 3.2A | - | - | - | - | 0.079 2.00mm | - | RoHS Compliant | AEC-Q200 | ||
![]() TYS40123R3N-10 Laird-Signal Integrity Products | 958000 |
| Datasheet | 10 Weeks | Surface Mount | Surface Mount | Nonstandard | ONE SURFACE | - | RECTANGULAR PACKAGE | 60MHz | DCR MEASURED AT 30% TOLERANCE | -40°C~125°C | Tape & Reel (TR) | 2013 | TYS | 0.157Lx0.157W 4.00mmx4.00mm | ±30% | Active | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | - | - | 8504.50.80.00 | YES | 1 | - | unknown | 1.12A | 3.3μH | 100kHz | 110mOhm | 1.12A | POWER INDUCTOR | DUAL ENDED | - | 1.72A | 1616 | - | - | 1.2mm | 0.039 1.00mm | - | RoHS Compliant | AEC-Q200 | ||
![]() MGV1205R68M-10 Laird-Signal Integrity Products | 37 |
| Datasheet | 10 Weeks | Surface Mount | Surface Mount | Nonstandard | - | - | - | - | - | -40°C~125°C | Tape & Reel (TR) | 2013 | MGV | 0.531Lx0.496W 13.50mmx12.60mm | ±20% | Active | Not Applicable | - | - | EAR99 | Molded | - | Wirewound | 8504.50.80.00 | Shielded | - | 12.6mm | - | 34A | 680nH | 100kHz | 1.7mOhm Max | 34A | - | - | - | 54A | - | 20% | 34A | 5mm | 0.209 5.30mm | Unknown | RoHS Compliant | - | ||
![]() MGV0605R56M-10 Laird-Signal Integrity Products | 11 |
| Datasheet | 10 Weeks | Surface Mount | Surface Mount | Nonstandard | - | - | - | - | - | -40°C~125°C | Tape & Reel (TR) | 2013 | MGV | 0.287Lx0.264W 7.30mmx6.70mm | ±20% | Active | Not Applicable | - | - | EAR99 | Molded | - | Wirewound | 8504.50.80.00 | Shielded | - | 6.7mm | unknown | 20A | 560nH | 100kHz | 3.6mOhm Max | 20A | - | - | - | 18A | - | - | - | 5mm | 0.209 5.30mm | - | RoHS Compliant | - | ||
![]() MGV12078R2M-10 Laird-Signal Integrity Products | 500000 |
| - | 10 Weeks | Surface Mount | Surface Mount | Nonstandard | - | - | - | - | - | -40°C~125°C | Tape & Reel (TR) | 2013 | MGV | 0.531Lx0.496W 13.50mmx12.60mm | ±20% | Active | Not Applicable | - | - | EAR99 | Molded | - | Wirewound | 8504.50.80.00 | Shielded | - | 12.6mm | unknown | 10.5A | 8.2μH | 100kHz | 15.5mOhm Max | 10.5A | - | - | - | 16A | - | - | - | 6.2mm | 0.256 6.50mm | - | RoHS Compliant | - | ||
![]() MGV1207R33M-10 Laird-Signal Integrity Products | 8 |
| - | 10 Weeks | Surface Mount | Surface Mount | Nonstandard | - | - | - | - | - | -40°C~125°C | Tape & Reel (TR) | 2013 | MGV | 0.531Lx0.496W 13.50mmx12.60mm | ±20% | Active | Not Applicable | - | - | EAR99 | Molded | - | Wirewound | 8504.50.80.00 | Shielded | - | 12.6mm | unknown | 46A | 330nH | 100kHz | 0.9mOhm Max | 46A | - | - | - | 65A | - | - | - | 6.2mm | 0.256 6.50mm | - | RoHS Compliant | - | ||
![]() TYS5040150M-10 Laird-Signal Integrity Products | 31 |
| Datasheet | 10 Weeks | Surface Mount | Surface Mount | Nonstandard | - | 244.004346mg | - | 13MHz | - | -40°C~125°C | Tape & Reel (TR) | 2013 | TYS5040 | 0.197Lx0.197W 5.00mmx5.00mm | ±20% | Active | 1 (Unlimited) | - | SMD/SMT | EAR99 | - | - | - | 8504.50.80.00 | Shielded | - | - | unknown | 2A | 15μH | 100kHz | 86mOhm Max | 2A | - | - | GENERAL PURPOSE INDUCTOR | - | - | - | - | 4mm | 0.165 4.20mm | - | RoHS Compliant | - | ||
![]() MGV0602R10M-10 Laird-Signal Integrity Products | In Stock | - | Datasheet | 10 Weeks | Surface Mount | Surface Mount | Nonstandard | - | - | - | - | - | -40°C~125°C | Tape & Reel (TR) | 2013 | MGV | 0.287Lx0.264W 7.30mmx6.70mm | ±20% | Obsolete | Not Applicable | - | - | EAR99 | Molded | - | Wirewound | 8504.50.80.00 | Shielded | - | 6.7mm | unknown | 18A | 100nH | 100kHz | 3.5mOhm Max | 18A | - | - | - | 40A | - | - | - | 2mm | 0.091 2.30mm | - | RoHS Compliant | - | ||
![]() MGV0402R47M-10 Laird-Signal Integrity Products | 9 |
| Datasheet | 10 Weeks | Surface Mount | Surface Mount | Nonstandard | - | - | - | - | - | -40°C~125°C | Tape & Reel (TR) | 2013 | MGV | 0.177Lx0.161W 4.50mmx4.10mm | ±20% | Active | Not Applicable | - | - | EAR99 | Molded | - | Wirewound | 8504.50.80.00 | Shielded | - | 4.1mm | unknown | 7A | 470nH | 100kHz | 14mOhm Max | 7A | - | - | - | 9.5A | - | - | - | 2mm | 0.091 2.30mm | - | RoHS Compliant | - | ||
![]() MGV10043R3M-10 Laird-Signal Integrity Products | 500000 | - | Datasheet | 10 Weeks | Surface Mount | Surface Mount | Nonstandard | - | - | - | - | - | -40°C~125°C | Tape & Reel (TR) | 2013 | MGV | 0.433Lx0.394W 11.00mmx10.00mm | ±20% | Obsolete | Not Applicable | - | - | EAR99 | Molded | - | Wirewound | 8504.50.80.00 | Shielded | - | 10mm | - | 10A | 3.3μH | 100kHz | 11.8mOhm Max | 10A | - | - | - | 18.6A | - | 20% | 10A | 4mm | 0.169 4.30mm | Unknown | RoHS Compliant | - | ||
![]() MGV1205R56M-10 Laird-Signal Integrity Products | 37 |
| Datasheet | 10 Weeks | Surface Mount | Surface Mount | Nonstandard | - | - | - | - | - | -40°C~125°C | Tape & Reel (TR) | 2013 | MGV | 0.531Lx0.496W 13.50mmx12.60mm | ±20% | Active | Not Applicable | - | - | EAR99 | Molded | - | Wirewound | 8504.50.80.00 | Shielded | - | 12.6mm | unknown | 36A | 560nH | 100kHz | 1.5mOhm Max | 36A | - | - | - | 55A | - | - | - | 5mm | 0.209 5.30mm | - | RoHS Compliant | - | ||
![]() MGV1205R82M-10 Laird-Signal Integrity Products | 500000 |
| Datasheet | 10 Weeks | Surface Mount | Surface Mount | Nonstandard | - | - | - | - | - | -40°C~125°C | Tape & Reel (TR) | 2013 | MGV | 0.531Lx0.496W 13.50mmx12.60mm | ±20% | Active | Not Applicable | - | - | EAR99 | Molded | - | Wirewound | 8504.50.80.00 | Shielded | - | 12.6mm | unknown | 31A | 820nH | 100kHz | 2.3mOhm Max | 31A | - | - | - | 53A | - | - | - | 5mm | 0.209 5.30mm | - | RoHS Compliant | - | ||
![]() MGV1205R22M-10 Laird-Signal Integrity Products | 37 |
| Datasheet | 10 Weeks | Surface Mount | Surface Mount | Nonstandard | - | - | - | - | - | -40°C~125°C | Tape & Reel (TR) | 2013 | MGV | 0.531Lx0.496W 13.50mmx12.60mm | ±20% | Active | Not Applicable | - | - | EAR99 | Molded | - | Wirewound | 8504.50.80.00 | Shielded | - | 12.6mm | unknown | 51A | 220nH | 100kHz | 0.8mOhm Max | 51A | - | - | - | 110A | - | - | - | 5mm | 0.209 5.30mm | - | RoHS Compliant | - | ||
![]() MGV05034R7M-10 Laird-Signal Integrity Products | 28 |
| Datasheet | 10 Weeks | Surface Mount | Surface Mount | Nonstandard | - | - | - | - | - | -40°C~125°C | Tape & Reel (TR) | 2013 | MGV | 0.217Lx0.201W 5.50mmx5.10mm | ±20% | Active | Not Applicable | - | - | EAR99 | Molded | - | Wirewound | 8504.50.80.00 | Shielded | - | 5.1mm | unknown | 3.5A | 4.7μH | 100kHz | 77.5mOhm Max | 3.5A | - | - | - | 8.2A | - | - | - | 3mm | 0.130 3.30mm | - | RoHS Compliant | - | ||
![]() MGV06055R6M-10 Laird-Signal Integrity Products | 28 |
| Datasheet | 10 Weeks | Surface Mount | Surface Mount | Nonstandard | - | - | - | - | - | -40°C~125°C | Tape & Reel (TR) | 2013 | MGV | 0.287Lx0.264W 7.30mmx6.70mm | ±20% | Active | Not Applicable | - | - | EAR99 | Molded | - | Wirewound | 8504.50.80.00 | Shielded | - | 6.7mm | unknown | 6A | 5.6μH | 100kHz | 34.4mOhm Max | 6A | - | - | - | 7A | - | - | - | 5mm | 0.209 5.30mm | - | RoHS Compliant | - |