- DC Resistance (DCR)
- Factory Lead Time
- Height Seated (Max)
- Inductance
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- Published
- RoHS Status
- Series
Attribute column
Manufacturer
Laird Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Terminal Shape | Weight | Shape/Size Description | Frequency-Self-Resonant | Material-Core | Special Features | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Resistance | Max Operating Temperature | Min Operating Temperature | Composition | HTS Code | Current Rating (Amps) | Packing Method | Shielding | Number of Functions | Depth | Construction | Reach Compliance Code | Current Rating | Case Code (Metric) | Case Code (Imperial) | Inductance | Test Frequency | DC Resistance (DCR) | Max DC Current | Inductor Application | Terminal Placement | Q @ Freq | Quality Factor-Min (at L-nom) | Inductor Type | Current - Saturation | Inductance Tolerance | RMS Current (Irms) | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MGV0625R10M-10 Laird-Signal Integrity Products | In Stock | - | Datasheet | 10 Weeks | Surface Mount | Surface Mount | Nonstandard | - | - | - | - | - | - | -40°C~125°C | Tape & Reel (TR) | 2013 | MGV | 0.287Lx0.264W 7.30mmx6.70mm | ±20% | - | - | Obsolete | Not Applicable | - | - | EAR99 | Molded | - | - | - | Wirewound | 8504.50.80.00 | - | - | Shielded | - | 6.7mm | - | unknown | 30A | - | - | 100nH | 100kHz | 1.7mOhm Max | 30A | - | - | - | - | - | 50A | - | - | 2.5mm | 0.110 2.80mm | - | - | - | - | RoHS Compliant | ||
![]() MGV1203R60M-10 Laird-Signal Integrity Products | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | Nonstandard | - | - | - | - | - | - | -40°C~125°C | Tape & Reel (TR) | 2013 | MGV | 0.531Lx0.496W 13.50mmx12.60mm | ±20% | - | - | Obsolete | Not Applicable | - | - | EAR99 | Molded | - | - | - | Wirewound | 8504.50.80.00 | - | - | Shielded | - | 12.6mm | - | unknown | 29A | - | - | 600nH | 100kHz | 2.2mOhm Max | 29A | - | - | - | - | - | 51A | - | - | 3.5mm | 0.150 3.80mm | - | - | - | - | RoHS Compliant | ||
![]() TYS4030100M-10 Laird-Signal Integrity Products | 723100 |
| Datasheet | 10 Weeks | Surface Mount | Surface Mount | Nonstandard | - | - | - | 21MHz | - | - | -40°C~125°C | Tape & Reel (TR) | 2013 | TYS4030 | 0.157Lx0.157W 4.00mmx4.00mm | ±20% | - | - | Active | 1 (Unlimited) | - | SMD/SMT | EAR99 | Wirewound | - | - | - | - | 8504.50.80.00 | - | - | Shielded | - | - | - | unknown | 1.5A | - | - | 10μH | 100kHz | 130mOhm Max | 1.5A | - | - | - | - | - | 1.95A | - | - | 3mm | 0.118 3.00mm | - | - | - | - | RoHS Compliant | ||
![]() MGV0625R22M-10 Laird-Signal Integrity Products | 38 |
| Datasheet | 10 Weeks | Surface Mount | Surface Mount | Nonstandard | - | - | - | - | - | - | -40°C~125°C | Tape & Reel (TR) | 2013 | MGV | 0.287Lx0.264W 7.30mmx6.70mm | ±20% | - | - | Active | Not Applicable | - | - | - | Molded | - | 125°C | -40°C | Wirewound | - | 21A | - | Shielded | - | 6.7mm | - | - | 21A | - | - | 220nH | 100kHz | 3.2mOhm Max | 21A | - | - | - | - | - | 34A | - | - | 2.5mm | 0.110 2.80mm | 7.2898mm | 6.7056mm | - | - | RoHS Compliant | ||
![]() IC0805A272R-10 Laird-Signal Integrity Products | 26 |
| Datasheet | 6 Weeks | Surface Mount | Surface Mount | 0805 (2012 Metric) | WRAPAROUND | - | RECTANGULAR PACKAGE | 45MHz | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2014 | IC | 0.079Lx0.049W 2.00mmx1.25mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | - | - | - | - | - | 8504.50.80.00 | - | TR | NO | 1 | 1.45mm | Chip | - | 30mA | - | - | 2.7μH | 10MHz | 750mOhm Max | 150mA | RF INDUCTOR | DUAL ENDED | 45 @ 10MHz | 45 | GENERAL PURPOSE INDUCTOR | - | - | - | 1.45mm | 0.057 1.45mm | - | - | - | - | RoHS Compliant | ||
![]() MGV0503R47M-10 Laird-Signal Integrity Products | 12 |
| Datasheet | 10 Weeks | Surface Mount | Surface Mount | Nonstandard | - | - | - | - | - | - | -40°C~125°C | Tape & Reel (TR) | 2013 | MGV | 0.217Lx0.201W 5.50mmx5.10mm | ±20% | - | - | Active | Not Applicable | - | - | EAR99 | Molded | - | - | - | Wirewound | 8504.50.80.00 | - | - | Shielded | - | 5.1mm | - | unknown | 12.2A | - | - | 470nH | 100kHz | 7.04mOhm Max | 12.2A | - | - | - | - | - | 16A | - | - | 3mm | 0.130 3.30mm | - | - | - | - | RoHS Compliant | ||
![]() MGV12031R0M-10 Laird-Signal Integrity Products | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | Nonstandard | - | - | - | - | - | - | -40°C~125°C | Tape & Reel (TR) | 2013 | MGV | 0.531Lx0.496W 13.50mmx12.60mm | ±20% | - | - | Obsolete | Not Applicable | - | - | EAR99 | Molded | - | - | - | Wirewound | 8504.50.80.00 | - | - | Shielded | - | 12.6mm | - | - | 24A | - | - | 1μH | 100kHz | 3.5mOhm Max | 24A | - | - | - | - | - | 40A | 20% | 24A | 3.5mm | 0.150 3.80mm | - | - | - | Unknown | RoHS Compliant | ||
![]() IC0603A103R-10 Laird-Signal Integrity Products | 26 |
| Datasheet | 6 Weeks | Surface Mount | Surface Mount | 0603 (1608 Metric) | WRAPAROUND | - | RECTANGULAR PACKAGE | 17MHz | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2014 | IC | 0.063Lx0.031W 1.60mmx0.80mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | - | - | - | - | - | 8504.50.80.00 | - | TR | NO | 1 | - | Chip | - | 15mA | - | - | 10μH | 2MHz | 2.55Ohm Max | 100mA | RF INDUCTOR | DUAL ENDED | 30 @ 2MHz | 30 | GENERAL PURPOSE INDUCTOR | - | - | - | 950μm | 0.037 0.94mm | - | - | - | - | RoHS Compliant | ||
![]() TYS30124R7M-10 Laird-Signal Integrity Products | 33 |
| Datasheet | 10 Weeks | Surface Mount | Surface Mount | Nonstandard | - | - | - | 61MHz | - | - | -40°C~125°C | Tape & Reel (TR) | 2013 | TYS3012 | 0.118Lx0.118W 3.00mmx3.00mm | ±20% | - | - | Active | 1 (Unlimited) | - | SMD/SMT | EAR99 | - | - | - | - | - | 8504.50.80.00 | - | - | Shielded | - | - | - | unknown | 1.24A | - | - | 4.7μH | 100kHz | 120mOhm Max | 1.24A | - | - | - | - | GENERAL PURPOSE INDUCTOR | 900mA | - | - | 1.2mm | 0.047 1.20mm | - | - | - | - | RoHS Compliant | ||
![]() CPI0806J4R7R-10 Laird-Signal Integrity Products | 9 |
| Datasheet | 8 Weeks | Surface Mount | Surface Mount | 0806 (2016 Metric) | WRAPAROUND | - | RECTANGULAR PACKAGE | - | - | DCR MEASURED AT 30% TOLERANCE | -55°C~125°C | Tape & Reel (TR) | 2013 | CPI | 0.079Lx0.063W 2.00mmx1.60mm | ±20% | - | - | Active | 1 (Unlimited) | 2 | - | EAR99 | Multilayer | - | - | - | - | 8504.50.80.00 | - | - | NO | 1 | 1.75mm | - | - | 1.1A | - | - | 4.7μH | 1MHz | 300mOhm | 1.1A | POWER INDUCTOR | DUAL ENDED | - | - | - | - | 20% | 1.1A | 1.1mm | 0.039 1.00mm | - | - | No | Unknown | RoHS Compliant | ||
![]() IC0805A333R-10 Laird-Signal Integrity Products | 15 |
| Datasheet | 6 Weeks | Surface Mount | Surface Mount | 0805 (2012 Metric) | WRAPAROUND | - | RECTANGULAR PACKAGE | 13MHz | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2014 | IC | 0.079Lx0.049W 2.00mmx1.25mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | - | - | - | - | - | 8504.50.80.00 | - | TR | NO | 1 | 1.45mm | Chip | - | 5mA | - | - | 33μH | 400kHz | 1.25Ohm Max | 100mA | RF INDUCTOR | DUAL ENDED | 30 @ 400kHz | 30 | GENERAL PURPOSE INDUCTOR | - | - | - | 1.45mm | 0.057 1.45mm | - | - | - | - | RoHS Compliant | ||
![]() IC0805B222R-10 Laird-Signal Integrity Products | 5 |
| Datasheet | 6 Weeks | Surface Mount | Surface Mount | 0805 (2012 Metric) | WRAPAROUND | 111.130131mg | RECTANGULAR PACKAGE | 50MHz | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2014 | IC | 0.079Lx0.049W 2.00mmx1.25mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | - | - | - | - | - | 8504.50.80.00 | - | TR | NO | 1 | 1.45mm | Chip | - | 30mA | - | - | 2.2μH | 10MHz | 650mOhm Max | 200mA | RF INDUCTOR | DUAL ENDED | 45 @ 10MHz | 45 | GENERAL PURPOSE INDUCTOR | - | - | - | 1.05mm | 0.057 1.45mm | - | - | - | - | RoHS Compliant | ||
![]() TYS3012101M-10 Laird-Signal Integrity Products | 2231 |
| Datasheet | 10 Weeks | Surface Mount | Surface Mount | Nonstandard | - | 25.004279mg | - | 12MHz | - | - | -40°C~125°C | Tape & Reel (TR) | 2013 | TYS3012 | 0.118Lx0.118W 3.00mmx3.00mm | ±20% | - | - | Active | 1 (Unlimited) | - | SMD/SMT | EAR99 | - | 2.86Ohm | - | - | - | 8504.50.80.00 | - | - | Shielded | - | - | - | unknown | 250mA | - | - | 100μH | 100kHz | 2.86Ohm Max | 250mA | - | - | - | - | GENERAL PURPOSE INDUCTOR | 210mA | - | - | 1.2mm | 0.047 1.20mm | - | - | - | - | RoHS Compliant | ||
![]() TYS50204R7M-10 Laird-Signal Integrity Products | 33 |
| Datasheet | 10 Weeks | Surface Mount | Surface Mount | 2020 (5050 Metric) | - | - | - | 37MHz | - | - | -40°C~125°C | Tape & Reel (TR) | 2013 | TYS5020 | 0.197Lx0.197W 5.00mmx5.00mm | ±20% | - | - | Active | 1 (Unlimited) | - | - | EAR99 | - | - | - | - | - | 8504.50.80.00 | - | - | Shielded | - | - | - | unknown | 2.2A | 5050 | 2020 | 4.7μH | 100kHz | 57mOhm Max | - | - | - | - | - | GENERAL PURPOSE INDUCTOR | 2.5A | - | - | - | 0.079 2.00mm | - | - | - | - | RoHS Compliant | ||
![]() MGV12032R2M-10 Laird-Signal Integrity Products | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | Nonstandard | - | - | - | - | - | - | -40°C~125°C | Tape & Reel (TR) | 2013 | MGV | 0.531Lx0.496W 13.50mmx12.60mm | ±20% | - | - | Obsolete | Not Applicable | - | - | EAR99 | Molded | - | - | - | Wirewound | 8504.50.80.00 | - | - | Shielded | - | 12.6mm | - | - | 16A | - | - | 2.2μH | 100kHz | 8mOhm Max | 16A | - | - | - | - | - | 29A | 20% | 16A | 3.5mm | 0.150 3.80mm | - | - | - | Unknown | RoHS Compliant | ||
![]() MGV06251R5M-10 Laird-Signal Integrity Products | 9 |
| Datasheet | 10 Weeks | Surface Mount | Surface Mount | Nonstandard | - | - | - | - | - | - | -40°C~125°C | Tape & Reel (TR) | 2013 | MGV | 0.287Lx0.264W 7.30mmx6.70mm | ±20% | - | - | Active | Not Applicable | - | - | EAR99 | Molded | - | - | - | Wirewound | 8504.50.80.00 | - | - | Shielded | - | 6.7mm | - | unknown | 7.5A | - | - | 1.5μH | 100kHz | 21.2mOhm Max | 7.5A | - | - | - | - | - | 15A | - | - | 2.5mm | 0.110 2.80mm | - | - | - | - | RoHS Compliant | ||
![]() IC1206B153R-10 Laird-Signal Integrity Products | In Stock | - | Datasheet | 12 Weeks | Surface Mount | Surface Mount | 1206 (3216 Metric) | WRAPAROUND | 269.88746mg | RECTANGULAR PACKAGE | 19MHz | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2014 | IC | 0.126Lx0.063W 3.20mmx1.60mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | - | 700mOhm | - | - | - | 8504.50.80.00 | - | TR | NO | 1 | 1.8mm | Chip | - | 5mA | - | - | 15μH | 1MHz | 700mOhm Max | 200mA | RF INDUCTOR | DUAL ENDED | 35 @ 1MHz | 35 | GENERAL PURPOSE INDUCTOR | - | - | - | 1.4mm | 0.055 1.40mm | - | - | - | - | RoHS Compliant | ||
![]() IC1206B183R-10 Laird-Signal Integrity Products | 33 |
| Datasheet | 12 Weeks | Surface Mount | Surface Mount | 1206 (3216 Metric) | - | - | - | 21MHz | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2013 | IC | 0.126Lx0.063W 3.20mmx1.60mm | ±10% | - | - | Active | 1 (Unlimited) | - | - | - | - | 700mOhm | 125°C | -40°C | - | - | 5mA | - | Unshielded | - | 1.8mm | - | - | 5mA | - | - | 18μH | 1MHz | 700mOhm Max | 200mA | - | - | 35 @ 1MHz | - | - | - | - | - | 1.4mm | 0.055 1.40mm | 3.2004mm | 1.6002mm | - | - | RoHS Compliant | ||
![]() IC0603A102R-10 Laird-Signal Integrity Products | 5 |
| Datasheet | 6 Weeks | Surface Mount | Surface Mount | 0603 (1608 Metric) | WRAPAROUND | - | RECTANGULAR PACKAGE | 70MHz | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2014 | IC | 0.063Lx0.031W 1.60mmx0.80mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | - | - | - | - | - | 8504.50.80.00 | - | TR | NO | 1 | - | Chip | - | 25mA | - | - | 1μH | 10MHz | 600mOhm Max | 25mA | RF INDUCTOR | DUAL ENDED | 30 @ 10MHz | 30 | GENERAL PURPOSE INDUCTOR | - | - | - | 950μm | 0.037 0.94mm | - | - | - | - | RoHS Compliant | ||
![]() IC0805A472R-10 Laird-Signal Integrity Products | 26 |
| Datasheet | 6 Weeks | Surface Mount | Surface Mount | 0805 (2012 Metric) | WRAPAROUND | - | RECTANGULAR PACKAGE | 35MHz | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2014 | IC | 0.079Lx0.049W 2.00mmx1.25mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | - | - | - | - | - | 8504.50.80.00 | - | TR | Unshielded | 1 | 1.45mm | Chip | - | 30mA | - | - | 4.7μH | 10MHz | 1Ohm Max | 150mA | RF INDUCTOR | DUAL ENDED | 45 @ 10MHz | 45 | GENERAL PURPOSE INDUCTOR | - | - | - | 1.45mm | 0.057 1.45mm | - | - | - | - | RoHS Compliant |