- DC Resistance (DCR)
- Factory Lead Time
- Height Seated (Max)
- Inductance
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- Published
- RoHS Status
- Series
Attribute column
Manufacturer
Laird Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Terminal Shape | Supplier Device Package | Weight | Shape/Size Description | Core Material | Brand | Case Code - in | Case Code - mm | Current - Saturation (Isat) | Factory Pack QuantityFactory Pack Quantity | Frequency-Self-Resonant | Inductance Frequency-Test | Manufacturer | Material-Core | Maximum DC Current | Maximum DC Resistance | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Package | Product Status | Q Minimum | RoHS | Special Features | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Applications | HTS Code | Subcategory | Current Rating (Amps) | Packing Method | Shielding | Number of Functions | Construction | Reach Compliance Code | Current Rating | Termination Style | Case Code (Metric) | Case Code (Imperial) | Inductance | Test Frequency | DC Resistance (DCR) | Max DC Current | Inductor Application | Terminal Placement | Q @ Freq | Quality Factor-Min (at L-nom) | Inductor Type | Current - Saturation | Product Type | Inductance Tolerance | RMS Current (Irms) | Self Resonant Frequency | Core Type | Product | Saturation Current | Features | Product Category | Product Length | Product Width | Diameter | Height | Height Seated (Max) | Length | Width | REACH SVHC | RoHS Status | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() TYS50403R3N-10 Laird-Signal Integrity Products | 958000 |
| Datasheet | 10 Weeks | Surface Mount | Surface Mount | Nonstandard | - | - | - | - | - | - | - | - | - | - | 32MHz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~125°C | Tape & Reel (TR) | 2013 | TYS | 0.197Lx0.197W 5.00mmx5.00mm | ±30% | - | - | Active | 1 (Unlimited) | - | - | EAR99 | Wirewound | - | 8504.50.80.00 | - | - | - | Shielded | - | - | unknown | 3.4A | - | - | - | 3.3μH | 100kHz | 24mOhm | - | - | - | - | - | - | 3.95A | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.165 4.20mm | - | - | - | RoHS Compliant | AEC-Q200 | ||
![]() IC0603A681R-10 Laird-Signal Integrity Products | 4000 |
| Datasheet | 6 Weeks | Surface Mount | Surface Mount | 0603 (1608 Metric) | WRAPAROUND | - | 56.699046mg | RECTANGULAR PACKAGE | - | - | - | - | - | - | 80MHz | - | - | Ferrite | - | - | - | - | - | - | - | - | - | - | - | -40°C~125°C | Tape & Reel (TR) | 2014 | IC | 0.063Lx0.031W 1.60mmx0.80mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | - | - | 8504.50.80.00 | - | - | TR | NO | 1 | Chip | - | 35mA | - | - | - | 680nH | 25MHz | 1.7Ohm Max | 75mA | RF INDUCTOR | DUAL ENDED | 15 @ 25MHz | 15 | GENERAL PURPOSE INDUCTOR | - | - | - | - | - | - | - | - | - | - | - | - | - | 950μm | 0.037 0.94mm | - | - | - | RoHS Compliant | - | ||
![]() TYS50202R2N-10 Laird-Signal Integrity Products | 958000 |
| Datasheet | 10 Weeks | - | Surface Mount | 2020 (5050 Metric) | - | - | - | - | - | - | - | - | - | - | 57MHz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~125°C | Tape & Reel (TR) | 2013 | TYS5020 | 0.197Lx0.197W 5.00mmx5.00mm | ±30% | - | - | Active | 1 (Unlimited) | - | - | EAR99 | - | - | 8504.50.80.00 | - | 2.9A | - | Shielded | - | - | unknown | - | - | - | - | 2.2μH | - | 32mOhm Max | - | - | - | - | - | GENERAL PURPOSE INDUCTOR | 3.2A | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.079 2.00mm | - | - | - | RoHS Compliant | - | ||
![]() TYS5020220M-10 Laird-Signal Integrity Products | 10000 |
| Datasheet | 10 Weeks | Surface Mount | Surface Mount | 2020 (5050 Metric) | ONE SURFACE | - | - | RECTANGULAR PACKAGE | - | - | - | - | - | - | 14MHz | - | - | - | - | - | - | - | - | - | - | - | - | - | DCR MEASURED AT 30% TOLERANCE | -40°C~125°C | Tape & Reel (TR) | 2013 | TYS5020 | 0.197Lx0.197W 5.00mmx5.00mm | ±20% | - | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | - | 8504.50.80.00 | - | - | - | YES | 1 | - | - | 1.1A | - | 5050 | 2020 | 22μH | 100kHz | 226mOhm Max | 1.1A | POWER INDUCTOR | DUAL ENDED | - | - | GENERAL PURPOSE INDUCTOR | 1.15A | - | 20% | 1.1A | - | - | - | - | - | - | - | - | - | 2mm | 0.079 2.00mm | - | - | Unknown | RoHS Compliant | - | ||
![]() 2200-00109 Laird | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() EVB-PRM113-R Laird | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TYA40123R3M-10 Laird Technologies EMI | In Stock | - | - | - | - | Surface Mount | 1616 (4040 Metric) | - | 1616 | - | - | Metal Alloy | Laird Performance Materials | 1616 | 4012 | 2.8A | 18000 | - | 1 MHz | Laird Performance Materials | Metal | 2 A | 130 mOhms | + 125 C | Laird Technologies EMI | - 40 C | PCB Mount | Tape & Reel (TR) | Active | - | Details | - | -40°C ~ 125°C | MouseReel | - | TYA4012 | 0.157" L x 0.157" W (4.00mm x 4.00mm) | ±20% | - | - | - | - | - | Standard | - | Wirewound | High Current | - | Inductors, Chokes & Coils | 2 A | - | Shielded | - | - | - | - | SMD/SMT | - | - | 3.3 μH | 1 MHz | 130mOhm | - | - | - | - | - | - | - | Fixed Inductors | - | - | - | Wirewound | Power Inductors | 2.8 A | - | Power Inductors - SMD | - | - | - | 1.3 mm | 0.051" (1.30mm) | 4 mm | 4 mm | - | - | - | ||
![]() MGAH1004R68M-10 Laird-Signal Integrity Products | In Stock | - | - | - | - | Surface Mount | Nonstandard | - | - | - | - | Metal Composite | Laird Performance Materials | - | - | 30A | 500 | - | 100 kHz | Laird Performance Materials | Metal Composite | 32 A | 1 mOhms | + 155 C | Laird-Signal Integrity Products | - 55 C | PCB Mount | - | Active | - | Details | - | -55°C ~ 155°C | MouseReel | - | MGAH1004 | 0.433" L x 0.394" W (11.00mm x 10.00mm) | ±20% | - | - | - | - | - | - | - | Molded | - | - | - | 23 A | - | Shielded | - | - | - | - | SMD/SMT | - | - | 680 nH | - | 2.4mOhm Max | - | - | - | - | - | - | - | Power Inductors - SMD | - | - | - | - | Power Inductors | 55 A | - | Power Inductors - SMD | - | - | - | 3.8 mm | 0.161" (4.10mm) | 11 mm | 10 mm | - | - | - | ||
![]() MGAH10044R7M-10 Laird-Signal Integrity Products | In Stock | - | - | - | - | Surface Mount | Nonstandard | - | - | - | - | Metal Composite | Laird Performance Materials | - | - | 13A | 500 | - | 100 kHz | Laird Performance Materials | Metal Composite | 8.5 A | 20 mOhms | + 155 C | Laird-Signal Integrity Products | - 55 C | PCB Mount | - | Active | - | Details | - | -55°C ~ 155°C | MouseReel | - | MGAH1004 | 0.433" L x 0.394" W (11.00mm x 10.00mm) | ±20% | - | - | - | - | - | - | - | Molded | - | - | - | 8.5 A | - | Shielded | - | - | - | - | SMD/SMT | - | - | 4.7 μH | - | 20mOhm Max | - | - | - | - | - | - | - | Power Inductors - SMD | - | - | - | - | Power Inductors | 13 A | - | Power Inductors - SMD | - | - | - | 3.8 mm | 0.161" (4.10mm) | 11 mm | 10 mm | - | - | - | ||
![]() MGAH0603R82M-10 Laird-Signal Integrity Products | In Stock | - | - | - | - | Surface Mount | Nonstandard | - | - | - | - | Metal Composite | Laird Performance Materials | - | - | 16A | 1000 | - | 100 kHz | Laird Performance Materials | Metal Composite | 12 A | 6.9 mOhms | + 155 C | Laird-Signal Integrity Products | - 55 C | PCB Mount | - | Active | - | Details | - | -55°C ~ 155°C | MouseReel | - | MGAH0603 | 0.276" L x 0.260" W (7.00mm x 6.60mm) | ±20% | - | - | - | - | - | - | - | Molded | - | - | - | 12 A | - | Shielded | - | - | - | - | SMD/SMT | - | - | 820 nH | - | 6.9mOhm Max | - | - | - | - | - | - | - | Power Inductors - SMD | - | - | - | - | Power Inductors | 16 A | - | Power Inductors - SMD | - | - | - | 2.8 mm | 0.122" (3.10mm) | 7 mm | 6.6 mm | - | - | - | ||
![]() MGAH1004150M-10 Laird-Signal Integrity Products | In Stock | - | - | - | - | Surface Mount | Nonstandard | - | - | - | - | Metal Composite | Laird Performance Materials | - | - | 7A | 500 | - | 100 kHz | Laird Performance Materials | Metal Composite | - | 45 mOhms | + 155 C | Laird-Signal Integrity Products | - 55 C | PCB Mount | - | Active | - | Details | - | -55°C ~ 155°C | MouseReel | - | MGAH1004 | 0.433" L x 0.394" W (11.00mm x 10.00mm) | ±20% | - | - | - | - | - | - | - | Molded | - | - | - | 6.25 A | - | Shielded | - | - | - | - | SMD/SMT | - | - | 15 μH | - | 45mOhm Max | - | - | - | - | - | - | - | Power Inductors - SMD | - | - | - | - | Power Inductors | - | - | Power Inductors - SMD | - | - | - | 3.8 mm | 0.161" (4.10mm) | 11 mm | 10 mm | - | - | - | ||
![]() MGAH1005330M-10 Laird-Signal Integrity Products | In Stock | - | - | - | - | Surface Mount | Nonstandard | - | - | - | - | Metal Composite | Laird Performance Materials | - | - | 5A | 500 | - | 100 kHz | Laird Performance Materials | Metal Composite | 4.5 A | 76 mOhms | + 155 C | Laird-Signal Integrity Products | - 55 C | PCB Mount | - | Active | - | Details | - | -55°C ~ 155°C | MouseReel | - | MGAH1005 | 0.433" L x 0.394" W (11.00mm x 10.00mm) | ±20% | - | - | - | - | - | - | - | Molded | - | - | - | 4.5 A | - | Shielded | - | - | - | - | SMD/SMT | - | - | 33 μH | - | 76mOhm Max | - | - | - | - | - | - | - | Power Inductors - SMD | - | - | - | - | Power Inductors | 5 A | - | Power Inductors - SMD | - | - | - | 4.8 mm | 0.201" (5.10mm) | 11 mm | 10 mm | - | - | - | ||
![]() MGAH06031R5M-10 Laird-Signal Integrity Products | In Stock | - | - | - | - | Surface Mount | Nonstandard | - | - | - | - | Metal Composite | Laird Performance Materials | - | - | 14A | 1000 | - | 100 kHz | Laird Performance Materials | Metal Composite | 9 A | 12.1 mOhms | + 155 C | Laird-Signal Integrity Products | - 55 C | PCB Mount | - | Active | - | Details | - | -55°C ~ 155°C | MouseReel | - | MGAH0603 | 0.276" L x 0.260" W (7.00mm x 6.60mm) | ±20% | - | - | - | - | - | - | - | Molded | - | - | - | 9 A | - | Shielded | - | - | - | - | SMD/SMT | - | - | 1.5 μH | - | 12.1mOhm Max | - | - | - | - | - | - | - | Power Inductors - SMD | - | - | - | - | Power Inductors | 14 A | - | Power Inductors - SMD | - | - | - | 2.8 mm | 0.122" (3.10mm) | 7 mm | 6.6 mm | - | - | - | ||
![]() MGV3225122R2M-10 Laird-Signal Integrity Products | In Stock | - | - | - | - | Surface Mount | 1210 (3225 Metric) | - | 1210 | - | - | - | Laird Performance Materials | - | - | 3.5A | 3000 | - | 1 MHz | Laird Performance Materials | Metal Composite | - | 72 mOhms | + 125 C | Laird-Signal Integrity Products | - 40 C | PCB Mount | - | Active | - | Details | - | -40°C ~ 125°C | MouseReel | - | MGV322512 | 0.126" L x 0.098" W (3.20mm x 2.50mm) | ±20% | - | - | - | - | - | - | - | Molded | - | - | - | 2.7 A | - | Shielded | - | - | - | - | SMD/SMT | - | - | 2.2 μH | - | 72mOhm Max | - | - | - | - | - | - | - | Power Inductors - SMD | - | - | - | - | Power Inductors | 3.5 A | - | Power Inductors - SMD | - | - | - | 1.2 mm | 0.047" (1.20mm) | 3.2 mm | 2.5 mm | - | - | - | ||
![]() MGV322512R47M-10 Laird-Signal Integrity Products | In Stock | - | - | - | - | Surface Mount | 1210 (3225 Metric) | - | 1210 | - | - | - | Laird Performance Materials | - | - | 7A | 3000 | - | 1 MHz | Laird Performance Materials | Metal Composite | - | 19 mOhms | + 125 C | Laird-Signal Integrity Products | - 40 C | PCB Mount | - | Active | - | Details | - | -40°C ~ 125°C | MouseReel | - | MGV322512 | 0.126" L x 0.098" W (3.20mm x 2.50mm) | ±20% | - | - | - | - | - | - | - | Molded | - | - | - | 5.2 A | - | Shielded | - | - | - | - | SMD/SMT | - | - | 470 nH | - | 19mOhm Max | - | - | - | - | - | - | - | Power Inductors - SMD | - | - | - | - | Power Inductors | 7 A | - | Power Inductors - SMD | - | - | - | 1.2 mm | 0.047" (1.20mm) | 3.2 mm | 2.5 mm | - | - | - | ||
![]() TYA30152R2M-10 Laird-Signal Integrity Products | In Stock | - | - | - | - | Surface Mount | Nonstandard | - | - | - | - | Metal Alloy | Laird Performance Materials | 1212 | 3030 | 3.7A | 10000 | - | 1 MHz | Laird Performance Materials | Metal | 2.2 A | 95 mOhms | + 125 C | Laird-Signal Integrity Products | - 40 C | PCB Mount | - | Active | - | Details | - | -40°C ~ 125°C | MouseReel | - | TYA3015 | 0.118" L x 0.118" W (3.00mm x 3.00mm) | ±20% | - | - | - | - | - | Standard | - | Drum Core, Wirewound | High Current | - | Inductors, Chokes & Coils | 2.2 A | - | Shielded | - | - | - | - | SMD/SMT | - | - | 2.2 μH | 1 MHz | 95mOhm Max | - | - | - | - | - | - | - | Fixed Inductors | ± 20% | 2.2 A | - | - | Power Inductors | 3.7 A | - | Power Inductors - SMD | 3 mm | 3 mm | - | 1.65 mm | 0.065" (1.65mm) | 3 mm | 3 mm | - | - | AEC-Q200 | ||
![]() TYA2520101R0M-10 Laird-Signal Integrity Products | In Stock | - | - | - | - | Surface Mount | 1007 (2518 Metric) | - | 1007 | - | - | Metal Alloy | Laird Performance Materials | 0907 | 2520 | 3.1A | 10000 | - | 1 MHz | Laird Performance Materials | Metal | 2.2 A | 85 mOhms | + 125 C | Laird-Signal Integrity Products | - 40 C | PCB Mount | - | Active | - | Details | - | -40°C ~ 125°C | MouseReel | - | TYA252010 | 0.098" L x 0.079" W (2.50mm x 2.00mm) | ±20% | - | - | - | - | - | Standard | - | Drum Core, Wirewound | High Current | - | Inductors, Chokes & Coils | 2.2 A | - | Shielded | - | - | - | - | SMD/SMT | - | - | 1 μH | 1 MHz | 85mOhm Max | - | - | - | - | - | - | - | Fixed Inductors | - | - | - | Wirewound | Power Inductors | 3.1 A | - | Power Inductors - SMD | - | - | - | 1.15 mm | 0.045" (1.15mm) | 2.5 mm | 2 mm | - | - | AEC-Q200 | ||
![]() MHE06032R2M-10 Laird-Signal Integrity Products | In Stock | - | - | - | - | Surface Mount | Nonstandard | - | - | - | - | - | - | - | - | 14.3A | - | 32MHz | 1 MHz | - | - | 10.4 A | 13.1 mOhms | + 150 C | Laird-Signal Integrity Products | - 40 C | PCB Mount | - | Active | - | - | - | -40°C ~ 150°C | - | - | MHE | 0.283" L x 0.256" W (7.20mm x 6.50mm) | ±20% | - | - | - | - | - | Standard | - | Molded | - | - | Inductors, Chokes & Coils | 9.9 A | - | Shielded | - | - | - | - | SMD/SMT | - | - | 2.2 μH | - | 13.1mOhm Max | - | - | - | - | - | - | - | Power Inductors - SMD | - | - | - | - | Power Inductors | 14.3 A | - | - | - | - | - | 3 mm | 0.118" (3.00mm) | 7.2 mm | 6.5 mm | - | - | - | ||
![]() IWC0805E39NR-3G Laird-Signal Integrity Products | In Stock | - | - | - | - | Surface Mount | 0805 (2012 Metric) | - | 0805 | - | - | Ceramic | Laird Performance Materials | - | - | - | 2000 | 2GHz | 250 MHz | Laird Performance Materials | Ceramic | 500 mA | 290 mOhms | + 125 C | Laird-Signal Integrity Products | - 40 C | PCB Mount | - | Active | 60 | Details | - | -40°C ~ 125°C | MouseReel | - | IWC0805 | 0.093" L x 0.068" W (2.35mm x 1.73mm) | ±2% | - | - | - | - | - | Standard | - | Wirewound | - | - | - | 500 mA | - | Unshielded | - | - | - | - | SMD/SMT | - | - | 39 nH | - | 290mOhm Max | - | - | - | 60 @ 500MHz | - | - | - | RF Inductors - Leaded | - | - | 2 GHz | - | RF Inductors | - | - | RF Inductors - SMD | - | - | - | 1.52 mm | 0.060" (1.52mm) | 2.35 mm | 1.73 mm | - | - | - | ||
![]() IWC0402AR10R-3G Laird-Signal Integrity Products | In Stock | - | - | - | - | Surface Mount | 0402 (1005 Metric) | - | 0402 | - | - | Ceramic | Laird Performance Materials | - | - | - | 4000 | 1.16GHz | 250 MHz | Laird Performance Materials | Ceramic | 30 mA | 2 Ohms | + 125 C | Laird-Signal Integrity Products | - 40 C | PCB Mount | - | Active | 20 | Details | - | -40°C ~ 125°C | MouseReel | - | IWC0402 | 0.047" L x 0.028" W (1.19mm x 0.70mm) | ±2% | - | - | - | - | - | Standard | - | Wirewound | - | - | - | 30 mA | - | Unshielded | - | - | - | - | SMD/SMT | - | - | 100 nH | - | 2Ohm Max | - | - | - | 20 @ 250MHz | - | - | - | RF Inductors - Leaded | - | - | 1.16 GHz | - | RF Inductors | - | - | RF Inductors - SMD | - | - | - | 0.66 mm | 0.026" (0.66mm) | 1.19 mm | 0.7 mm | - | - | - |