- Applications
- Function
- Modulation or Protocol
- Frequency
- Interface
- Power - Output
- Series
- Data Rate (Max)
- Sensitivity
- Part Status
- Features
- Mfr
Attribute column
Manufacturer
Laird Gateways, Routers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Category | Description/Function | Factory Pack QuantityFactory Pack Quantity | Flash | Interface Type | Manufacturer | Manufacturer Part Number | Maximum Operating Temperature | Memory Types | Mfr | Minimum Operating Temperature | Model | Package | Processor Type | Product Status | Protocol - WiFi - 802.11 | RAM | RoHS | Security | Supply Voltage-Max | Supply Voltage-Min | Tradename | Transmission Speed | Unit Weight | Usage Level | Operating Temperature | Packaging | Series | Part Status | Moisture Sensitivity Level (MSL) | Applications | Voltage - Supply | Frequency | Function | Operating Supply Voltage | Interface | Operating Supply Current | Number of Ports | Data Rate | Gain | Frequency Range | Screening Level | Power - Output | Sensitivity | Data Rate (Max) | Modulation or Protocol | Product | Connection Type | Features | IP Rating | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() RG186 Laird - Wireless & Thermal Systems | In Stock | - | Datasheet | 13 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Sentrius™ | Active | 1 (Unlimited) | General Purpose | 12V | 863MHz~870MHz 2.4GHz 5GHz | Gateway | - | Ethernet | - | - | - | - | - | - | 25dBm | -125dBm | 65Mbps | 802.11a/b/g/n, Bluetooth v4.0, LoRaWAN | - | - | IoT Gateway | - | RoHS Compliant | ||
![]() RG191 Laird - Wireless & Thermal Systems | In Stock | - | Datasheet | 13 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Sentrius™ | Active | 1 (Unlimited) | General Purpose | 12V | 902MHz~928MHz 2.4GHz 5GHz | Gateway | - | Ethernet | - | - | - | - | - | - | 28dbm | -127dBm | 65Mbps | 802.11a/b/g/n, Bluetooth v4.0, LoRaWAN | - | - | IoT Gateway | - | RoHS Compliant | ||
![]() 450-0190 Laird - Wireless & Thermal Systems | In Stock | - | Datasheet | 13 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Sentrius™ | Active | 1 (Unlimited) | General Purpose | 12V | 863MHz~870MHz 2.4GHz 5GHz | Gateway | - | Ethernet | - | - | - | - | - | - | 25dBm | -125dBm | 65Mbps | 802.11a/b/g/n, Bluetooth v4.0, LoRaWAN | - | - | IoT Gateway, IP67 | - | RoHS Compliant | ||
![]() 450-0191 Laird - Wireless & Thermal Systems | In Stock | - | Datasheet | 13 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Sentrius™ | Active | 1 (Unlimited) | General Purpose | - | 902MHz~928MHz 2.4GHz 5GHz | Gateway | - | Ethernet | - | - | - | - | - | - | 28dbm | -127dBm | 65Mbps | 802.11a/b/g/n, Bluetooth v4.0, LoRaWAN | - | - | IoT Gateway, IP67 | - | RoHS Compliant | ||
![]() 455-00006 Laird - Wireless & Thermal Systems | In Stock | - | Datasheet | 15 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Sentrius™ IG60 | Active | 1 (Unlimited) | General Purpose | 9V~30V | - | Gateway | - | Ethernet, RS-232, RS-422/485, USB | - | - | - | - | - | - | - | - | - | 802.11ac, Bluetooth v5.0, LTE | - | - | - | - | - | ||
![]() 455-00008 Laird - Wireless & Thermal Systems | In Stock | - | Datasheet | 15 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Sentrius™ IG60 | Active | 1 (Unlimited) | General Purpose | 9V~30V | - | Gateway | - | Ethernet, RS-232, RS-422/485, USB | - | - | - | - | - | - | - | - | - | 802.11ac, Bluetooth v5.0, LTE | - | - | - | - | - | ||
![]() 455-00057 Laird - Wireless & Thermal Systems | In Stock | - | - | 13 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Sentrius™ | Active | - | General Purpose | - | 863MHz~870MHz 2.4GHz 5GHz | Gateway | - | Ethernet, RJ45 | - | - | - | - | - | - | 27dBm | - | - | 802.11a/b/g/n, Bluetooth v4.0, LoRaWAN | - | - | - | - | - | ||
![]() 455-00028 Laird - Wireless & Thermal Systems | In Stock | - | Datasheet | 13 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Sentrius™ | Active | 1 (Unlimited) | General Purpose | 12V | 863MHz~870MHz 2.4GHz 5GHz | Gateway | - | Ethernet | - | - | - | - | - | - | 27dBm | - | 65Mbps | 802.11a/b/g/n, Bluetooth v4.0, LoRaWAN | - | - | IoT Gateway | - | - | ||
![]() 455-00055 Laird - Wireless & Thermal Systems | In Stock | - | - | 13 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Sentrius™ | Active | - | General Purpose | - | 863MHz~870MHz 2.4GHz 5GHz | Gateway | - | Ethernet, RJ45 | - | - | - | - | - | - | 27dBm | - | - | 802.11a/b/g/n, Bluetooth v4.0, LoRaWAN | - | - | - | - | - | ||
![]() 455-00054 Laird - Wireless & Thermal Systems | In Stock | - | - | 13 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Sentrius™ | Active | - | General Purpose | - | 863MHz~870MHz 2.4GHz 5GHz | Gateway | - | Ethernet, RJ45 | - | - | - | - | - | - | 27dBm | - | - | 802.11a/b/g/n, Bluetooth v4.0, LoRaWAN | - | - | - | - | - | ||
![]() 455-00056 Laird - Wireless & Thermal Systems | In Stock | - | - | 13 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Sentrius™ | Active | - | General Purpose | - | 863MHz~870MHz 2.4GHz 5GHz | Gateway | - | Ethernet, RJ45 | - | - | - | - | - | - | 27dBm | - | - | 802.11a/b/g/n, Bluetooth v4.0, LoRaWAN | - | - | - | - | - | ||
![]() 450-00109-K1 Laird Connectivity | In Stock | - | - | - | - | - | 1 | - | Ethernet | - | - | + 70 C | - | Laird Connectivity Inc. | - 30 C | RG1xx | Bulk | - | Active | - | - | Details | WEP, WPA, WPA2 | 12 V | 12 V | Sentrius | - | 5.512 lbs | - | - | Each | RG1xx | - | - | General Purpose | - | 915 MHz | Gateway | - | Ethernet, RJ45 | 1 A | - | - | - | - | - | 27dBm | - | - | 802.11a/b/g/n, LoRaWAN, LTE | LoRaWAN Gateways | - | SIM Card Included (Truphone) | IP67 | - | ||
![]() 450-00039-K1 Laird Connectivity | In Stock | - | - | - | - | - | 1 | 1 MB | SD Card, USB | - | - | + 80 C | - | Laird Connectivity Inc. | - 40 C | - | Bulk | nRF52840 | Active | - | 256 kB | Details | - | 5.5 V | 4.35 V | Sentrius | 0.106Mbit/s | 6.596231 oz | - | - | - | MG100 | - | - | General Purpose | - | - | Gateway | - | USB | - | - | 106 kb/s | - | - | - | - | -105dBm | 106kbps | Bluetooth v5.0, LTE | - | USB 2.0 | SIM Card Included (Truphone) | - | - | ||
![]() 455-00084 Laird Connectivity | In Stock | - | - | - | - | Laird Linux software | 1 | 512 MB | Ethernet, Serial, USB | - | - | + 60 C | LPDDR | Laird Connectivity Inc. | - 30 C | LTE plus Bluetooth | Bulk | SAMA5D36 | Active | - | 256 MB | Details | - | 30 V | 9 V | Sentrius | - | 1 lb | - | - | Each | IG60 | - | - | General Purpose | - | 850 MHz, 900 MHz, 1800 MHz, 1900 MHz | Gateway | - | Ethernet, RS 232, RS 422, RS 485, USB | - | 1 MicroSD, 2 Serial, 1 USB | 10 Mb/s, 100 Mb/s, 1 Gb/s | - | - | - | - | - | - | 802.11ac, Bluetooth v5.0, LTE | - | - | SIM Card Included (Truphone) | - | - | ||
![]() 455-00085 Laird Connectivity | In Stock | - | - | - | - | AWS loT Greengrass software | 1 | 512 MB | Ethernet, Serial, USB | - | - | + 60 C | LPDDR | Laird Connectivity Inc. | - 30 C | - | Bulk | SAMA5D36 | Active | - | 256 MB | Details | - | 30 V | 9 V | Sentrius | - | 1 lb | - | - | - | IG60 | - | - | General Purpose | - | 850 MHz, 900 MHz, 1800 MHz, 1900 MHz | Gateway | - | Ethernet, RS 232, RS 422, RS 485, USB | - | 1 MicroSD, 2 Serial, 1 USB | 10 Mb/s, 100 Mb/s, 1 Gb/s | - | - | - | - | - | - | 802.11ac, Bluetooth v5.0, LTE | - | - | SIM Card Included (Truphone) | - | - | ||
![]() 450-00038-K1 Laird Connectivity | In Stock | - | - | - | - | - | 1 | 1 MB | SD Card, USB | - | - | + 80 C | - | Laird Connectivity Inc. | - 40 C | - | Bulk | nRF52840 | Active | - | 256 kB | Details | - | 5.5 V | 4.35 V | Sentrius | 0.106Mbit/s | 7.654450 oz | - | - | - | MG100 | - | - | General Purpose | - | - | Gateway | - | USB | - | - | 106 kb/s | - | - | - | - | -105dBm | 106kbps | Bluetooth v5.0, LTE | - | USB 2.0 | SIM Card Included (Truphone) | - | - | ||
![]() 450-00107-K2 Laird Connectivity | In Stock | - | - | - | - | - | 1 | - | Ethernet | - | - | + 70 C | - | Laird Connectivity Inc. | - 30 C | RG1xx | Bulk | - | Active | WiFi | - | Details | WEP, WPA, WPA2 | - | - | - | - | 2.579 lbs | - | - | - | Sentrius™ RG191+LTE | - | - | General Purpose | - | 915 MHz | Gateway | 12 V | Ethernet, RJ45, WiFi | 1 A | - | - | - | - | - | 27dBm | - | - | 802.11a/b/g/n, LTE | Gateways | - | - | - | - | ||
![]() RG191-M2 Laird Connectivity | In Stock | - | - | - | Concentrator Card | - | 1 | - | RJ45 | - | - | + 70 C | - | Laird Connectivity Inc. | - 30 C | - | Bulk | SX1301 | Active | - | - | - | - | 12 V | 12 V | Sentrius | - | - | Industrial grade | -40 to 85 °C | Each | RG1xx | - | - | General Purpose | - | 915 MHz | Gateway | - | M2.COM | - | 1 Port | - | 2dBi | 902-928 MHz | Industrial | 27dBm | -140dBm | - | LoRaWAN | - | - | - | - | - | ||
![]() RG186-M2 Laird | In Stock | - | - | - | Concentrator Card | - | - | - | - | Schneider | 136401 | - | - | Laird Connectivity Inc. | - | - | Bulk | - | Active | - | - | - | - | - | - | - | - | - | Industrial grade | -40 to 85 °C | - | Sentrius™ | - | - | General Purpose | - | 863MHz ~ 870MHz | Gateway | - | M2.COM | - | - | - | 2dBi | 863-870 MHz | Industrial | 27dBm | -140dBm | - | LoRaWAN | - | Threaded | - | - | - | ||
![]() 450-00107-K1 Laird Connectivity | In Stock | - | - | - | - | - | 1 | - | Ethernet | - | - | + 70 C | - | Laird Connectivity Inc. | - 30 C | - | Bulk | - | Obsolete | - | - | Details | WEP, WPA, WPA2 | 12 V | 12 V | Sentrius | - | 2.205 lbs | - | - | - | RG1xx | - | - | General Purpose | - | 915 MHz | Gateway | - | Ethernet, RJ45 | 1 A | - | - | - | - | - | 27dBm | - | - | 802.11a/b/g/n, LoRaWAN, LTE | LoRaWAN Gateways | - | SIM Card Included (Truphone) | - | - |