- Applications
- Function
- Modulation or Protocol
- Frequency
- Interface
- Power - Output
- Series
- Data Rate (Max)
- Sensitivity
- Part Status
- Features
- Mfr
Attribute column
Manufacturer
Laird Gateways, Routers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Package / Case | Description/Function | Factory Pack QuantityFactory Pack Quantity | Flash | Interface Type | Maximum Operating Temperature | Memory Types | Mfr | Minimum Operating Temperature | Model | Package | Processor Type | Product Status | RAM | RoHS | Supply Voltage-Max | Supply Voltage-Min | Tradename | Transmission Speed | Unit Weight | Packaging | Series | Part Status | Moisture Sensitivity Level (MSL) | Max Operating Temperature | Min Operating Temperature | Applications | Frequency | Function | Operating Supply Voltage | Interface | Number of Ports | Logic Function | Data Rate | Power - Output | Sensitivity | Data Rate (Max) | Modulation or Protocol | Product | Connection Type | Features | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 450-00011-K1 Laird Connectivity | In Stock | - | - | - | - | - | 1 | 1 MB | SD Card, USB | + 80 C | - | Laird Connectivity Inc. | - 40 C | - | Bulk | nRF52840 | Active | 256 kB | Details | 5.5 V | 4.35 V | Sentrius | 0.106Mbit/s | 5.890752 oz | - | MG100 | - | - | - | - | General Purpose | - | Gateway | - | USB | - | - | 106 kb/s | - | -105dBm | 106kbps | Bluetooth v5.0, LTE | - | USB 2.0 | SIM Card Included (Truphone) | - | ||
![]() 450-00054-K1 Laird Connectivity | In Stock | - | - | - | - | - | 1 | 1 MB | SD Card, USB | + 80 C | - | Laird Connectivity Inc. | - 40 C | - | Bulk | nRF52840 | Active | 256 kB | Details | 5.5 V | 4.35 V | Sentrius | 0.106Mbit/s | 7.654450 oz | - | MG100 | - | - | - | - | General Purpose | - | Gateway | - | USB | - | - | 106 kb/s | - | -105dBm | 106kbps | Bluetooth v5.0, LTE | - | USB 2.0 | SIM Card Included (Truphone) | - | ||
![]() 455-00088 Laird Connectivity | In Stock | - | - | - | - | Laird Linux software | 1 | 512 MB | Ethernet, USB | + 60 C | LPDDR | Laird Connectivity Inc. | - 30 C | IG60 | Bulk | SAMA5D36 | Active | 256 MB | Details | 30 V | 9 V | Sentrius | - | 1 lb | - | IG60 | - | - | - | - | General Purpose | 850 MHz, 900 MHz, 1800 MHz, 1900 MHz | Gateway | - | Ethernet, USB | 1 MicroSD, 1 USB | - | 10 Mb/s, 100 Mb/s, 1 Gb/s | - | - | - | 802.11ac, Bluetooth v5.0, LTE | - | - | SIM Card Included (Truphone) | - | ||
![]() 455-00127 Laird Connectivity | In Stock | - | - | - | - | - | 1 | - | - | - | - | Laird Connectivity Inc. | - | - | Bulk | - | Active | - | Details | - | - | - | - | 3.247 lbs | Bulk | - | - | - | - | - | General Purpose | - | Gateway | - | - | - | - | - | - | - | - | LTE | Cumulocity IoT Starter Kit | - | - | - | ||
![]() 455-00089 Laird Connectivity | In Stock | - | - | - | - | AWS loT Greengrass software | 1 | 512 MB | Ethernet, USB | + 60 C | LPDDR | Laird Connectivity Inc. | - 30 C | IG60 | Bulk | SAMA5D36 | Active | 256 MB | Details | 30 V | 9 V | Sentrius | - | 1 lb | Each | IG60 | - | - | - | - | General Purpose | 850 MHz, 900 MHz, 1800 MHz, 1900 MHz | Gateway | - | Ethernet, USB | 1 MicroSD, 1 USB | - | 10 Mb/s, 100 Mb/s, 1 Gb/s | - | - | - | 802.11ac, Bluetooth v5.0, LTE | - | - | SIM Card Included (Truphone) | - | ||
![]() 450-00109-K2 Laird | In Stock | - | - | - | - | - | - | - | Ethernet | + 70 C | - | - | - 30 C | - | - | Semtech SX1301/1257, Quectel EG91-NA, Qualcomm Atheros QCA6004 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 915 MHz | - | 12 V | - | - | - | - | - | - | - | - | Gateways | - | - | - | ||
![]() Z100S1AFR Laird - Wireless & Thermal Systems | In Stock | - | Datasheet | - | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Obsolete | 3 (168 Hours) | 85°C | -40°C | ZigBee™ | 2.4GHz~2.4835GHz | Transceiver, ZigBee™ | 3.3V | - | - | - | - | 100mW | -100dBm | 250kbps | 802.15.4 Zigbee™ | - | - | - | RoHS Compliant | ||
![]() Z100S1UFR Laird - Wireless & Thermal Systems | In Stock | - | Datasheet | - | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Obsolete | 3 (168 Hours) | 85°C | -40°C | ZigBee™ | 2.4GHz~2.4835GHz | Transceiver, ZigBee™ | 3.3V | - | - | - | - | 100mW | -100dBm | 250kbps | 802.15.4 Zigbee™ | - | - | - | RoHS Compliant | ||
![]() Z040S1AFR Laird - Wireless & Thermal Systems | In Stock | - | Datasheet | - | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Obsolete | 3 (168 Hours) | - | - | ZigBee™ | 2.4GHz~2.4835GHz | Transceiver, ZigBee™ | - | - | - | - | - | - | -100dBm | 250kbps | 802.15.4 Zigbee™ | - | - | - | RoHS Compliant | ||
![]() Z040S1UFR Laird - Wireless & Thermal Systems | In Stock | - | Datasheet | - | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Obsolete | 3 (168 Hours) | - | - | ZigBee™ | 2.4GHz~2.4835GHz | Transceiver, ZigBee™ | - | - | - | - | - | - | -100dBm | 250kbps | 802.15.4 Zigbee™ | - | - | - | RoHS Compliant | ||
![]() Z100M1AFR Laird - Wireless & Thermal Systems | In Stock | - | - | Pluggable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Obsolete | 3 (168 Hours) | - | - | - | - | - | - | - | - | Transceiver | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() Z100M1UFR Laird - Wireless & Thermal Systems | In Stock | - | - | Pluggable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Obsolete | 3 (168 Hours) | - | - | - | - | - | - | - | - | Transceiver | - | - | - | - | - | - | - | - | RoHS Compliant |